location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN210 SILENT/DI/1GD3/V2(LP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CP6Z-L0UANAYZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045743566 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3 :
The long product name of ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 210 1GB GDDR3 LP, 64-bit, PCIE 2.0, DX 10
More>>>
ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3:
The official description of ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS GeForce® 210 offers a silent, low-profile card for HD HTPC entertainment.

- Exclusive 0dB thermal design dissipates heat efficiently with no noise generated.
- Ideal for home theater PCs and multimedia centers with its low profile, high-efficiency, low-consumption design.
- Native HDMI on board for full HD 1080p entertainment.
- Enhanced durability and protection with GPU Guard and EMI Shield.

Short summary description ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3:
This short summary of the ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN210 SILENT/DI/1GD3/V2(LP), GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3:
This is an auto-generated long summary of ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS EN210 SILENT/DI/1GD3/V2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 210
Processor frequency *
589 MHz
Shader clock
1402 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Stream processors
16
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.3a
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
3.1
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 09:05:45
Uk has collected 1 expert review for ASUS EN210 SILENT/DI/1GD3/V2(LP) NVIDIA GeForce 210 1 GB GDDR3 and the rating is 30 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
30%
Source Review comments Score
micromart.co.uk
Updated:
2015-09-10 09:05:44
Although originally made available in October 2009, the GeForce 210 has been hanging on by its fingertips as a budget card for some time. Here, Asus has doubled the amount of RAM seen in the reference design, bumped it up from DDR2 to DDR3 and priced it i...
30%
Country Distributor
Deutschland 1 distributor(s)