Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CP40-L0UAY0BZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CP40-L0UAY0BZ
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27333
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5 :
The short editorial description of ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5

EAH5850 DirectCU TOP/2DIS/1GD5 - ATI Radeon HD 5850, PCI Express 2.1, GDDR5 1G, 256-bit, D-Sub, DVI, HDMI, DisplayPort
More>>>
ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5:
The official marketing text of ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5 as supplied by the manufacturer

Unrivalled visual quality and intense gaming performance with DX11

ASUS Exclusive Voltage Tweak Technology for up to 50% performance

Up to 20% COOLER during game play and up to 35% QUIETER under idle mode than generic HD 5830 with DIRECTCU Technology

ASUS Splendid
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor
Your intelligent hardware protection and powerful overclocking tool

GPU Guard
Doubles structural reinforcement. Cracks free!

Gigantic 1GB GDDR5 Memory
On-board memory for the best gaming experience & the best resolution

Radeon HD 5850

40nm GPU
Less power consumption & more efficient transistor

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

Microsoft® Windows® 7 Ready
Enable PC users to enjoy an advanced computing experience and to do more with their PC

PCI Express 2.1 support

Take Your Game Beyond HD
Dual-link DVI able to drive the industry’s largest & highest resolution flat-panel displays up to 2560x1600

ATI Eyefinity Technology
Extend the View across 3 Displays to immerse yourself in gameplay and entertainment

Short summary description ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5:
This short summary of the ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CP40-L0UAY0BZ, 1 GB, GDDR5, 256 bit, 4500 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5:
This is an auto-generated long summary of ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS 90-C1CP40-L0UAY0BZ. Processor frequency: 765 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
765 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR5
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
4500 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
Yes
DVI ports quantity
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Uk has collected 17 expert reviews for ASUS 90-C1CP40-L0UAY0BZ graphics card 1 GB GDDR5 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Nl heeft 17 proffesionele recensies verzameld voor ASUS 90-C1CP40-L0UAY0BZ videokaart 1 GB GDDR5. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Fr a recueilli 17 avis d’experts pour ASUS 90-C1CP40-L0UAY0BZ carte graphique 1 Go GDDR5 et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
De hat 17 Expertenmeinungen über ASUS 90-C1CP40-L0UAY0BZ Grafikkarte 1 GB GDDR5 eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Testseek ha raccolto 17 recensioni da parte di esperti per ASUS 90-C1CP40-L0UAY0BZ scheda video 1 GB GDDR5 e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Es ha coleccionado 17 opiniones de expertos para ASUS 90-C1CP40-L0UAY0BZ tarjeta gráfica 1 GB GDDR5 y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Dk har samlet 17 ekspertanmeldelser for ASUS 90-C1CP40-L0UAY0BZ grafikkort 1 GB GDDR5 og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:34:44
Se har samlat in 17 experttester för ASUS 90-C1CP40-L0UAY0BZ grafikkort 1 GB GDDR5 och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Review comments Score
vortez.net
Updated:
2011-09-25 17:33:53
£269.99It's no mystery that ATI have hit Nvidia hard with their latest generation of graphics card. Having released their entire line-up of DX11 cards before the competition could even enter the market is testament to a revolutionized work ethic that...
Bottom line The ASUS EAH5850 DirectCU TOP is an excellent graphics card. Some could say that the HD5850 is a crippled version of the high end HD5870 and that the former should not be considered in the same league. But our results today show that the difference be...
0%
hardwarecanucks.com
Updated:
2011-11-04 04:15:08
The HD 5850 may be getting on a bit in terms of age but this hasn’t stopped ATI’s board partners from fine tuning the design. ASUS has now released their DirectCU TOP version that aims to simply be one of the best HD 5850 card available but in such a...
Bottom line It is great to see ATI’s board partners still releasing products which breathe new life into the HD 5800-series. By now, the HD 5850 really should be showing its age and yet here it is in overclocked form breathing down the neck of the GTX 470 which wa...
0%
tomshardware.de
Updated:
2011-09-25 17:34:16
Wenn Sie alle Bilder sehen wollen, klicken Sie auf das Bild der Testkarte, dadurch kommen Sie in die Galerie. Eine richtig geniale Karte kommt von Asus, die EAH5850 Top ist superleise, sehr kühl und vom Hersteller übertaktet. Standard für den Radeon H...
0%
altomdata.dk
Updated:
2011-09-25 17:33:49
Vi er ikke begyndere her på redaktionen. Vores tekniske redaktør og undertegnede har til sammen mere end 40 års it-erfaring, så det sker ikke så ofte, at vi kaster håndklædet i ringen. Men det var faktisk det endelige resultat af mødet med Asus EAH5850...
0%
computerworld.dk
Updated:
2011-09-25 17:34:01
Afskyr du også støjende stationære pc'er? Så er der håb forude. Klik for større billede.Stadigt flere aktuelle ATI-grafikkort bliver i disse dage udstyret med forbedret køling. Det er et genialt tiltag, fordi referencekølerne - særligt på de kraftigste...
83%
Tweak.dk
Updated:
2011-09-25 17:34:23
ASUSTeK, der ofte forkortes ASUS, må antages for at være en af verdens førende hardwareproducenter på alle områder. Ikke desto mindre producerer denne koncern bundkort og grafikkort, men også en lang række andre produkter, som bærbare computere, netvær...
Good Estimeret attraktiv pris, DirectCU-køleren, Ydelsen er rigtig god, Lavt udgående støjniveau, Fabriksoverclocket, Overclocker godt, GPU'en er håndplukket og blandt de bedste,  10% hurtigere end standard Radeon 5850, DX11 understøttelse...
Bad Intet at bemærke...
Bottom line ASUS EAH5850 TOP har vist sig at være et glimrende alternativ til gameren og entusiasten, der ikke ønsker at overclocke deres nyindkøbte grafikkort, men i stedet søger imod en sikker løsning. Grafikkortet er overclocket fra fabrikken med 40 MHz på GPU'en...
95%
hardwaresecrets.com
Updated:
2011-09-25 17:33:41
The ASUS EAH5850 TOP, also known as the EAH5850 DirectCU TOP/2DIS/1GD5 (phew!) comes with 1 GB GDDR5, pre-overclocked, and with a custom cooling solution that promises to lower temperature by 20% and noise level by 35% than the AMD stock cooler. Let’s...
Bottom line In most games and simulations we’ve ran, the ASUS EAH5850 TOP achieved performance similar to the standard Radeon HD 5850. The times it was faster, the advantage wasn’t of statistical relevance. The reviewed model from ASUS was up to 7% faster than the...
0%
ixbtlabs.com
Updated:
2011-09-25 17:33:45
ASUS EAH5850 TOP is a very interesting lower high-end solution. It has 10% higher clock rates, which actually provide 5% more performance. However, this solution can also be overclocked (extremely, too), because...
0%
MotherBoards.org
Updated:
2011-09-25 17:33:57
Video cards are known for their upgrade cycles of every year or two a new generation video card is released followed by a refresh cycle based upon that first release then a new generation bringing new features to the mix. Last year in September, ATI l...
Bottom line The ASUS EAH5850 DirectCU TOP/2DIS/1GD5 video card has several things going for it that other HD 5850 cards do not have. First feature is the DIRECTCU copper heatpipes that are in direct contact with the graphics chip. This allows the card to run much...
0%
brighthub.com
Updated:
2011-09-25 17:34:12
Custom cards are coming back into fashion with the latest ATI Radeon 5000 series products. However, custom cards are not always better than their stock counterparts. Does the Direct CU provide a benefit compared to normal Radeon 5850s, or is it anothe...
Bottom line The ASUS Radeon 5850 Direct CU is a very, very impressive card. The overclock which could be achieved with it was stunning. It would be nice to have a Radeon 5870 to compare it to, because at these clock speeds the Radeon 5850 should be able to...
100%
pcstats.com
Updated:
2011-09-25 17:34:20
The Radeon HD 5850 is ATI's videocard of choice for the gamer on a budget. It takes over where last generation's price/performance darling, the Radeon HD 4850, left off. It's also happens to be in the highest echelon of AMD's new Vision platform initi...
Bottom line The Radeon HD 5850 is a winner for both ATI and enthusiasts. It's the rare videocard that manages to balance price, 3D performance, features and power usage, resulting in a total package that will satisfy almost any gaming enthusiast. ATI's RV870 GPU...
0%
legitreviews.com
Updated:
2011-09-25 17:34:27
At the end of September ATI Launched the Radeon HD 5850 video card, and by all accounts it has been a hit. It was launched at the right time and at the right price, making it a runaway success. Of course, the downside of buying just below the highes...
Bottom line The ASUS EAH5850 TOP is an incredible value for the gamer wanting to play the latest games. With a "modest" $339 price tag, a custom GPU cooler, and overclocking performance that gives the $500 cards a run for their money, this card should be on ever...
0%
Bjorn3d.com
Updated:
2011-09-25 17:34:32
With ATI's great lineup of 5xxx GPUs, companies like Asus have decided to release a 2nd wave of cards featuring improved cooling, voltage options and much more. These added features make the already great line of 5xxx GPUs even better. Today we will b...
Good Aftermarket cooler, -Voltage options, -6pin and 8pin...
Bad Only 1 DVI port...
Bottom line In conclusion this card performed well above our expectations. Asus has implemented lots of really great and extremely useful features into this card. Starting with the aftermarket cooler, this card runs extremely cool for a high end GPU but also at t...
95%
overclock3d.net
Updated:
2011-09-25 17:34:36
When a new product gets launched we always see a bunch of reference designs that change in nothing but the sticker for a while. Gradually as the product matures we start to see factory overclocked models and eventually ones with non-reference coolers.T...
Bottom line Phew. That was a lot of testing.One of the things that became apparent very quickly was that the extra headroom allowed by the better cooling, which gave a better overclock, meant this was definitely going to come out on top. In some ways that made testin...
83%
pureoverclock.com
Updated:
2011-09-25 17:34:40
The Radeon 5850 is not a new graphics card, as it has been out for awhile now. However, we're now starting to see board partners produce non-reference solutions, whether custom heatsinks, overclocked versions, voltage tweaks, and so forth. This is wher...
Bottom line It is often difficult to pick a specific graphics card model by manufacturer. We hear it constantly in the forums: "Should I buy Brand X or Brand Y for this card?" In each instance, we try to be as objective as possible, pointing out the various differ...
0%
techpowerup.com
Updated:
2011-09-25 17:34:44
A few months ago AMD released their new Radeon HD 5800 Series of graphics cards which quickly became a big success due to the numerous improvements made over previous generations. Up to recently all cards available from all manufacturers were reference...
Good Overclocked out of the box, Justified price, Very quiet in idle and load, Software voltage control, Native HDMI output, GDDR5 memory, DirectX 11 support, Increased Overdrive limits, Black PCB and cooler look good, Support for AMD EyeFinity Technology, Nat...
Bad Higher power draw than HD 5850 reference, Only one DVI output (HDMI to DVI adapter included though), Cooler not as visually pleasing as reference design cooler, DirectX 11 won't be relevant for quite a while, No support for CUDA / PhysX...
Bottom line I can only applaud ASUS for their implementation of their EAH5850 TOP DirectCU. The card performed flawlessly in almost all our tests. The included overclock out of the box can give the card a performance boost of about 3% which is justified considerin...
97%
clubedohardware.com.br
Updated:
2011-11-04 04:15:08
A ASUS EAH5850 TOP, também conhecida como EAH5850 DirectCU TOP/2DIS/1GD5 (ufa!), vem com 1 GB de memória GDDR5, overclock de fábrica e uma solução de refrigeração personalizada que promete reduzir a temperatura do chip gráfico em 20% e o nível de ruído...
Bottom line Na maioria dos jogos e simulações que rodamos, a ASUS EAH5850 TOP obteve desempenho similar ao da Radeon HD 5850 padrão. Das vezes em que ela foi mais rápida, a diferença não foi significativa. O modelo testado da ASUS foi no máximo 7% mais rápido do q...
0%
Customer service details
Array
X