location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CNR0-L0UAN0KZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CNR0-L0UAN0KZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce GT 240 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1580 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1
Long product name ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3 :
The long product name of ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGT240/DI/1GD3/A - NVIDIA GeForce GT 240, PCI Express 2.0, DDR3 1GB, 128-bit, 2560 x 1600, D-Sub, DVI, HDMI
More>>>
ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3:
The official description of ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Native HDMI support

ASUS Xtreme Design

No.1. Performance
- Intelligent system monitoring for efficient overclocking with SmartDoctor
- Real-time in-game overclocking with GamerOSD

No.1 Safety
- Fuse Protection technology delivers double the over-current protection for risk-free computing
- EMI shield effectively blocks 66% radiations to protect user's health and improve graphics clarity

No.1 Reliability
- GPU Guard doubles structural reinforcement. Cracks free!
- Dust-proof fan efficiently dissipates heat while extending lifespan by 25%

PCI Express & PCI Express 2.0 support

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

Short summary description ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3:
This short summary of the ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CNR0-L0UAN0KZ, GeForce GT 240, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3:
This is an auto-generated long summary of ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS 90-C1CNR0-L0UAN0KZ. Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor *
GeForce GT 240
Processor frequency *
550 MHz
Shader clock
1340 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1580 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:21:01
Uk has collected 9 expert reviews for ASUS 90-C1CNR0-L0UAN0KZ graphics card GeForce GT 240 1 GB GDDR3 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-25 15:21:01
Asus opted to use GDDR3 memory on their GT 240, no doubt in a cost saving decision which allowed them to populate the card with 1GB and enhance the build quality. The result is a very...
80%
hardwareheaven.com
Updated:
2014-02-27 01:09:32
We will be running the latest addition to the Radeon range through a selection of real world gaming and media tests to find out how it fits into a very competitive marketplace which includes the GT 240, GTS 250 and Radeon 5750...
0%
anandtech.com
Updated:
2011-09-25 15:21:01
Late last year NVIDIA launched the 2nd of their 40nm parts, the GT 240. Based upon the GT215 core, the GT 240 is functionally a derivative of the low-end GT 220. Compared to the GT 220 it packs twice as many shader units, twice as many texture units, a...
0%
benchmarkreviews.com
Updated:
2011-09-25 15:21:01
As enthusiasts, we're always interested in the latest monster video cards: the expensive, high-end products that blast through benchmarks and play all your games with buttery-smooth frame rates at the highest resolutions with all the settings maxed ou...
Good Compact, quiet, lowpower; excellent cooling, Full HDMI 1.3a support make it wellsuited for HTPC or other similar system, Does not require additional power from PSU, Represents a substantial upgrade from older cards or integrated video, Would make a go...
Bad Dualslot cooler doesn't seem to make sense on this class of card, GDDR5 version of this card offers better performance for the same price, Better gaming performance available for slightly more money...
Bottom line The performance of this card was reasonable given its price and specifications. Full HDMI 1.3a support is a plus, but better gaming performance is available for very little more money. ASUS has thankfully avoided slathering the card with a silly heat...
73%