location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5750/2DIS/1GD5 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5750/2DIS/1GD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CNP0-L0UAY0BZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH5750/2DIS/1GD5 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4600 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 11
Long product name ASUS EAH5750/2DIS/1GD5 1 GB GDDR5 :
The long product name of ASUS EAH5750/2DIS/1GD5 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH5750/2DIS/1GD5 - ATI Radeon HD 5750, PCI Express 2.1, GDDR5 1G, 128-bit, 2 x DVI-I, HDMI, D-Sub, DisplayPort, HDCP
More>>>
ASUS EAH5750/2DIS/1GD5 1 GB GDDR5:
The official description of ASUS EAH5750/2DIS/1GD5 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigantic 1GB DDR5 for Incredible Gaming performance

Native HDMI & DisplayPort output support

PCI Express 2.1 support

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

ATI Radeon™ HD 5750 graphics

Microsoft® DirectX® 11 Support

ATI Eyefinity Technology: Expand your gaming field of view across three displays!

ATI CrossFireX™ Technology

Dual-link DVI Support: Able to drive the industry’s largest and highest resolution flat-panel displays up to 2560x1600

ATI PowerPlay™ technology: delivering high performance when needed and conserving power when the demand on the graphics processor is low

Short summary description ASUS EAH5750/2DIS/1GD5 1 GB GDDR5:
This short summary of the ASUS EAH5750/2DIS/1GD5 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH5750/2DIS/1GD5, 1 GB, GDDR5, 128 bit, 4600 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5750/2DIS/1GD5 1 GB GDDR5:
This is an auto-generated long summary of ASUS EAH5750/2DIS/1GD5 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS EAH5750/2DIS/1GD5. Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
Processor frequency *
700 MHz
Maximum resolution *
2560 x 1600 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
4600 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI ports quantity
2
Performance
DirectX version *
11
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes