location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CNM1-J0UANAKZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CNM1-J0UANAKZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 210 GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1
Long product name ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2 :
The long product name of ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EN210/G/DI/512MD2(LP) - 512 MB, 64 bit, DDR2, PCI Express 2.0
More>>>
ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2:
The official description of ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA GeForce 210

Full Microsoft DirectX 10.1 Support

HDCP compliant

Dual Dual-link DVI Support: Able to drive the industry’s largest and highest resolution flat-panel displays up to 2560x1600

NVIDIA PureVideo HD technology: Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Hardware Decode Acceleration: provide ultra-smooth playback of H.264, VC-1, WMV, DivX, MPEG-2 and MPEG-4 HD and SD movies without the need for a dual or quad-core CPU.

Short summary description ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2:
This short summary of the ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CNM1-J0UANAKZ, GeForce 210, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2:
This is an auto-generated long summary of ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2 based on the first three specs of the first five spec groups.

ASUS 90-C1CNM1-J0UANAKZ. Graphics processor: GeForce 210. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 210
Shader clock
1402 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.1
HDCP
Yes
Design
Cooling type *
Active
Packaging content
Bundled software
ASUS Utilities & Driver
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:32:44
Uk has collected 2 expert reviews for ASUS 90-C1CNM1-J0UANAKZ graphics card GeForce 210 GDDR2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techgage.com
Updated:
2017-03-01 06:32:44
Since November, we've taken a look at almost all of the current "budget" graphics cards available on the market, including AMD's $130 Radeon HD 5750, and more recently, the company's $100 Radeon HD 5670. Earlier this month, we went even lower-end with...
Bottom line It's not all too often the opportunity arises where I can clear out three different GPU models at once, but I'm glad I was able to do it with these, as it helps us sum up NVIDIA's <$100 line-up very easily. Currently, the 210 retails for around $40, b...
0%