location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENGTX260/2DI/896MD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CMAF-MOUAYOO
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce GTX 260 GDDR3
  • - 2560 x 1600 pixels 448 bit 1998 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3 :
The long product name of ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGTX260/2DI/896MD3 - 896 MB, 448 bit, DDR3, PCI Express 2.0
More>>>
ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3:
The official description of ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Support

Carrying gigantic 896M memory on board

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

NVIDIA GeForce GTX260

PCI Express & PCI Express 2.0 support

Microsoft DirectX 10and Shader Model 4.0support

OpenGL 2.1 support

HDCP compliant

NVIDIA PureVideo HD technology—Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Quantum Technology— Advanced Shader Processors architected for physics computation

Short summary description ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3:
This short summary of the ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ENGTX260/2DI/896MD3, GeForce GTX 260, GDDR3, 448 bit, 1998 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3:
This is an auto-generated long summary of ASUS ENGTX260/2DI/896MD3 GeForce GTX 260 GDDR3 based on the first three specs of the first five spec groups.

ASUS ENGTX260/2DI/896MD3. Graphics processor: GeForce GTX 260, Processor frequency: 576 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 1998 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce GTX 260
Processor frequency *
576 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
448 bit
Memory clock speed
1998 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes