Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH3850 OC GEAR/HTDI/512M GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH3850 OC GEAR/HTDI/512M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CKC1-J0UAY00Z
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11532
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 :
The short editorial description of ASUS EAH3850 OC GEAR/HTDI/512M GDDR3

EAH3850 OC GEAR/HTDI/512M - Radeon HD 3850, 512MB, PCi-E, DVI-I, HDTV
More>>>
ASUS EAH3850 OC GEAR/HTDI/512M GDDR3:
The official marketing text of ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 as supplied by the manufacturer

ASUS Features
- Over 12% Faster than Generic Radeon HD 3850.
- World’s Fastest 0.8ns memory on board.
- Exclusive Glaciator Fansink Design.
- 20°C cooler than reference design.
- ASUS Splendid: Watching movies on PC is as good as on Top-of-the-line consumer television.
- ASUS Gamer OSD: Real-time overclocking, benchmarking and video capturing in any PC game!
- ASUS Video Security Online: Keep an eye on your home at all times no matter where you are.
- ASUS Smart Doctor: Your intelligent hardware protection and overclocking too.

Graphics GPU Features
- ATI Radeon HD 3850.
- PCI Express & PCI Express 2.0 support.
- HDMI Output: Built-in multi-channel 5.1 surround audio over DVI-HDMI Adaptor.
- ATI CrossFireX: Plug-and-play ATI CrossFireX technology with up to quad-GPU support.
- Microsoft DirectX 10 and Shader Model 4.0 support.
- OpenGL2.0 support.
- HDCP compliant.

Short summary description ASUS EAH3850 OC GEAR/HTDI/512M GDDR3:
This short summary of the ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH3850 OC GEAR/HTDI/512M, GDDR3, 256 bit, 1650 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3850 OC GEAR/HTDI/512M GDDR3:
This is an auto-generated long summary of ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 based on the first three specs of the first five spec groups.

ASUS EAH3850 OC GEAR/HTDI/512M. Processor frequency: 668 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1650 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
668 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1650 MHz
Ports & interfaces
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
2
TV-out
Yes
DVI ports quantity
2
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Uk has collected 6 expert reviews for ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Nl heeft 6 proffesionele recensies verzameld voor ASUS EAH3850 OC GEAR/HTDI/512M GDDR3. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Fr a recueilli 6 avis d’experts pour ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
De hat 6 Expertenmeinungen über ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Testseek ha raccolto 6 recensioni da parte di esperti per ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Es ha coleccionado 6 opiniones de expertos para ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Dk har samlet 6 ekspertanmeldelser for ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:22:37
Se har samlat in 6 experttester för ASUS EAH3850 OC GEAR/HTDI/512M GDDR3 och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-25 13:22:37
Whatever happened to that 1950s science-fiction dream of computers as huge cabinets stacked wall-to-wall, with thousands of blinking lights and adjustable dials?All those optimistic scientists would probably be quite depressed to see what computers hav...
Good Controls are very handy and easy to use, Helpful status lights...
Bad Underwhelming gaming performance...
Bottom line Whatever happened to that 1950s science-fiction dream of computers as huge cabinets stacked wall-to-wall, with thousands of blinking lights and adjustable dials?All those optimistic scientists would probably be quite depressed to see what computers hav...
70%
hardwareheaven.com
Updated:
2014-02-27 01:09:33
When a company launches their newest series of products it is common practise for them to release the highest specification part first...
0%
laruche.com
Updated:
2011-09-25 13:22:34
Nous l’avons déjà dit à de maintes reprises, se démarquer dans le secteur des cartes graphiques n’est pas une mince affaire. ATI et NVIDIA imposent bien souvent un PCB de référence quand ce n’est pas la carte dans son entièreté qui doit rester telle q...
Bottom line Au final, nous ne pouvons cacher notre déception face à ce système OC Gear. Nous espérions mieux et davantage de fonctionnalités de ce produit. En réalité, il ne propose rien de plus que le logiciel Asus Smart Doctor qui existe depuis belle lurette et...
0%
extrahardware.cz
Updated:
2011-11-04 02:44:59
Dnes se blíže podíváme na jeden zajímavý Radeon HD 3850 od Asusu, a sice verzi, ke které se dodává zařízení OC Gear pro snadné přetaktování otočením kolečka. Zbytečnost, nebo praktický pomocník? Odpověď na tuto otázku dozvíte v článku, který se nebude...
0%
overclockzone.com
Updated:
2016-12-27 15:20:08
สวัสดีครับ... ก็กลับกันมาเจอกันอีกกับการทดสอบผลิตภัณท์ชิ้นใหม่ กับทาง OverClockZone อีกครั้งนะครับ ซึ่งการทดสอบในวันนี้ ก็จะเป็นอะไรไปไม่ได้ นั้นคือการ์ดแสดงผลของค่าย AMD/ATI ที่มีออกมาภายใต้ Serie HD3000 และ ณ. ชม. นี้ กระแสการตอบรับก็เป็นไปได้ด้วยดี ไม่...
0%
overclockzone.com
Updated:
2016-12-27 15:20:08
กลับมาพบกันอีกครั้งหลังจากที่ห่างหายกันไปเป็นเวลานานน่ะครับ หลังจากงานคอมมาร์ทที่ผ่านพ้นไป หลายคนคงจะได้รับ สิ่งของที่ตัวเองปราถนากันอย่างทั่วถึง ไม่มากก็น้อยน่ะครับ ก็ขอให้ใช้เงิน ดูแลเงินกันอย่างเหมาะสม เหมาะกับตัวเองล่ะกันครับ เพราะ ผมเห็นบริษัทเงินกู้...
0%
Show all
Customer service details
X