ASUS logo

ASUS 90-C1CK80-J0UAY00Z graphics card GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS 90-C1CK80-J0UAY00Z graphics card GDDR3:

ASUS 90-C1CK80-J0UAY00Z, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CK80-J0UAY00Z graphics card GDDR3:

ASUS 90-C1CK80-J0UAY00Z. Processor frequency: 725 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.