Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH3650 TOP/HTDI/256M GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH3650 TOP/HTDI/256M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CK40-H0UAY00Z
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16691
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EAH3650 TOP/HTDI/256M GDDR3 :
The short editorial description of ASUS EAH3650 TOP/HTDI/256M GDDR3

EAH3650 TOP/HTDI/256M - ATI Radeon HD 3650, PCI Express 2.0, DDR3 256MB, 128-bit, 2560 x 1600 Max. Resolution
More>>>
ASUS EAH3650 TOP/HTDI/256M GDDR3:
The official marketing text of ASUS EAH3650 TOP/HTDI/256M GDDR3 as supplied by the manufacturer

Unleash the profound overclocking potential of EAH3650!
- 10% Faster than generic Radeon HD3650 board.
- Glaciator Fansink.
- HDMI output support.
- PCI-E 2.0 supported.

10% Faster than generic Radeon HD3650 board:
Boost the core clock from 725 MHz to 800 MHz, memory clock from 1.6GHz to 1.8GHz!

Glaciator Fansink:
Unique stylish design with amazing cooling performance!

HDMI output support:
Built-in multi-channel 5.1 surround audio over DVI-HDMI Adaptor.

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS SmartDoctor:
Your Intelligent hardware protection and overclocking tool.

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are.

Short summary description ASUS EAH3650 TOP/HTDI/256M GDDR3:
This short summary of the ASUS EAH3650 TOP/HTDI/256M GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH3650 TOP/HTDI/256M, GDDR3, 128 bit, 900 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3650 TOP/HTDI/256M GDDR3:
This is an auto-generated long summary of ASUS EAH3650 TOP/HTDI/256M GDDR3 based on the first three specs of the first five spec groups.

ASUS EAH3650 TOP/HTDI/256M. Processor frequency: 800 MHz. Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
900 MHz
Ports & interfaces
TV-out
Yes
DVI ports quantity
2
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Uk has collected 9 expert reviews for ASUS EAH3650 TOP/HTDI/256M GDDR3 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Nl heeft 9 proffesionele recensies verzameld voor ASUS EAH3650 TOP/HTDI/256M GDDR3. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Fr a recueilli 9 avis d’experts pour ASUS EAH3650 TOP/HTDI/256M GDDR3 et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
De hat 9 Expertenmeinungen über ASUS EAH3650 TOP/HTDI/256M GDDR3 eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Testseek ha raccolto 9 recensioni da parte di esperti per ASUS EAH3650 TOP/HTDI/256M GDDR3 e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Es ha coleccionado 9 opiniones de expertos para ASUS EAH3650 TOP/HTDI/256M GDDR3 y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Dk har samlet 9 ekspertanmeldelser for ASUS EAH3650 TOP/HTDI/256M GDDR3 og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:25:31
Se har samlat in 9 experttester för ASUS EAH3650 TOP/HTDI/256M GDDR3 och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 15:25:31
The Asus Radeon EAH3650 may be an inexpensive graphics card, but that doesnt make it great value. ATI might have finally launched a new high-end card, but that isnt stopping it from liberally stocking up at the lower end of the market. The Asus Ra...
Bottom line The sub-£100 market is competitive, but the Asus Radeon EAH3650 is actually a pretty good deal given whats down there at the moment. Its performance lags behind that of the 3850 by a large margin, but it is certainly playable. And if youre looking f...
80%
gamezoom.net
Updated:
2011-09-25 15:25:31
Mit einem übertakteten ATI/AMD Radeon 3650 Modell versucht ASUS die Fraktionen „Sparfüchse“ und „Gelegenheitsspieler“ zu locken. Eine spezielle Dual-Slot-Kühlung namens „Glaciator Fansink“ ermöglicht nicht nur respektable Taktfrequenzen von 800/1.800 (...
Bottom line Angesichts der schwachen Spielleistung können wir die ASUS EAH3650 TOP nur Gelegenheitsspieler empfehlen.Doch selbst diese Fraktion sollte bei der Auflösung und den Grafikdetails sehr minimalistisch denken.Positiv hervorzuheben wären dafür die geringe...
70%
komputer.dk
Updated:
2011-09-25 15:25:31
Asus EAH3650 TOP er en billig og god afløser for pcens gamle eller indbyggede grafikkort og giver flere topmoderne muligheder. Høj funktionalitet til prisen, og eneste lille minus er, at det kan høres.Grafikkortet henvender sig til den brede befolknin...
80%
hardwarelogic.com
Updated:
2011-09-25 15:25:31
As any carpenter knows, its all about choosing the right tool for the job. You wouldnt use sledgehammer when a regular hammer would suffice, and likewise, if youre not a hardcore gamer, you neednt invest in the highest end videocard. But is the HD...
Bottom line For the home theater buff, theres a lot to like in the EAH3650. Thanks to ATIs Avivo HD and Unversal Video Decoder (UVD), high definition content gets handled with aplomb, and we absolutely love that the DVI-to-HDMI adapter taps into the soundcards...
69%
MotherBoards.org
Updated:
2011-09-25 15:25:31
ATI was the leading provider of video cards before it was bought by AMD in 2006. Their leadership role when it comes to new video cards and chipsets is pretty clear in terms of updated features (DirectX 10.1), updated memory interfaces (512-bit memory...
Bottom line ASUS EAH3650 is an excellent card for the money in some ways as it Overclocks to an amazing 920MHz nearly 200MHz over the default clock of the HD3650 chip from ATI. The card is available online for a price of $70 where you can find it, which makes this...
0%
hothardware.com
Updated:
2011-09-25 15:25:31
Just last week, we posted an evaluation of a Radeon HD 3650 card by Diamond Multimedia, where said manufacturer decided to one-up ATIs reference specifications by raising the amount of on-board memory to a full one gigabyte. The results, unfortunat...
Bottom line This could have been a much closer showdown if ASUS had shipped the EAH3650 TOP with an additional 256MB of memory. As it stands now, the two cards are tweaked to similar speeds and as such performance was nearly identical, but only when frame buffer...
0%
trustedreviews.com
Updated:
2011-09-25 15:25:31
ATI/AMD recently announced the latest additions to its 3000-series of graphics cards, the HD 3450, HD 3470, and, HD 3650. These cards represent the meat and two veg of the company's graphics card sales, providing small to medium boosts in graphical perfor...
90%
vr-zone.com
Updated:
2016-12-27 15:29:53
Although AMD had failed to snatch the performance crown from NVIDIA with the launch of their RV670 chipset a couple of months back, they certainly had users and enthusiasts raving over the bang-for-buck performance that the cards could provide. However...
Bottom line The ASUS EAH3650 TOP retails at the same price as the stock 8600GT cards but offers more performance. As such, it follows in the footsteps of its elder breathen by offering great bang for buck. Furthermore, ASUS engineers have made use of the reduced...
70%
overclockzone.com
Updated:
2016-12-27 15:29:53
RV635 ที่อยู่บน EAH3650 TOP นั้นก็เป็น Codename ตัวเดียวกันกับ HD3650 ตัวอื่นๆครับ แต่ที่เปลี่ยนไปนั้นมี ในเรื่องของความเร็ว Core / Mem Speed ที่สูงมากถึง 800 / 1800MHz effective หน่วยความจำก็เป็นตัวแรงอย่าง gddr3 ความเร็ว 1800MHz ขนาดพอเพียงที่ 256MB ที่...
0%
Show all
Customer service details
X