ASUS logo

ASUS EN8600GT MAGIC/HTP/512M GeForce 8600 GT GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25574
Info modified on:
04 Apr 2019, 08:45:02
Short summary description ASUS EN8600GT MAGIC/HTP/512M GeForce 8600 GT GDDR2:

ASUS EN8600GT MAGIC/HTP/512M, GeForce 8600 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description ASUS EN8600GT MAGIC/HTP/512M GeForce 8600 GT GDDR2:

ASUS EN8600GT MAGIC/HTP/512M. Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.