Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CJ7T-HUAY00Z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CJ7T-HUAY00Z show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13771
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2 :
The short editorial description of ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2

EN8500GT SILENT MAGIC/HTP/256M 256MB DDR2/PCI-E/DVI-I/HDTV
More>>>
ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2:
The official marketing text of ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2 as supplied by the manufacturer

Magic Gaming Experience with 256MB Memory and New-Aged DirectX 10
- 0 dB: super quiet heatsink design
- Full support for Microsoft DirectX10 and Shader Model 4.0
- Built for Microsoft® Windows Vista

0 dB: super quiet heatsink design

Built for Microsoft® Windows Vista™

ASUS GamerOSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS SmartDoctor:
Intelligent hardware protection and overclocking tool for your graphics card

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television (under winXP/2000)

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are

HDCP Compliant:
Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HD resolutions

Short summary description ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2:
This short summary of the ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CJ7T-HUAY00Z, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2:
This is an auto-generated long summary of ASUS 90-C1CJ7T-HUAY00Z graphics card GeForce 8500 GT GDDR2 based on the first three specs of the first five spec groups.

ASUS 90-C1CJ7T-HUAY00Z. Graphics processor: GeForce 8500 GT. Graphics adapter memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0

Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce 8500 GT
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Bandwidth
459 GHz
Ports & interfaces
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUS Utilities & Driver
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
External video modes refresh rate (max)
60 Hz
Contents
DVI-to-2nd VGA adapter, HDTV-out cable
Customer service details
X