ASUS logo

ASUS 90-C1CJ70-HUAY00Z graphics card GeForce 8500 GT GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26323
Info modified on:
18 Jan 2024, 17:32:00
Short summary description ASUS 90-C1CJ70-HUAY00Z graphics card GeForce 8500 GT GDDR2:

ASUS 90-C1CJ70-HUAY00Z, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS 90-C1CJ70-HUAY00Z graphics card GeForce 8500 GT GDDR2:

ASUS 90-C1CJ70-HUAY00Z. Graphics processor: GeForce 8500 GT, Processor frequency: 459 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.