ASUS GeForce 7900GS Top, 256 MB DDR3, GDDR3, 256 bit, 1440 MHz, 2048 x 1536 pixels
ASUS GeForce 7900GS Top, 256 MB DDR3. Processor frequency: 520 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1440 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI