Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN7300TC256/TD/64M GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN7300TC256/TD/64M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CI65-EUANZ
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8748
This statistic is based on the 81807 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79946 free Open Icecat users.
Info modified on: 26 Feb 2018 15:53:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EN7300TC256/TD/64M GDDR :
The short editorial description of ASUS EN7300TC256/TD/64M GDDR

EN7300TC256/TD/64M
More>>>
ASUS EN7300TC256/TD/64M GDDR:
The official marketing text of ASUS EN7300TC256/TD/64M GDDR as supplied by the manufacturer

- Asus unique heatsink makes 0 db noise absolutely quiet gaming experience.
- TurboCache Technology.
- ASUS Splendid.
- ASUS GameLive Show.
- ASUS Game Replay.
- ASUS GameFace Messenger.
- ASUS Video Security.
- ASUS OnScreenDisplay.

ASUS Features
Absolutely quiet heatsink makes 0 db noise

ASUS Splendid:
Bring every pixel to life. Watching video on PCs is now as good as on the best TVs.

ASUS GameLiveShow:
Stream live gaming action onto the Internet and share with other gaming enthusiasts.

ASUS GameReplay:
Record gaming action and strategy into MPEG4 files to share with other gaming enthusiasts.

ASUS GameFace Messenger:
Easy instant messages & live game conference on any PC.

ASUS VideoSecurity Online:
Whether you're online or not, VideoSecurity Online provides you a flexible and economical security system. It can easily turn your computer into your own security server.

ASUS OnScreenDisplay (OSD):
OSD allows you to instantly adjust various display settings in almost any PC game without leaving the game.

Graphics GPU Features

NVIDIA® CineFX™ 4.0 Shading Architecture
Full support for Microsoft DirectX9.0 Shader model 3.0 enables stunning and complex special effects.

NVIDIA UltraShadow™ II technology
Enhances the performance of bleeding-edge games.

NVIDIA® Intellisample™ 4.0 technology
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speed.

NVIDIA nVIEW Multi-display technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.

Microsoft® DirectX 9 and OpenGL 2.0 support.

Short summary description ASUS EN7300TC256/TD/64M GDDR:
This short summary of the ASUS EN7300TC256/TD/64M GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN7300TC256/TD/64M, GDDR, 32 bit, 450 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description ASUS EN7300TC256/TD/64M GDDR:
This is an auto-generated long summary of ASUS EN7300TC256/TD/64M GDDR based on the first three specs of the first five spec groups.

ASUS EN7300TC256/TD/64M. Processor frequency: 500 MHz. Graphics adapter memory type: GDDR, Memory bus: 32 bit, Memory clock speed: 450 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
32 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
450 MHz
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
TV out
Yes
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details
X