ASUS logo

ASUS EAX1300HM512/TD/256M GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19830
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAX1300HM512/TD/256M GDDR2:

ASUS EAX1300HM512/TD/256M, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1300HM512/TD/256M GDDR2:

ASUS EAX1300HM512/TD/256M. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.