ASUS logo

ASUS N7600GS GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21599
Info modified on:
04 Apr 2019, 06:23:23
Short summary description ASUS N7600GS GDDR:

ASUS N7600GS, GDDR, 128 bit, 500 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS N7600GS GDDR:

ASUS N7600GS. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.