location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Extreme N7900GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme N7900GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CHQ0-HUAY
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Extreme N7900GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2048 x 1536 pixels 256 bit 1300 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
More>>>
Short summary description ASUS Extreme N7900GT GDDR3:
This short summary of the ASUS Extreme N7900GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Extreme N7900GT, GDDR3, 256 bit, 1300 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N7900GT GDDR3:
This is an auto-generated long summary of ASUS Extreme N7900GT GDDR3 based on the first three specs of the first five spec groups.

ASUS Extreme N7900GT. Processor frequency: 450 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1300 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
450 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1300 MHz
Ports & interfaces
I/O ports
VGA out TV out DVI out
Dual VGA
Yes
Performance
TV tuner integrated *
No
Performance
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM
Packaging content
Bundled software
Asus Drivers & Utilities
Other features
Mac compatibility
No
Power requirements
300 W
Compatible operating systems
Microsoft Windows 2000/XP
Compatible products
PC