Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN7600GS Silent HTD 512MB GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN7600GS Silent HTD 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CHP5-JUAYZ
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24636
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EN7600GS Silent HTD 512MB GDDR2 :
The short editorial description of ASUS EN7600GS Silent HTD 512MB GDDR2

EN7600GS Silent HTD 512MB
More>>>
ASUS EN7600GS Silent HTD 512MB GDDR2:
The official marketing text of ASUS EN7600GS Silent HTD 512MB GDDR2 as supplied by the manufacturer

ASUS EN7600GS Silencer Series equip with the Supreme silent heatsink, newest ASUS-specific award-winning features and nVidia®´s GeForce 7600GS Graphics Processing Unit (GPU), which owns both ultimate excellent cinematic resolution and fierce graphics computing power. Incorporating various state-of-the-art technologies such as ASUS GameFaceMessenger™, ASUS VideoSecurity Online and ASUS OnScreenDisplay, rich-spectrum of unique ASUS innovations. ASUS EN7600GS Silent Series is positioned on the performance products and the most complete solution for the 3D and video application market.

Features:
- Supreme Quiet heatsink: The huge heatsink provides the supreme cooling effect and quiet computing environment.
- Built for Microsoft Windows Vista.
- Asus Splendid: Watching movies on PC is as good as on Top-of-the-line consumer television.
- Asus GameLive Show: Stream live gaming action onto the internet and share with other gaming enthusiast.
- Asus GameReplay: Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast.
- ASUS GameFace Messenger: Easy IM and live game conference in any PC games.
- ASUS VideoSecurity Online: Whether you´re online or not, ASUS VideoSecurity Online provides you a flexible and economical security system. It can easily turn your computer into your own security server.
- ASUS OnScreenDisplay (OSD): OSD allows you to instantly adjust various display settings in almost any PC game without leaving the game.
- Diversified displays connectivity (DVI, Dual VGA, HDTV-Out).
- High-Definition TV output for big screen gaming or presentation.

Short summary description ASUS EN7600GS Silent HTD 512MB GDDR2:
This short summary of the ASUS EN7600GS Silent HTD 512MB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN7600GS Silent HTD 512MB, GDDR2, 128 bit, 540 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7600GS Silent HTD 512MB GDDR2:
This is an auto-generated long summary of ASUS EN7600GS Silent HTD 512MB GDDR2 based on the first three specs of the first five spec groups.

ASUS EN7600GS Silent HTD 512MB. Processor frequency: 400 MHz. Graphics adapter memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 540 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
540 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Asus
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista
Number of processors installed
Number of processors in the product.
1
Compatible products
Other products that can be used with this product.
PC
Customer service details
X