Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Extreme N7600GT GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme N7600GT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CHM0-HUAYZ
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10096
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Extreme N7600GT GDDR3 :
The short editorial description of ASUS Extreme N7600GT GDDR3

Extreme N7600GT, 256MB GDDR3, PCI Express
More>>>
ASUS Extreme N7600GT GDDR3:
The official marketing text of ASUS Extreme N7600GT GDDR3 as supplied by the manufacturer

High-Speed GDDR3 memory interface–Support for the world's fastest GDDR3 memory delivers fluid frame rates for even the most advanced games and applications.

- Built for Microsoft® Windows Vista™.
- Dual–link supports displays up to 2560X1600 resolution.
- The hottest 3D game: King Kong Special Edition bundled.
- Diversified displays connectivity (Dual DVI, Dual VGA, HDTV-Out).

ASUS EN7600GT/2DHT/256M equips with newest ASUS-specific award-winning features and nVidia®’s GeForce 7600GT Graphics Processing Unit (GPU). ASUS EN7600GT is positioned on the performance products and the most complete solution for the 3D and video application market.

Short summary description ASUS Extreme N7600GT GDDR3:
This short summary of the ASUS Extreme N7600GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Extreme N7600GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N7600GT GDDR3:
This is an auto-generated long summary of ASUS Extreme N7600GT GDDR3 based on the first three specs of the first five spec groups.

ASUS Extreme N7600GT. Processor frequency: 560 MHz. Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
560 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1400 MHz
Ports & interfaces
Dual VGA
Yes
I/O ports
An interface on a device to which you can connect another device.
DVI Out HDTV Out VGA Out
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Performance
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM/Internet 1 x PCI-E
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 4
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
King Kong Special Edition ASUS Utilities & Drivers
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Cable type
Type of cable e.g. electicity cable, optical cable.
HDTV-out adaptor
Power requirements
350 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/XP Microsoft Windows Vista Linux
Number of processors installed
Number of processors in the product.
1
Compatible products
Other products that can be used with this product.
PC
Customer service details
X