This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Extreme AX300SE-X/TD Seriess GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme AX300SE-X/TD Seriess
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CEXF-GUANZ
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14248
This statistic is based on the 96956 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Extreme AX300SE-X/TD Seriess GDDR :
The short editorial description of ASUS Extreme AX300SE-X/TD Seriess GDDR

Extreme AX300SE-X/TD Seriess
More>>>
ASUS Extreme AX300SE-X/TD Seriess GDDR:
The official marketing text of ASUS Extreme AX300SE-X/TD Seriess GDDR as supplied by the manufacturer

ASUS Extreme AX300SE-X is equipped with exclusive ASUS innovations and ATI RADEON X300SE VPU, a "true" PCI-Express solution. With a powerful combination of the industry's fastest PCI Express architecture and rendering pipeline, Extreme AX300SE-X delivers state-of-the-art cinematic resolution for demanding 3D applications. Additionally, it incorporates various innovative technologies, such as ASUS GameFace Live, ASUS VideoSecurity Online, ASUS OnScreenDisplay, ATI's SmartShader, and SmoothVision. Extreme AX300SE-X is a complete solution for the new PCI-Express market.

Short summary description ASUS Extreme AX300SE-X/TD Seriess GDDR:
This short summary of the ASUS Extreme AX300SE-X/TD Seriess GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Extreme AX300SE-X/TD Seriess, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme AX300SE-X/TD Seriess GDDR:
This is an auto-generated long summary of ASUS Extreme AX300SE-X/TD Seriess GDDR based on the first three specs of the first five spec groups.

ASUS Extreme AX300SE-X/TD Seriess. Processor frequency: 325 MHz. Graphics adapter memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
325 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics adapter RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics adapter memory type *
GDDR
Memory bus *
64 bit
Memory clock speed
400 MHz
Ports & interfaces
I/O ports
VGA out TV out DVI out
Dual VGA
No
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
No
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM/Internet
Packaging data
Bundled software
ASUS Drivers & Utilities
Other features
Mac compatibility
No
Compatible products
PC