location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PCIE GEN2 SATA6G interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCIE GEN2 SATA6G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1BMV0-00EAY00Z
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS PCIE GEN2 SATA6G interface cards/adapter SATA :
The long product name of ASUS PCIE GEN2 SATA6G interface cards/adapter SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCIE GEN2 SATA6G - PCI Express x4, 2 x SATA 6Gb/s
More>>>
ASUS PCIE GEN2 SATA6G interface cards/adapter SATA:
The official description of ASUS PCIE GEN2 SATA6G interface cards/adapter SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully Unleash SATA 6Gb/s Performance
Supporting next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0Gbps data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

Compatible Models
- Maximus III Formula
- P7P55D Deluxe
- P7P55D EVO
- P7P55D PRO
- P7P55D
- P7P55D LE
- P7P55 LX

Short summary description ASUS PCIE GEN2 SATA6G interface cards/adapter SATA:
This short summary of the ASUS PCIE GEN2 SATA6G interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PCIE GEN2 SATA6G, PCIe, SATA, 122 mm, 76 mm, Wired, Maximus III Formula, P7P55D Deluxe, P7P55D EVO, P7P55D PRO, P7P55D, P7P55D LE, P7P55 LX

Long summary description ASUS PCIE GEN2 SATA6G interface cards/adapter SATA:
This is an auto-generated long summary of ASUS PCIE GEN2 SATA6G interface cards/adapter SATA based on the first three specs of the first five spec groups.

ASUS PCIE GEN2 SATA6G. Host interface: PCIe, Output interface: SATA. Width: 122 mm, Depth: 76 mm. Connectivity technology: Wired, Minimum system requirements: Maximus III Formula, P7P55D Deluxe, P7P55D EVO, P7P55D PRO, P7P55D, P7P55D LE, P7P55 LX, Compatible operating systems: Windows 7/Vista/XP 32/64bit

Ports & interfaces
Host interface *
PCIe
Output interface *
SATA
Weight & dimensions
Width
122 mm
Depth
76 mm
Other features
I/O ports
2 x SATA 6Gb/s
Connectivity technology
Wired
Minimum system requirements
Maximus III Formula, P7P55D Deluxe, P7P55D EVO, P7P55D PRO, P7P55D, P7P55D LE, P7P55 LX
Mac compatibility
No
Compatible operating systems
Windows 7/Vista/XP 32/64bit
Country Distributor
Deutschland 1 distributor(s)