Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Laptop battery M5000 series

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop battery M5000 series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-N8V1B2200
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6773
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Laptop battery M5000 series :
The short editorial description of ASUS Laptop battery M5000 series

Laptop battery M5000 series, Li-ion, 4400mAh, 11.1V
More>>>
ASUS Laptop battery M5000 series:
The official marketing text of ASUS Laptop battery M5000 series as supplied by the manufacturer

Laptop battery for M5000 series

Short summary description ASUS Laptop battery M5000 series:
This short summary of the ASUS Laptop battery M5000 series data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Laptop battery M5000 series, Battery, Asus

Long summary description ASUS Laptop battery M5000 series:
This is an auto-generated long summary of ASUS Laptop battery M5000 series based on the first three specs of the first five spec groups.

ASUS Laptop battery M5000 series. Type: Battery, Brand compatibility: Asus

Features
Type *
Characteristics of the device.
Battery
Brand compatibility *
What other brands this brand can be used with.
Asus
Product colour
The colour e.g. red, blue, green, black, white.
Grey
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery voltage
The voltage (V) of the battery.
11.1 V
Number of battery cells
6
Other features
Compatible products
Other products that can be used with this product.
M5000 series
Customer service details
X