Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS L2000 serie Laptop Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2000 serie Laptop Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-N612B1100
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17649
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 29 Jan 2019 08:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS L2000 serie Laptop Battery :
The short editorial description of ASUS L2000 serie Laptop Battery

L2000 serie Laptop Battery, Li-Ion,11.1V, 6000mAh
More>>>
ASUS L2000 serie Laptop Battery:
The official marketing text of ASUS L2000 serie Laptop Battery as supplied by the manufacturer

Laptop Battery for Asus L2, L2000, L2400D

Short summary description ASUS L2000 serie Laptop Battery:
This short summary of the ASUS L2000 serie Laptop Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS L2000 serie Laptop Battery, Battery, Asus

Long summary description ASUS L2000 serie Laptop Battery:
This is an auto-generated long summary of ASUS L2000 serie Laptop Battery based on the first three specs of the first five spec groups.

ASUS L2000 serie Laptop Battery. Type: Battery, Brand compatibility: Asus

Features
Type *
Characteristics of the device.
Battery
Brand compatibility *
What other brands this brand can be used with.
Asus
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6000 mAh
Battery voltage
The voltage (V) of the battery.
11.1 V
Other features
Compatible products
Other products that can be used with this product.
L2, L2000, L2400D
Customer service details
X