location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS L Laptop Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L Laptop Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-N441B3100P
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:54:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS L Laptop Battery :
The long product name of ASUS L Laptop Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L Laptop Battery, 14.8V, 4400mAh, Lithium Ion
More>>>
ASUS L Laptop Battery:
The official description of ASUS L Laptop Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery for Medion MD9580-A, Asus L8 Series, Asus L8000 Series, Asus L8000B Series, Asus L8000C Series, Asus L8000Ce Series, Asus L8000F Series, Asus L8000K Series, Asus L8000L Series, Asus L84 Series, Asus L8400 Series, Asus L8400B Series, Asus L8400C Series, Asus L8400Ce Series, Asus L8400F Series, Asus L8400K Series, Asus L8400L Series, Asus L84B Series, Asus L84C Series, Asus L84Ce Series, Asus L84F Series, Asus L84K Series, Asus L84L Series, Cybercom CC9467, Cybercom CC9580-A, Jetta JetBook 8400 Series, LifeTec LT9467, LifeTec LT9580-A, Medion MD9467, Medion MD9559

Short summary description ASUS L Laptop Battery:
This short summary of the ASUS L Laptop Battery data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS L Laptop Battery, Battery, Asus

Long summary description ASUS L Laptop Battery:
This is an auto-generated long summary of ASUS L Laptop Battery based on the first three specs of the first five spec groups.

ASUS L Laptop Battery. Type: Battery, Brand compatibility: Asus

Features
Type *
Battery
Brand compatibility *
Asus
Product colour
Silver
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery voltage
14.8 V
Weight & dimensions
Weight
427 g
Other features
Compatible products
Medion MD9580-A, Asus L8 Series, Asus L8000 Series, Asus L8000B Series, Asus L8000C Series, Asus L8000Ce Series, Asus L8000F Series, Asus L8000K Series, Asus L8000L Series, Asus L84 Series, Asus L8400 Series, Asus L8400B Series, Asus L8400C Series, Asus L8400Ce Series, Asus L8400F Series, Asus L8400K Series, Asus L8400L Series, Asus L84B Series, Asus L84C Series, Asus L84Ce Series, Asus L84F Series, Asus L84K Series, Asus L84L Series, Cybercom CC9467, Cybercom CC9580-A, Jetta JetBook 8400 Series, LifeTec LT9467, LifeTec LT9580-A, Medion MD9467, Medion MD9559