location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Extreme N7600GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme N7600GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16699
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Extreme N7600GT GDDR3 :
The long product name of ASUS Extreme N7600GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extreme N7600GT, 256MB GDDR3, PCI Express
More>>>
ASUS Extreme N7600GT GDDR3:
The official description of ASUS Extreme N7600GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed GDDR3 memory interface–Support for the world's fastest GDDR3 memory delivers fluid frame rates for even the most advanced games and applications.

- Built for Microsoft® Windows Vista™.
- Dual–link supports displays up to 2560X1600 resolution.
- The hottest 3D game: King Kong Special Edition bundled.
- Diversified displays connectivity (Dual DVI, Dual VGA, HDTV-Out).

ASUS EN7600GT/2DHT/256M equips with newest ASUS-specific award-winning features and nVidia®’s GeForce 7600GT Graphics Processing Unit (GPU). ASUS EN7600GT is positioned on the performance products and the most complete solution for the 3D and video application market.

Short summary description ASUS Extreme N7600GT GDDR3:
This short summary of the ASUS Extreme N7600GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Extreme N7600GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N7600GT GDDR3:
This is an auto-generated long summary of ASUS Extreme N7600GT GDDR3 based on the first three specs of the first five spec groups.

ASUS Extreme N7600GT. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
560 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1400 MHz
Ports & interfaces
I/O ports
DVI Out HDTV Out VGA Out
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Performance
Dual Link DVI *
Yes
Full HD
Yes
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM/Internet 1 x PCI-E
Minimum processor
Intel Pentium 4
Packaging content
Bundled software
King Kong Special Edition ASUS Utilities & Drivers
Other features
Mac compatibility
No
Cable type
HDTV out adaptor
Power requirements
350 W
Compatible operating systems
Microsoft Windows 2000/XP Microsoft Windows Vista Linux
Number of processors installed
1
Compatible products
PC