ASUS EN8800GTX AquaTank/HTDP/768M, GeForce 8800 GTX, GDDR3, 384 bit, 1030 MHz, 2560 x 1600 pixels
ASUS EN8800GTX AquaTank/HTDP/768M. Graphics processor: GeForce 8800 GTX. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1030 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0