ASUS logo

ASUS Desktop Board P5CR-LS Retail LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30635
Info modified on:
30 Oct 2024, 13:10:12
Long product name ASUS Desktop Board P5CR-LS Retail LGA 775 (Socket T) ATX:

P5CR-LS Retail

ASUS Desktop Board P5CR-LS Retail LGA 775 (Socket T) ATX:

P5CR-LS server-board is based on Intel LGA775 P4 3.8GHz 800MHz FSB processor platform. With support of ECC DDR2 memory, PCI-Express slot, and two Gigabit LAN ports ready, P5CR-LS delivers more powerful functions than ever.

Short summary description ASUS Desktop Board P5CR-LS Retail LGA 775 (Socket T) ATX:

ASUS Desktop Board P5CR-LS Retail, Intel, LGA 775 (Socket T), 800 MHz, 4 GB, ECC, 8 MB

Long summary description ASUS Desktop Board P5CR-LS Retail LGA 775 (Socket T) ATX:

ASUS Desktop Board P5CR-LS Retail. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB, ECC сompatibility: ECC. Maximum graphics card memory: 8 MB. Networking features: 2 x Broadcom PCI-Express BCM5721 GB. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows: - Win 2000 Server SP4 - Microsoft Win 2003 - Microsoft Windows Server 2003 Enterprise...

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.