ASUS K8U-X, AMD, Socket 754, 800 MHz, 2 GB, JBOD, Realtek 8201CL 10/100 Mbps Ethernet LAN
ASUS K8U-X. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB. RAID levels: JBOD. Networking features: Realtek 8201CL 10/100 Mbps Ethernet LAN. Motherboard form factor: ATX, Power source type: ATX