location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1225B-SIV067M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1225B-SIV067M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Silver
  • - AMD C C-60 1 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB HDD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 56 Wh 7 h
Long product name ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver :
The long product name of ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD C60 (1.0 GHz, L2 Cache 1MB), 2GB DDR3, 320GB HDD, 11.6" LED Backlight WXGA (1366x768), 802.11 b/g/n, 1440g, Silver
More>>>
ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver:
The official description of ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eee PC 1225B
- Genuine Windows® 7 Home Premium 1;
- AMD Brazos platform combines high performance with low power consumption;
- ATI Radeon HD 6320/6290 1 integrated graphics with DirectX® 11;
- Full HD 1080p via HDMI connection.

Superior performance with the AMD dual core processor
The latest AMD Brazos dual core processor provides users an unprecedented experience of the all new Accelerated Processing Unit (APU). The APU combines a high performance CPU and discrete GPU giving users the best in multimedia enjoyment. With the super low power consumption that the ASUS 1225B draws, you can have fun anytime, anywhere.

Super charge your battery
With Brazos’ low power consumption, the ASUS 1225B can provide up to 7 hours of battery life. Users can enjoy all day computing without worrying about the need to recharge in a few hours.

Unbelievable HD multimedia experience
With the embedded ATI Radeon® HD 6320/62901 graphics, the ASUS 1225B provides users the best portable multimedia enjoyment for its size. DirectX® 11 support – exceptional 3D performance allows users to play games and video smoother than ever before. Also, users can enjoy smooth, Full HD 1080p content through the HDMI port to an HD display without any latency. Connect it to a home theater system to enjoy true 7.1 Surround sound playback alongside the Full HD content for the ultimate viewing experience.

The 11.6” screen offers a larger display when compared to traditional netbook sizes for a more comfortable viewing experience. With the new Smart Camera, you can easily zoom in and out with the dedicated camera switch to experience better video conferencing.

Stay connected
Stay connected a variety of ways. With built in 802.11b/g/n Wi-Fi and Bluetooth 3.0, staying online while on the go has never been easier. Transfer your photos and more 10 times faster than USB 2.0 with the latest USB 3.0 ports built-in to the ASUS 1225B.

With DLNA support, you can enjoy your music, photos, and videos by streaming content to any DLNA compatible devices in your home, such as your flat-panel TV. Wi-Fi Direct is also a few feature that enables you to transfer files wirelessly between the ASUS 1225B and other devices directly, without having to go through a network. This is very convenient for file sharing on-the-go.

Multiple color choices to fit your style
Available in an elegant lightning design, the ASUS 1225B comes in a variety of colors, finishes and textures. Choose one that suits your style.

Short summary description ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver:
This short summary of the ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1225B-SIV067M, AMD C, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver:
This is an auto-generated long summary of ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver based on the first three specs of the first five spec groups.

ASUS 1225B-SIV067M. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Product colour: Silver. Weight: 1.44 kg

Design
Product type *
Netbook
Product colour *
Silver
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD C
Processor model *
C-60
Processor frequency *
1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Drivers included
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
56 Wh
Battery life (max)
7 h
Weight & dimensions
Width
296 mm
Depth
200 mm
Height (front)
2.8 cm
Height (rear)
3.5 cm
Weight *
1.44 kg
Other features
Wireless technology
802.11 b/g/n
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2013-05-15 02:37:59
Uk has collected 17 expert reviews for ASUS 1225B-SIV067M netbook AMD C C-60 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB HDD Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tlbhd.com
Updated:
2013-05-15 02:37:58
It's been a while since my last review and today I'm back, with another Asus (yes, another one), this time is the first Asus EEE PC Flare to reach the market, the Asus 1225B. This is part of the new line of budget ultraportables Asus is going to...
Good nice looks; good build quality; snappy for daily tasks, movies and even some games; decent battery life; decent keyboard; runs quiet and cool...
Bad glossy screen, can't upgrade memory, the trackpad is quite poor...
Bottom line The Asus EEE PC 1225B is one of the best 11.6 inch mini laptops out there. It's beautiful, solid built and can deal with most of the things you'll throw at it, from the daily tasks to HD video content and even some games. The laptop is also proper priced...
80%