Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1225B-GRY009M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1225B-GRY009M
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4365
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 15 Nov 2018 17:04:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium :
The short editorial description of ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium

AMD C50 (1.0 GHz, 1MB L2 Cache), 2GB DDR3, 320GB HDD, 29.464 cm (11.6") LED Backlight WXGA (1366x768), 802.11 b/g/n, 1440g, Grey
More>>>
ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:
The official marketing text of ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium as supplied by the manufacturer

Eee PC 1225B
- Genuine Windows® 7 Home Premium 1;
- AMD Brazos platform combines high performance with low power consumption;
- ATI Radeon HD 6320/6290 1 integrated graphics with DirectX® 11;
- Full HD 1080p via HDMI connection.

Superior performance with the AMD dual core processor
The latest AMD Brazos dual core processor provides users an unprecedented experience of the all new Accelerated Processing Unit (APU). The APU combines a high performance CPU and discrete GPU giving users the best in multimedia enjoyment. With the super low power consumption that the ASUS 1225B draws, you can have fun anytime, anywhere.

Super charge your battery
With Brazos’ low power consumption, the ASUS 1225B can provide up to 7 hours*2 of battery life. Users can enjoy all day computing without worrying about the need to recharge in a few hours.

Unbelievable HD multimedia experience
With the embedded ATI Radeon® HD 6320/6290*1 graphics, the ASUS 1225B provides users the best portable multimedia enjoyment for its size. DirectX® 11 support – exceptional 3D performance allows users to play games and video smoother than ever before. Also, users can enjoy smooth, Full HD 1080p content through the HDMI port to an HD display without any latency. Connect it to a home theater system to enjoy true 7.1 Surround sound playback alongside the Full HD content for the ultimate viewing experience.

The 11.6” screen offers a larger display when compared to traditional netbook sizes for a more comfortable viewing experience. With the new Smart Camera, you can easily zoom in and out with the dedicated camera switch to experience better video conferencing.

Stay connected
Stay connected a variety of ways. With built in 802.11b/g/n Wi-Fi and Bluetooth 3.0*1, staying online while on the go has never been easier. Transfer your photos and more 10 times*3 faster than USB 2.0 with the latest USB 3.0*1 ports built-in to the ASUS 1225B.

With DLNA support, you can enjoy your music, photos, and videos by streaming content to any DLNA compatible devices in your home, such as your flat-panel TV. Wi-Fi Direct is also a few feature that enables you to transfer files wirelessly between the ASUS 1225B and other devices directly, without having to go through a network. This is very convenient for file sharing on-the-go.

Multiple color choices to fit your style
Available in an elegant lightning design, the ASUS 1225B comes in a variety of colors, finishes and textures. Choose one that suits your style.

Short summary description ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:
This short summary of the ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1225B-GRY009M, AMD C, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS 1225B-GRY009M. Product type: Netbook. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 1.44 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Gloss
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD C
Processor model *
The model number for the processor in a computer.
C-50
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
On-board
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Drivers included
Yes
Battery
Battery capacity (Watt-hours) *
56 Wh
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.44 kg
Width *
The measurement or extent of something from side to side.
296 mm
Depth *
The distance from the front to the back of something.
200 mm
Height (front)
The height of the frontside of the product.
2.8 cm
Height (rear)
Height of the backside of the product.
3.5 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Display
The description of display that can includes display type, resolution, size etc.
TFT
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Uk has collected 17 expert reviews for ASUS 1225B-GRY009M netbook Grey 29.5 cm (11.6") 1366 x 768 pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Nl heeft 17 proffesionele recensies verzameld voor ASUS 1225B-GRY009M netbook Grijs 29,5 cm (11.6") 1366 x 768 Pixels AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Fr a recueilli 17 avis d’experts pour ASUS 1225B-GRY009M netbook Gris 29,5 cm (11.6") 1366 x 768 pixels AMD C 2 Go DDR3-SDRAM 320 Go Disque dur Windows 7 Home Premium et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
De hat 17 Expertenmeinungen über ASUS 1225B-GRY009M netbook Grau 29,5 cm (11.6 Zoll) 1366 x 768 Pixel AMD C 2 GB DDR3-SDRAM 320 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Testseek ha raccolto 17 recensioni da parte di esperti per ASUS 1225B-GRY009M netbook Grigio 29,5 cm (11.6") 1366 x 768 Pixel AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Es ha coleccionado 17 opiniones de expertos para ASUS 1225B-GRY009M netbook Gris 29,5 cm (11.6") 1366 x 768 Pixeles AMD C 2 GB DDR3-SDRAM 320 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Dk har samlet 17 ekspertanmeldelser for ASUS 1225B-GRY009M netbook Grå 29,5 cm (11.6") 1366 x 768 pixel AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 02:06:13
Se har samlat in 17 experttester för ASUS 1225B-GRY009M netbook Grå 29,5 cm (11.6") 1366 x 768 pixlar AMD C 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 03:19:27
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 03:19:27
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 03:19:27
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 03:19:27
84%
Source Review comments Score
tlbhd.com
Updated:
2013-08-04 02:06:13
It's been a while since my last review and today I'm back, with another Asus (yes, another one), this time is the first Asus EEE PC Flare to reach the market, the Asus 1225B. This is part of the new line of budget ultraportables Asus is going to...
Good nice looks; good build quality; snappy for daily tasks, movies and even some games; decent battery life; decent keyboard; runs quiet and cool...
Bad glossy screen, can't upgrade memory, the trackpad is quite poor...
Bottom line The Asus EEE PC 1225B is one of the best 11.6 inch mini laptops out there. It's beautiful, solid built and can deal with most of the things you'll throw at it, from the daily tasks to HD video content and even some games. The laptop is also proper priced...
80%
notebookinfo.de
Updated:
2013-08-04 02:06:12
Mit 420 Euro Verkaufspreis gehört der Asus Eee PC 1225B zu den etwas teureren Netbooks, kostet aber nur die Hälfte aktueller Ultrabooks. In das handliche und schicke 11,6 Zoll Gehäuse hat Hersteller Asus eine AMD-E Serie Plattform, eine erstaunliche Ausst...
Bottom line Der elegante und handliche Asus Eee PC 1225B kann uns überzeugen. Das spiegelnde Display ist etwas schwach, die Hardware schwächelt auch aber der Gesamteindruck zählt. Ein ausdauernder Akku, die anwendungsgerechte Performance und gute Eingabegeräte mache...
0%
magnus.de
Updated:
2013-08-04 02:06:13
Das Gerät ist mit einem 11,6-Zoll-Display, einem AMD-E-450-Prozessor und für Netbook-Verhältnisse üppigen vier GByte RAM ausgestattet. Die Verarbeitung ist tadellos, die Tastatur trotz bedrängter Platzverhältnisse sehr gut beschreibbar. Das exakte Tou...
Bottom line Der EeePC 1225B ist ein ausgezeichnetes Netbook ohne große Schwächen mit sehr gutem Grafikchip, ordentlicher Tastatur und langer Akkulaufzeit...
0%
mobilegeeks.de
Updated:
2014-05-05 01:15:44
ASUS bringt mit dem Eee PC 1225B in diesen Wochen eine überarbeitete Version seines “großen” Netbooks 1215B in den Handel, bei der nun ein etwas kleineres 11,6-Zoll-Display mit einem überarbeiteten Gehäuse und dem neueren AMD E-450 Dual Core-Prozessor mit...
85%
datatid.dk
Updated:
2013-08-04 02:06:12
En lille netbook er måske ikke så attraktiv mere, efter at mange af os har vænnet os til en traditionel bærbar pc. Men den kan give god mening. Prisen er lav, selvom der er tale om en komplet computer. Det er denne Asus Eee PC 1225B et godt eksempel på...
0%
altomdata.dk
Updated:
2013-08-04 02:06:12
1225B er en lille bærbar computer til den, der gerne vil have en billig bærbar med vægt på mobilitet, og som ikke ønsker at investere det, en ultrabook koster. Eee PC 1225B har sit ophav i Asus Seashell-serien af s. Det afspejler navnet og designet t...
Bottom line Glimrende bærbar til let brug, der yderligere har langt større grafiske ressourcer end vanlig set for typen. Eee PC 1225B er en god kompakt bærbar, så længe det ikke er til tungere brug, batterilevetiden er et plus...
80%
tech.onliner.by
Updated:
2014-04-04 01:15:44
Несмотря на то что многие ведущие производители игнорируют класс 12″ нетбуков, многим пользователям он по-прежнему интересен, так как обладает определенными достоинствами. Эти устройства очень компактны, весят немного, легко помещаются в портфель или небо...
Bottom line Новый 12″ нетбук от ASUS не является совершенным, однако по ряду параметров он показался нам интереснее конкурентов. Аппарат имеет достаточно тонкий и аккуратный корпус (если не учитывать выступающий вниз аккумулятор), смотрится довольно строго и дорого...
0%
M3.idg.se
Updated:
2013-08-04 02:06:12
Våren har mest handlat om ultrabook-datorer med prislappar runt 10 000 kronor. Därför är det glädjande att se att det kommer spännande bärbara under 4 000 kronor. Asus Eee PC 1225B är ett par nivåer bättre än vad vi sett i det här formatet tidigare.Du...
Bottom line Godkända prestandaHög byggkvalitetMycket prisvärd-Något tungLångsam hårddisk=Eee PC 1225B är en superbra dator med tanke på vad den kostar.BETYGForm/design 9Prestanda 7Batteritid 9...
90%
extreme.idg.se
Updated:
2013-08-04 02:06:12
Det är inte den bästa datorn för den som multitaskar mycket. Men för den som vill ha en kompetent maskin för surfning och dokumentshantering i kombination med bra batteritid är det ett bra val. Den här datorn kan trotsallt stoltsera med den bästa batteritiden vid videouppspelning vi sett fram till idag på strax över fem timmar. Vid surfning...
0%
nordichardware.se
Updated:
2013-08-04 02:06:12
Även om datorn kommer med sina brister är vi överlag riktigt positivt inställda till Asus Eee Pc 1225B. Prestandan spelar inte i samma liga som övriga datorer i testet men helhetsintrycket är trots allt bra. Med ett pris...
0%
pcforalla.idg.se
Updated:
2013-08-04 02:06:12
Det har hänt en hel del på skolfronten de senaste två-tre åren. Vi har sett hur ny teknik tagit sig in i klassrum, skol-bibliotek och ända ut i korridorerna, och hur både klassrum och skolbibliotek har tagit klivet ut från skolhusen med hjälp av teknik...
80%
pcforalla.idg.se
Updated:
2013-08-04 02:06:13
Våren har mest av allt handlat om ultrabook-datorer. De är alla mer eller mindre identiska, med sina 13-tumsskärmar, supertunna design, ssd-diskar, Intels lågspänningsprocessorer och prislappar runt tio tusen kronor. Det är en prisnivå kanske inte alla...
Good Godkända prestanda. Hög byggkvalitet. Mycket prisvärd.
Bad Något tung. Långsam hårddisk.
90%
scroll.com.tr
Updated:
2013-11-30 10:56:16
Video review: AMD işlemciye sahip bir Netbook çözümü olan Asus Eee PC 1225B mercek altında. Ürünün performansı hakkında detaylı bilgi almak için videomuza göz atın...
0%
shiftdelete.net
Updated:
2013-11-30 10:56:16
11.6 inç boyutundaki LED arkadan aydınlatmalı parlak ekran 1366 x 768 piksel çözünürlüğünde. Ekranın görüş açıları yeterli. Klavyede ayrık bir tuş takımı kullanılmış. Ayrık tuş yapısı sayesinde kullanımının oldukça rahat olduğunu söyleyebiliriz.Durum LED...
0%
techno.okezone.com
Updated:
2016-11-26 03:19:27
Asus Eee PC 1225B MESKI tablet mulai menyerang dan terlihat menyingkirkan netbook di negara maju, seperti Amerika Serikat tapi hal itu tidak berlaku di Indonesia . Terbukti dengan bersemangatnya Asus menghadirkan netbook Flare Series terbarunya, yang sal...
0%
hinnavaatlus.ee
Updated:
2016-11-26 03:19:27
Mõtlesin, et kirjutan enda pisikesest läpakast, mida võiks ka vaesemehe ultrabookiks nimetada, väikese ülevaate. Sellel arvutil leidub internetis üldse vähe ülevaateid ning eesti keeles pole selle kohta pea üldse infot. Andmed: Mõõtmed: 29,6x20x3cm (l...
0%
notebookspec.com
Updated:
2016-11-26 03:19:27
หลังจากมินิโน้ตบุ๊ก ASUS EEE PC 1225B ที่ใช้ APU C-Series ออกมาให้หลายคนใช้งานกันไปแล้ว วันนี้ ASUS ได้ออกมินิโน้ตบุ๊ก APU ใน E-Series ตามมาอีกตัวภายใต้รหัส 1225B หรือชื่อเต็มๆว่า ASUS EEE PC 1225B นอกจากมาพร้อม APU E-Series?แล้วเจ้า ASUS EEE PC 1225B ได้...
0%
Show all
Customer service details
X