location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1215P-B001W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1215P-B001W show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N550 1.5 GHz
  • - 30.7 cm (12.1") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR-SDRAM
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 8 h
  • - FreeDOS
Long product name ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black :
The long product name of ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1215P-B001W - Intel Atom N550 (1.5 GHz), 2048MB DDR, 250GB SATA HDD, 12.1" WXGA, 1366 x 768, 0.3MP, VGA, HDMI, Fast Ethernet, 802.11 b/g/n, FreeDOS, 1.45kg, Black
More>>>
ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black:
The official description of ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster than Ever Before – Intel Atom N550 Dual-Core Processor
The Eee PC™ 1215P marks a radical departure from other netbooks with its Intel® Atom™ N550 Dual-Core processor, that sets new records for netbook performance mobility. More importantly, this Dual-Core processor shatters today's netbook conventions by delivering a rich performance experience.

Designed to Keep You on the Move
With a design ethos that stems from the highly mobile, thin and light Eee PC™ tradition, the Seashell 1215P has taken this a step further, featuring more rounded curves and a streamlined shape. Add to that a contrasting play on light and shadows, and a variety of colors available and suddenly the 1215P has come to define yet another intriguing arm to the netbook trend.

Innovative and Helpful Software
ASUS Express Gate launches into its own OS within a few seconds, giving you the fastest possible way to get online. From here there’s access to online email, photo sharing services, YouTube™ and Skype™.

Should the unfortunate happen and the main OS develops problems, by simply pressing the F9 key and selecting the recovery option, your ASUS netbook will completely restore the OS to its factory fresh state.

Ergonomically Designed for You
The Eee PC™ Seashell 1215P boasts a streamlined and aerodynamic design with strongly defined contours. ASUS' approach to material innovation means that your 1215P will be available with a smooth matte or high gloss coating**.

With its 12.1" WXGA display, the 1366 x 768 resolution and 16:9 aspect ratio is ideal for HD video, while the LED backlighting gives it a better contrast ratio but with a lower power than previous designs. Combined, these allow for longer, more comfortable viewing and its increased resolution over standard netbooks gives more screen real estate for multitasking.

The chiclet keyboard in the Eee PC™ Seashell 1215P is more comfortable to type on, and combined with its larger form factor and the extended wrist rest, it gives less typing fatigue even after prolonged periods of use.

Short summary description ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black:
This short summary of the ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1215P-B001W, Intel Atom®, 1.5 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black:
This is an auto-generated long summary of ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black based on the first three specs of the first five spec groups.

ASUS Eee PC 1215P-B001W. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. Operating system installed: FreeDOS. Product colour: Black. Weight: 1.45 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
2 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card base frequency
200 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Network
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8 h
Weight & dimensions
Width
296 mm
Depth
203 mm
Height
23 mm
Weight *
1.45 kg
Other features
Wireless technology
IEEE 802.11 b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 02:18:21
Uk has collected 4 expert reviews for ASUS Eee PC 1215P-B001W Intel Atom® N550 Netbook 30.7 cm (12.1") 2 GB DDR-SDRAM 250 GB FreeDOS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itp.net
Updated:
2014-06-19 01:20:29
Asus is confident about its netbook products and says you can ‘Go anywhere in style with the Eee PC 1215P Seashell'.Giving the 1215P a thorough look we're inclined to agree with Asus' statement because this Eee PC is quite stylish. The superb burgundy and...
Bottom line Thanks to its large LCD screen and long-lasting battery, this netbook is ideal for those interested in being productive on-the-go...
80%