location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1101HA (Seashell)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101HA-BLK029M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:30:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® Z520 1.33 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR2-SDRAM
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 8.5 h 40 W
  • - Windows 7 Home Premium
Long product name ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black :
The long product name of ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1101HA - Intel Atom Z520 (1.33 GHz, 533 MHz FSB, 512 KB L2), 11.6" LED-backlit 1366x768, 2GB DDR2, 250GB SATA HDD, Fast Ethernet, WLAN 802.11 b/g/n, 0.3M WebCam, Windows 7 Home Premium
More>>>
ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:
The official description of ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

11.6" Widescreen display with HD 1366 X768
Experience the clear and vibrant pictures and movies you've previously enjoyed on a bigger scale with the EeePC™ 1101HA. With the largest screen ever featured on an EeePC™, its 11.6" widescreen 16:9 display provides HD-quality visuals at resolutions of up to 1366 x 768.

11 hours battery life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC™ can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.

Faster Internet Access with Wi-Fi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Multi-touch pad of easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.

Ergonomic keyboard for unsurpassed comfort
The Eee PC™ Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods

Massive Storage space as 160GD HDD + 10GB* online Eee Storage
The Hybrid Storage options allow users to choose between different ways to enjoy easy access to data storage on-the-go. Users can now enjoy a built-in HDD of 160GB* which allows you to store over 30,000 MP3 songs. or share them via the online Eee Storage which offers up to 10GB* of space.

*Subject to system configuration and/or usage.

SRS Premium Sound™ True-to-life 5.1 surround audio
SRS Premium provides the ultimate audio experience for music, movies and games and SRS Premium Sound creates amazing 3D audio from mono and stereo material.

Cutting-edge Mobility: Bluetooth V2.1
With built-in Bluetooth support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely.

Eee Docking: Intuitive Software Suite (XP only)
Eee Docking - Intuitive shortcuts for easy access to digital content, services, and useful software.
Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
Eee Xperience: Applications that enhance visual and acoustic* performance
Eee Tools: A suite of useful tools including Live Update*, Parental Control* and Font Resizer

Short summary description ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:
This short summary of the ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1101HA (Seashell), Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS Eee PC 1101HA (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.38 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z520
Processor cores
1
Processor threads
2
Processor frequency *
1.33 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
PBGA441
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom Z500 Series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
HDD capacity
250 GB
HDD interface
SATA
Card reader integrated
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 x 14 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8.5 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width
286 mm
Depth
196 mm
Height
21.8 mm
Weight *
1.38 kg
Other features
Wireless technology
802.11 b/g/n
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:20:49
Uk has collected 47 expert reviews for ASUS Eee PC 1101HA (Seashell) Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2016-11-14 19:20:49
The Screen Bad news: another glossy panel. Reflections are very evident, and so it’s hard to imagine using the Eee PC 1101HA outdoors, all the more since the panel’s maximum brightness is limited to 145 cd/m².The resolution is very good for a display...
Good Good quality finish, Large display, Comfortable to use, Battery life: 5 hours, 15 minutes, Can play HD video...
Bad Glossy, poorquality LCD panel, Glossy plastics everywherevery shiny and easy to get dirty, Sluggish performance, Video games won't run, Disappointing audio...
80%
tweaktown.com
Updated:
2016-11-14 19:20:49
You know I complain about netbooks being so similar that reviewing one tends to be like reviewing another. However, I really like the netbook segment. I for one am glad to see thin and lightweight machines that sell at such low prices on the marke...
Bottom line If you are happy with the performance and portability that a netbook offers and simply wish you had a bit more screen space and a larger keyboard, the ASUS Eee 1101HA may well be the perfect netbook for you. Aside from the larger 11.6-inch screen a...
94%
Zdnet.com.au
Updated:
2016-11-14 19:20:49
Asus is perhaps best known for virtually creating the netbook phenomenon with its line of inexpensive Eee PCs. The company has subsequently done a good job of refining and expanding on the netbook experience, with systems such as the slim Eee PC 1005HA...
Good Bigger 11inch, highresolution screen, Overclockable CPU, Great battery life...
Bad Slightly slower and more expensive than standard netbooks...
Bottom line Swelling the ranks of 11.6-inch netbooks, the Asus Eee PC 1101HA impresses with its design and battery, but having to overclock a slower version of Intel's Atom CPU is a dodgy workaround. Editors’ rating: 7.9/10...
79%
techradar.com
Updated:
2016-11-14 19:20:49
The Eee PC 1101 is the latest addition to Asus Seashell range, which focuses on extreme portability and usability. It is the largest machine in the range, as it boasts an 11.6-inch screen, although it also features an extremely impressive 470-minute b...
Good Excellent battery life, Great build, Good features...
Bad Low performance, Not the most portable...
70%
tlbhd.com
Updated:
2016-11-14 19:20:49
The Asus 1101HA can be described as amazing in one word: looks good, has a bigger screen with better resolution, a better CPU, better keyboard and better touch-pad, when compared to the 10″ smaller netbooks from Asus. All these while still weigh...
0%
mobilecomputermag.co.uk
Updated:
2016-11-14 19:20:49
The Eee PC 1101HA is the latest model in ASUS’ ‘Seashell’ range of netbooks — the first, the Eee PC 1008HA, was announced last March. Like its sibling, the Eee PC 1101HA has a sleek, slimline chassis that’s clearly been inspired by the MacBook Air, but...
Good Big screen; long battery live; good looks...
Bad Glossy screen; underpowered processor; limited RAM...
Bottom line The ASUS Eee PC 1101HA is a bit too big to be a netbook, but its still a good choice if you need a lightweight laptop that will only see limited use...
83%
v3.co.uk
Updated:
2016-11-14 19:20:49
The Asus Eee PC 1101HA is the second in the firms range of Seashell netbooks - the smaller 1008HA was launched earlier this year. Both are an attempt to inject a bit of style into a computer category where many models look like they were cobbled tog...
Good Screen resolution; battery life; large keyboard...
Bad Glossy screen limits outdoor use...
Bottom line The Eee PC 1101HA is one of the best-looking netbooks available, and its high-resolution screen sets it apart from the competition. A good choice for anyone who needs a stylish, but low-cost, ultraportable, and can live with the limited power of the I...
80%
trustedreviews.com
Updated:
2016-11-14 19:20:49
We're not sure what to say about netbooks anymore. Just the very mention of one makes our brains turn numb, so we'll be honest with you - we weren't exactly filled with excitement when we took delivery of Asus' latest offering, the Eee PC 1101HA. In all...
70%
pocket-lint.com
Updated:
2016-11-14 19:20:49
The Asus 1101HA Seashell follows on from the success of the original Asus Eee PC Seashell, bringing with it a larger 11.6-inch screen. It still features the same clamshell-like design, but Asus hopes the bigger design will help to attract those ditheri...
Good Good, sharp screen, comfortable keyboard, stylish design...
Bad Chassis is bulkier than the 1008HA Seashell, large screen won’t suit all users...
Bottom line A good screen and keyboard make this netbook attractive for long-term use, but it’s heavier than most rivals and less desirable than its smaller brotherKey specs3.5mm jack, Bluetooth, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows X...
70%
gadgetshow.channel5.com
Updated:
2016-11-14 19:20:49
Yes, it's another Eee PC, but hear us out before your eyes roll all the way around. While the 1101HA packs similar specs to most previous models (Atom processor, 1GB of RAM, a 160GB HDD and Windows XP), it's much bigger with an 11.6-inch screen and ful...
Good The Eee PC 1101HA is a great size with a sturdy, full-size keyboard, and the thin, Seashell styling makes it feel just as pocketable as its smaller brothers. And for something bigger than your average netbook, the battery is surprisingly long lasting, let...
Bad Touch typists beware: the Eee PC 1101HA may have a bigger keyboard, but Asus has gone back to putting in a tiny right shift key you won't be able to hit without scouring for first every time. Why? Just because Asus can. At 11.6-inches, it's also g...
Bottom line A slick look, larger keyboard and great stamina mean the Eee PC 1101HA strikes perhaps the best balance yet for anyone who needs a machine to slip in their bag. We'd hesitate to call it a netbook, but it's well worth a look for anyone prone to squ...
80%
alphr.com
Updated:
2016-11-14 19:20:49
The launch of the first pioneering netbook from Asus may seem eons ago, but the Taiwanese manufacturer has kept busy since then. The most recent addition to the huge Eee PC roster has been the Seashell series, which ditches the clunky, angular designs...
Bottom line The biggest Seashell yet is gloriously designed, but not quite so impressive under the hood...
67%
tbreak.ae
Updated:
2016-12-14 04:27:20
When ASUS released the first EeePC, it was clearly a netbook. However, with the recent bunch of “ultra-portables” I’ve seen of late, the line between a netbook and notebook seems to be disappearing. The HP dv2, the Sony P series and the ASUS EeePC 1101...
0%
onlinenotebook.com
Updated:
2016-11-14 19:20:49
Asus Eee PC 1101HA Seashell is 11.3 inches wide, 7.7 inches deep, 1.4 inches high and weighs 3 lbs. Processor is Intel Atom Z520 and chipset type is Intel US15W. Installed memory is 1 GB DDR 2 SD RAM at 667 MHz and is expandable to 2 GB. For storing d...
Good Bigger 11 inch screen resolution, CPU is overclockable, battery life is good...
Bad Slower, more expensive...
Bottom line There are tons of 11.6 inch Netbooks out there right now but this one impressed us with the battery life and design. We would recommend this Netbook if you are looking for these two features and don’t mind a slower processor...
0%
techspot.com
Updated:
2016-11-14 19:20:49
A little over a year ago netbooks were the emerging trend that had everyone buzzing. Now the so-called 'internet tablet' seems to be stealing that spotlight. But while these new devices have yet to prove themselves on a commercial scale besides maybe s...
Bottom line As of this writing the Asus Eee PC 1101HA can be found online for around $380, or about the same as the nearly identical (spec-wise) Acer Aspire One 751h. Between these two, the Eee has a battery life advantage, plus the option to sacrifice some of th...
0%
i4u.com
Updated:
2016-11-14 19:20:49
Today I am checking out the Asus Eee 1101HA netbook. The machine has a larger screen and keyboard than your typical netbook packs. If you like the idea of a netbook but want a larger screen and keyboard, the Eee 1101HA may be just what you need.Gallery...
Bottom line The Asus Eee 101HA is a great netbook for the user looking for a larger screen and keyboard than the typical netbook offers. The machine has plenty of power for your average computer user and good battery life...
90%
devhardware.com
Updated:
2016-11-14 19:20:49
The Asus Eee PC 1101HA is a good choice for those looking for a netbook with a larger screen. Its processor gives it a bit of a sluggish performance though, so that is something to take into consideration. Overall, its nice design and features make it a good buy for those with a higher available budget.
0%
notebookreview.com
Updated:
2016-11-14 19:20:49
ASUS Eee PC 1101HA Review Article ContentsASUS Eee PC 1101HA Review The newest 11-inch netbook from ASUS looks remarkably like an enlarged ASUS Eee PC 1005HA Seashell, but theres more to the new 1101HA than meets the eye. Inside youll find an avera...
0%
notebookcheck.net
Updated:
2016-11-14 19:20:49
Netbook inventor Asus presents its latest achievement in the Eee PC 1101HA. Although Asus is constantly expanding and adapting its range of small and mobile mini-notebooks, the difference here is clear from the first glance. For the first time, the...
Good Good battery life, Light and compact, Stable and well made...
Bad Overreflective, dark display, Limited opening angle, Small right shift key, Glossy finish hard to maintain, Not much processing power...
Bottom line Asus has delivered a complete package with pleasing portability in the Eee PC 1101HA. Despite its excellent battery life it does not belong to the absolute front-runners of the field in this respect, but to be able to work for at least 6 hours away from a...
87%
etechreviews.com
Updated:
2016-11-14 19:20:49
Ahaa… Asus and its love for nature… First it came up with Bamboo and now the latest one is called Seashell. No anthropod here… just that the netbook is almost shaped like a seashell. The Asus Eee PC 1101HA Seashell marks the entry of Asus into the 12-i...
Good Lightweight, killer looks, long battery life, sturdy build, high resolution screen.
Bad Slightly slower and expensive than the standard netbooks.
Bottom line I guess Asus loves to baffle us with its bags of variants of the Eee PC, but this one is definitely the BIG DADDY. Definitely not worth a miss, Jaw-dropping looks, outstandingly fab battery life of about 11 hours, support for Bluetooth v2.1,802.11 &lsquo...
0%
Laptopmag.com
Updated:
2016-11-14 19:20:49
Now that 10-inch netbooks are de rigeur, PC makers are looking to bridge the gap, at least physically, between these secondary PCs and full-size notebooks, and the most obvious way to do that is by increasing the screen size to 11 or 12 inches. Somewha...
Good Bright, crisp display, Comfortable keyboard, Excellent battery life...
Bad Lackluster performance, Picks up fingerprints easily...
Bottom line ASUS’ 11.6-inch netbook features a bright, crisp display and excellent endurance, but cheaper netbooks offer better performance.
70%
pcmag.com
Updated:
2016-11-14 19:20:49
Its no secret that Intel and Microsoft have a firm grip on what a netbook may or may not use in terms of features and parts; hence the many look-alikes in this pervasive category. But there are a handful of them that are considered exceptions to th...
Good Gorgeous 11.6-inch widescreen. Desirable screen resolution. Very slim and light. Battery is designed almost flush with the base. Excellent battery life.
Bad Keyboard only 92 percent for an oversized netbook. Atom Z520 processor is a little sluggish. Not the cheapest 11.6-inch netbook.
Bottom line While most of its features keep it in line with any other netbook, the ASUS EeePC 1101HA has an 11.6-inch widescreen and 1,366-by-768 resolution that set it apart...
70%
computershopper.com
Updated:
2016-11-14 19:20:49
Netbooks are funny beasts. While 95 percent of them seem to be carbon copies of one another, every once in a while somebody (and very often that somebody is Asus) changes the game. Asus introduced the first Eee PC, launching the netbook phe...
Good Overclockable; high-res LCD; comfortable keyboard; good performance; long battery life; stylish; inexpensive...
Bad Half-size right Shift key; glossy wrist rest and lid attract smudges...
Bottom line A roomy screen and good performance make this netbook a pleasure to use, and its battery life topped our charts. Its our new No. 1 netbook...
93%