Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1101HA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101HA-BLK004X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7529
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition :
The short editorial description of ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition

Eee PC 1101HA - Intel Atom Z520 (1.33 GHz, 533 MHz FSB, 512 KB L2), 29.464 cm (11.6") LED-backlit 1366x768, 1GB DDR2, 160GB SATA HDD, Intel GMA 500, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 2.1, 1.3M WebCam, Windows XP Home
More>>>
ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition:
The official marketing text of ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition as supplied by the manufacturer

The Eee PC™ Seashell Series is a range of beautifully crafted ultra-mobile Internet devices that draw their design cues from the equally beautiful seashell. Like the light sprinkling of fine sand on the exterior of a seashell, the lids are graced with tiny reflective specks which glisten in the light, adding the crowning touches to an already exquisite design.

Eee PC™ 1101HA is features an 11.6-inch high definition widescreen LED-backlit display for multimedia enjoyment. These models come equipped with 160GB of hard disk storage, as well as an additional 10GB of online Eee Storage, exclusive to Eee PC™ users. The Eee PC™ Seashell 1101HA features 11 hours* of unplugged computing time, while the 1008HA runs for 6 hours* on a single charge.

*Subject to system specifications and prevailing usage.

Short summary description ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC Eee PC 1101HA, Intel® Atom™, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS Eee PC Eee PC 1101HA. Product type: Netbook. Processor family: Intel® Atom™, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.4 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.33 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor model *
The model number for the processor in a computer.
Z520
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA441
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom Z500 series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
11 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Width *
The measurement or extent of something from side to side.
286 mm
Depth *
The distance from the front to the back of something.
196 mm
Height
The measurement of the product from head to foot or from base to top.
35.5 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Display
The description of display that can includes display type, resolution, size etc.
LCD
Graphics adapter
GMA 500
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Uk has collected 47 expert reviews for ASUS Eee PC 1101HA Black Netbook 29.5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Nl heeft 47 proffesionele recensies verzameld voor ASUS Eee PC 1101HA Zwart Netbook 29,5 cm (11.6") 1366 x 768 Pixels Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Fr a recueilli 47 avis d’experts pour ASUS Eee PC 1101HA Noir Netbook 29,5 cm (11.6") 1366 x 768 pixels Intel® Atom™ 1 Go DDR2-SDRAM Windows XP Home Edition et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
De hat 47 Expertenmeinungen über ASUS Eee PC 1101HA Schwarz Netbook 29,5 cm (11.6 Zoll) 1366 x 768 Pixel Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Testseek ha raccolto 47 recensioni da parte di esperti per ASUS Eee PC 1101HA Nero Netbook 29,5 cm (11.6") 1366 x 768 Pixel Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Es ha coleccionado 47 opiniones de expertos para ASUS Eee PC 1101HA Negro Netbook 29,5 cm (11.6") 1366 x 768 Pixeles Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Dk har samlet 47 ekspertanmeldelser for ASUS Eee PC 1101HA Sort Netbook 29,5 cm (11.6") 1366 x 768 pixel Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:11
Se har samlat in 47 experttester för ASUS Eee PC 1101HA Svart Netbook 29,5 cm (11.6") 1366 x 768 pixlar Intel® Atom™ 1 GB DDR2-SDRAM Windows XP Home Edition och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
digitalversus.com
Updated:
2014-05-22 01:55:11
The Screen Bad news: another glossy panel. Reflections are very evident, and so it’s hard to imagine using the Eee PC 1101HA outdoors, all the more since the panel’s maximum brightness is limited to 145 cd/m².The resolution is very good for a display...
Good Good quality finish, Large display, Comfortable to use, Battery life: 5 hours, 15 minutes, Can play HD video...
Bad Glossy, poorquality LCD panel, Glossy plastics everywherevery shiny and easy to get dirty, Sluggish performance, Video games won't run, Disappointing audio...
80%
tweaktown.com
Updated:
2014-05-22 01:55:11
You know I complain about netbooks being so similar that reviewing one tends to be like reviewing another. However, I really like the netbook segment. I for one am glad to see thin and lightweight machines that sell at such low prices on the marke...
Bottom line If you are happy with the performance and portability that a netbook offers and simply wish you had a bit more screen space and a larger keyboard, the ASUS Eee 1101HA may well be the perfect netbook for you. Aside from the larger 11.6-inch screen a...
94%
Zdnet.com.au
Updated:
2014-05-22 01:55:11
Asus is perhaps best known for virtually creating the netbook phenomenon with its line of inexpensive Eee PCs. The company has subsequently done a good job of refining and expanding on the netbook experience, with systems such as the slim Eee PC 1005HA...
Good Bigger 11inch, highresolution screen, Overclockable CPU, Great battery life...
Bad Slightly slower and more expensive than standard netbooks...
Bottom line Swelling the ranks of 11.6-inch netbooks, the Asus Eee PC 1101HA impresses with its design and battery, but having to overclock a slower version of Intel's Atom CPU is a dodgy workaround. Editors’ rating: 7.9/10...
79%
techradar.com
Updated:
2014-05-22 01:55:11
The Eee PC 1101 is the latest addition to Asus Seashell range, which focuses on extreme portability and usability. It is the largest machine in the range, as it boasts an 11.6-inch screen, although it also features an extremely impressive 470-minute b...
Good Excellent battery life, Great build, Good features...
Bad Low performance, Not the most portable...
70%
tlbhd.com
Updated:
2014-05-22 01:55:11
The Asus 1101HA can be described as amazing in one word: looks good, has a bigger screen with better resolution, a better CPU, better keyboard and better touch-pad, when compared to the 10″ smaller netbooks from Asus. All these while still weigh...
0%
mobilecomputermag.co.uk
Updated:
2014-05-22 01:55:11
The Eee PC 1101HA is the latest model in ASUS’ ‘Seashell’ range of netbooks — the first, the Eee PC 1008HA, was announced last March. Like its sibling, the Eee PC 1101HA has a sleek, slimline chassis that’s clearly been inspired by the MacBook Air, but...
Good Big screen; long battery live; good looks...
Bad Glossy screen; underpowered processor; limited RAM...
Bottom line The ASUS Eee PC 1101HA is a bit too big to be a netbook, but its still a good choice if you need a lightweight laptop that will only see limited use...
83%
v3.co.uk
Updated:
2014-05-22 01:55:11
The Asus Eee PC 1101HA is the second in the firms range of Seashell netbooks - the smaller 1008HA was launched earlier this year. Both are an attempt to inject a bit of style into a computer category where many models look like they were cobbled tog...
Good Screen resolution; battery life; large keyboard...
Bad Glossy screen limits outdoor use...
Bottom line The Eee PC 1101HA is one of the best-looking netbooks available, and its high-resolution screen sets it apart from the competition. A good choice for anyone who needs a stylish, but low-cost, ultraportable, and can live with the limited power of the I...
80%
trustedreviews.com
Updated:
2014-05-22 01:55:11
We're not sure what to say about netbooks anymore. Just the very mention of one makes our brains turn numb, so we'll be honest with you - we weren't exactly filled with excitement when we took delivery of Asus' latest offering, the Eee PC 1101HA. In all...
70%
pocket-lint.com
Updated:
2014-05-22 01:55:11
The Asus 1101HA Seashell follows on from the success of the original Asus Eee PC Seashell, bringing with it a larger 11.6-inch screen. It still features the same clamshell-like design, but Asus hopes the bigger design will help to attract those ditheri...
Good Good, sharp screen, comfortable keyboard, stylish design...
Bad Chassis is bulkier than the 1008HA Seashell, large screen won’t suit all users...
Bottom line A good screen and keyboard make this netbook attractive for long-term use, but it’s heavier than most rivals and less desirable than its smaller brotherKey specs3.5mm jack, Bluetooth, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows X...
70%
gadgetshow.channel5.com
Updated:
2014-05-22 01:55:11
Yes, it's another Eee PC, but hear us out before your eyes roll all the way around. While the 1101HA packs similar specs to most previous models (Atom processor, 1GB of RAM, a 160GB HDD and Windows XP), it's much bigger with an 11.6-inch screen and ful...
Good The Eee PC 1101HA is a great size with a sturdy, full-size keyboard, and the thin, Seashell styling makes it feel just as pocketable as its smaller brothers. And for something bigger than your average netbook, the battery is surprisingly long lasting, let...
Bad Touch typists beware: the Eee PC 1101HA may have a bigger keyboard, but Asus has gone back to putting in a tiny right shift key you won't be able to hit without scouring for first every time. Why? Just because Asus can. At 11.6-inches, it's also g...
Bottom line A slick look, larger keyboard and great stamina mean the Eee PC 1101HA strikes perhaps the best balance yet for anyone who needs a machine to slip in their bag. We'd hesitate to call it a netbook, but it's well worth a look for anyone prone to squ...
80%
alphr.com
Updated:
2014-05-22 01:55:11
The launch of the first pioneering netbook from Asus may seem eons ago, but the Taiwanese manufacturer has kept busy since then. The most recent addition to the huge Eee PC roster has been the Seashell series, which ditches the clunky, angular designs...
Bottom line The biggest Seashell yet is gloriously designed, but not quite so impressive under the hood...
67%
tbreak.ae
Updated:
2016-12-14 04:26:55
When ASUS released the first EeePC, it was clearly a netbook. However, with the recent bunch of “ultra-portables” I’ve seen of late, the line between a netbook and notebook seems to be disappearing. The HP dv2, the Sony P series and the ASUS EeePC 1101...
0%
notebookcheck.nl
Updated:
2014-05-22 01:55:11
‘Netbook inventor’ Asus presenteert zijn laatste succes met de Eee PC 1101HA. Ookal is Asus constant zijn kleine en mobiele-netbooks aan het uitbreiden en aanpassen, het verschil hiervan is al te zien bij de eerste aanblik. De eerste keer produceerd...
Bottom line Asus heeft een volledig pakket en fijne draagbaarheid geleverd met de Eee PC 1101HA. Ondanks zijn uitstekende batterijduur behoort hij niet tot de absolute koplopers in dit gebied, maar gemiddeld 6 uur door kunnen werken op een geladen batterij is t...
87%
Lesnumeriques.com
Updated:
2014-05-22 01:55:11
Le netbook Asus Eee PC 1101HA est le plus grand de la gamme Seashell. Equipé d'un écran de 11,6 pouces au format 16:9, il est conçu pour offrir un bon confort d'utilisation. Son design et sa " est mise en avant du point de vue esthétique.L'Eee PC 1101...
Good Bonne finition, Grand écran, Confort d'utilisation, Autonomie : 5H15, Lecture de vidéos HD...
Bad Dalle brillante de mauvaise qualité, Plastiques brillants omniprésents : saleté et reflets, Performances en retrait, Pas de jeux vidéo, Partie audio décevante...
Bottom line Le confort est au rendez-vous sur le plus grand des Eee PC d'Asus. Le 1101HA est une belle machine qui pèche malheureusement par l'abus de surfaces brillantes et par ses piètres performances. On se réjouit toutefois du support de la HD et d'une autonom...
80%
svmlemag.fr
Updated:
2014-05-22 01:55:11
C’est quoi, un bon netbook? Un boîtier fin et léger, bien sûr, mais aussi un écran bien lisible et une grande autonomie.Sur ces trois points, le petit dernier d’Asus a tout bon. L’engin est plutôt mignon, avec sa coque “Seashell” (coquillage), il ne...
Good Joli design, superbe écran 11,6 pouces et belle autonomie : les atouts d’un bon netbook !Moins : Dommage que la puce vidéo ne suive pas. Et la ventilation fait du bruit à plein régime. Processeur Intel AtomZ520 (1,33 GHz)...
Bad Plus : Joli design, superbe écran 11,6 pouces et belle autonomie : les atouts d’un bon netbook !, Moins : Dommage que la puce vidéo ne suive pas. Et la ventilation fait du bruit à plein régime.
70%
01net.com
Updated:
2014-05-22 01:55:11
Tandis que Windows 7 se fait désirer (il sortira le 22 octobre 2009), Windows XP reste le seul système viable pour les netbooks, l'expérience Vista se révélant catastrophique pour ce genre d'engins. Un Windows XP qui marche bien mais qui induit de n...
Bottom line Sa base technique est aussi viellissante que Windows XP quil embarque et son touchpad nest pas vraiment agréable. Mais aujourdhui, si vous avez 399 euros, que vous avez besoin dun netbook à la rentrée, nous ne pouvons que vous recommander c...
80%
cyberbloc.de
Updated:
2014-05-22 01:55:11
Nachdem ich das wohl größte Netbook von ASUS, den Eee PC 1101HA Seashell mit 11,6-Zoll-Display bereits in zwei Videos vorgestellt und verglichen habe, folgt nun der eigentliche Produkttest. In diesem ersten Teil habe ich meine Eindrücke zu den Themen D...
Good große Tastatur, BIOSÜbertaktung, WLAN Draft N...
Bad kein HDMI...
0%
betabuzz.de
Updated:
2014-05-22 01:55:11
Mit dem Asus Eee PC 1101HA weht ein frischer Wind durch die Serie, die einst das Segment der Netbooks begründet hat. Während die meisten Auskopplungen der Asus Eee PC-Reihe nur auf simple Verbesserungen setzen, stellt das Asus Eee PC 1101HA die bisher...
Good größerer Bildschirm als für Netbooks üblich, leicht und kompakt, starker Akku, gute Verarbeitung, schickes Design...
Bad schwache Performance, spiegelndes Display, zu kleine Umschalttaste, anfällig für Fingerabdrücke...
Bottom line Das größere Format ist ein Schritt in die richtige Richtung, um der zuletzt stark kritisierten Netbook-Sparte neues Leben einzuhauchen. Damit muss allerdings auch eine stärkere Hardware-Ausstattung einhergehen, die leider auch dem Asus Eee PC 1101HA i...
79%
computerbild.de
Updated:
2014-05-22 01:55:11
Netbooks sind kompakt, günstig und meist mit einem Zehn-Zoll-Bildschirm ausgestattet. Asus setzt beim „Eee PC 1101HA“ auf einen kleineren Atom-Prozessor und einen größeren Monitor mit hoher Auflösung. COMPUTER BILD hat den Eee PC mit Windows 7 getestet...
0%
netzwelt.de
Updated:
2014-05-22 01:55:11
Asus bietet mit dem EeePC 1101HA erstmals einen mobilen Rechner mit einer Bildschirmgröße von 11,6 Zoll an. Damit tritt der Hersteller in die Fußstapfen des Konkurrenten Acer. Trotz großer Anzeige und guter Tastatur kann das neueste Netbook aus Asus...
Bottom line Der neueste EeePC kann im Test nicht überzeugen. Der große Bildschirm und das durchdachte Tastaturlayout gestatten in der Theorie angenehmes Arbeiten, auch wenn die Bedienung des Touchpad einige Eingewöhnung erfordert. Mangels Leistung treten aber...
80%
Chip.de
Updated:
2014-05-22 01:55:11
Lange Laufzeit, dunkles DisplayMit rund 150 Candela pro Quadratmeter ist hat der EeePC eines der dunkelsten Displays, die wir je gemessen haben. Dafür fällt das Kontrastverhältnis von 927:1 gut aus. Energie bezieht der 1101HA aus einem voluminösen 4.40...
65%
Pcwelt.de
Updated:
2014-05-22 01:55:11
Der Asus Eee PC 1101HA hält im Akkubetrieb fast acht Stunden durch. Doch im Test zeigte das 400 Euro teure Netbook auch Schwächen - zum Beispiel beim 11,6 Zoll großen Display. Der Eee PC 1101HA ist das bisher größte Netbook von Asus - aber nicht das...
0%
computerbild.de
Updated:
2014-05-22 01:55:11
Netbooks liegen im Trend: Sie sind kompakt, günstig und meist mit einem Zehn-Zoll-Bildschirm ausgestattet. Asus setzt beim Eee PC 1101HA auf einen kleineren Atom-Prozessor und eine größeren Monitor mit hoher Auflösung. COMPUTER BILD hat den neuen Eee P...
Bottom line Asus Eee PC 1101HADas 1101HA bietet eine sehr lange Akkulaufzeit, ausreichend Speicherplatz, gute Ausstattung inklusive WLAN nach n-Standard und Bluetooth. Für Alltagsarbeiten ist es ausreichend schnell. Der Einführungspreis liegt bei 399 Euro &...
0%
notebookjournal.de
Updated:
2014-05-22 01:55:11
Die Eee PC-Minis geben sich bei uns derzeit förmlich die Klinke in die Hand. Die Vielfalt der erfolgreichen Asus-Netbooks scheint kein Ende zu nehmen. Trotz vieler, erschienener Eee PC-Testberichten, ist das Interesse unserer Leser nach wie vor groß. E...
Good Gute Verarbeitung, Akkulaufzeit, Tastatur, geringer Verbrauch...
Bad geringer Verbrauch, Helligkeit/Kontrast, vglw. schwache Anwendungsleistung...
Bottom line Die 11-Zoll-Variante von Asus ist gelungen. Aufgrund guter ergonomischer Eigenschaften und solider Verarbeitung ergattert sich der Mini bei uns die Gesamtnote „Gut“. Eine passable Laufzeit und das geringe Gewicht können die deutlichen Sch...
80%
bitcity.it
Updated:
2014-05-22 01:55:11
Tra i diversi modelli della gamma EeePC di Asus, il recente modello 1101HA si caratterizza per l'adozione di un'interessante piattaforma hardware che si basa sul processore Intel Atom Z520. Esteriormente le linee sono identiche a quelle dei precedenti...
Good Elevata autonomia, spazio online di 10 GByte eeeStorage gratuito, WiFi 802.11n.
Bad Prestazioni generali modeste.
83%
notebookcheck.it
Updated:
2014-05-22 01:55:11
C'è già una discreta varietà di modelli dell'Eee PC. Partendo dall'Eee PC originale, l'Asus Eee PC 701 del 2007 con il suo schermo da 7 pollici, gli Eee sono cresciuti con le versioni da 9 e 10 pollici, arrivando ad un nuovo livello con gli 11,6 pollic...
Bottom line Con l'Eee PC 1101HA, Asus ha realizzato un prodotto completo con una buona mobilità. Nonostante l'eccellente durata della batteria, non è ai primi posti da questo punto di vista, ma poter lavorare per più di 6 ore senza bisogno di ricaricare è decisame...
87%
retera.ru
Updated:
2014-05-22 01:55:11
С развитием IT-технологий уже многие не представляют свою жизнь без электронного помощника — нетбука. Популяризация этого маленького компьютера на совести тайваньской корпорации ASUSTeK, так как именно она выпустила на рынок первый нетбук в далеком 2007 г...
Good компактный корпус, высокая общая эргономика, удобная клавиатура, хорошее программное оснащение, высокое время автономной работы, чехол в стандартной комплектации, качественные материалы...
Bad низкая общая производительность, очень маркий корпус, невысокая яркость матрицы...
Bottom line В нетбуке ASUS Eee PC 1101HA разработчик сделал ставку не на высокую производительность, а на максимальное время автономной работы. Оно и впрямь одно из самых лучших в этом классе. При этом ноутбук очень легкий и компактный, и отлично помещается в студенч...
0%
onlinenotebook.com
Updated:
2014-05-22 01:55:11
Asus Eee PC 1101HA Seashell is 11.3 inches wide, 7.7 inches deep, 1.4 inches high and weighs 3 lbs. Processor is Intel Atom Z520 and chipset type is Intel US15W. Installed memory is 1 GB DDR 2 SD RAM at 667 MHz and is expandable to 2 GB. For storing d...
Good Bigger 11 inch screen resolution, CPU is overclockable, battery life is good...
Bad Slower, more expensive...
Bottom line There are tons of 11.6 inch Netbooks out there right now but this one impressed us with the battery life and design. We would recommend this Netbook if you are looking for these two features and don’t mind a slower processor...
0%
techspot.com
Updated:
2014-05-22 01:55:11
A little over a year ago netbooks were the emerging trend that had everyone buzzing. Now the so-called 'internet tablet' seems to be stealing that spotlight. But while these new devices have yet to prove themselves on a commercial scale besides maybe s...
Bottom line As of this writing the Asus Eee PC 1101HA can be found online for around $380, or about the same as the nearly identical (spec-wise) Acer Aspire One 751h. Between these two, the Eee has a battery life advantage, plus the option to sacrifice some of th...
0%
i4u.com
Updated:
2014-05-22 01:55:11
Today I am checking out the Asus Eee 1101HA netbook. The machine has a larger screen and keyboard than your typical netbook packs. If you like the idea of a netbook but want a larger screen and keyboard, the Eee 1101HA may be just what you need.Gallery...
Bottom line The Asus Eee 101HA is a great netbook for the user looking for a larger screen and keyboard than the typical netbook offers. The machine has plenty of power for your average computer user and good battery life...
90%
devhardware.com
Updated:
2014-05-22 01:55:11
The Asus Eee PC 1101HA is a good choice for those looking for a netbook with a larger screen. Its processor gives it a bit of a sluggish performance though, so that is something to take into consideration. Overall, its nice design and features make it a good buy for those with a higher available budget.
0%
notebookreview.com
Updated:
2014-05-22 01:55:11
ASUS Eee PC 1101HA Review Article ContentsASUS Eee PC 1101HA Review The newest 11-inch netbook from ASUS looks remarkably like an enlarged ASUS Eee PC 1005HA Seashell, but theres more to the new 1101HA than meets the eye. Inside youll find an avera...
0%
notebookcheck.net
Updated:
2014-05-22 01:55:11
Netbook inventor Asus presents its latest achievement in the Eee PC 1101HA. Although Asus is constantly expanding and adapting its range of small and mobile mini-notebooks, the difference here is clear from the first glance. For the first time, the...
Good Good battery life, Light and compact, Stable and well made...
Bad Overreflective, dark display, Limited opening angle, Small right shift key, Glossy finish hard to maintain, Not much processing power...
Bottom line Asus has delivered a complete package with pleasing portability in the Eee PC 1101HA. Despite its excellent battery life it does not belong to the absolute front-runners of the field in this respect, but to be able to work for at least 6 hours away from a...
87%
etechreviews.com
Updated:
2014-05-22 01:55:11
Ahaa… Asus and its love for nature… First it came up with Bamboo and now the latest one is called Seashell. No anthropod here… just that the netbook is almost shaped like a seashell. The Asus Eee PC 1101HA Seashell marks the entry of Asus into the 12-i...
Good Lightweight, killer looks, long battery life, sturdy build, high resolution screen.
Bad Slightly slower and expensive than the standard netbooks.
Bottom line I guess Asus loves to baffle us with its bags of variants of the Eee PC, but this one is definitely the BIG DADDY. Definitely not worth a miss, Jaw-dropping looks, outstandingly fab battery life of about 11 hours, support for Bluetooth v2.1,802.11 &lsquo...
0%
Laptopmag.com
Updated:
2014-05-22 01:55:11
Now that 10-inch netbooks are de rigeur, PC makers are looking to bridge the gap, at least physically, between these secondary PCs and full-size notebooks, and the most obvious way to do that is by increasing the screen size to 11 or 12 inches. Somewha...
Good Bright, crisp display, Comfortable keyboard, Excellent battery life...
Bad Lackluster performance, Picks up fingerprints easily...
Bottom line ASUS’ 11.6-inch netbook features a bright, crisp display and excellent endurance, but cheaper netbooks offer better performance.
70%
pcmag.com
Updated:
2014-05-22 01:55:11
Its no secret that Intel and Microsoft have a firm grip on what a netbook may or may not use in terms of features and parts; hence the many look-alikes in this pervasive category. But there are a handful of them that are considered exceptions to th...
Good Gorgeous 11.6-inch widescreen. Desirable screen resolution. Very slim and light. Battery is designed almost flush with the base. Excellent battery life.
Bad Keyboard only 92 percent for an oversized netbook. Atom Z520 processor is a little sluggish. Not the cheapest 11.6-inch netbook.
Bottom line While most of its features keep it in line with any other netbook, the ASUS EeePC 1101HA has an 11.6-inch widescreen and 1,366-by-768 resolution that set it apart...
70%
computershopper.com
Updated:
2014-05-22 01:55:11
Netbooks are funny beasts. While 95 percent of them seem to be carbon copies of one another, every once in a while somebody (and very often that somebody is Asus) changes the game. Asus introduced the first Eee PC, launching the netbook phe...
Good Overclockable; high-res LCD; comfortable keyboard; good performance; long battery life; stylish; inexpensive...
Bad Half-size right Shift key; glossy wrist rest and lid attract smudges...
Bottom line A roomy screen and good performance make this netbook a pleasure to use, and its battery life topped our charts. Its our new No. 1 netbook...
93%
smartson.se
Updated:
2014-05-22 01:55:11
Asus Eee PC 1101HA är ett försök att överbrygga gapet mellan en netbook och en bärbar dator. Större skärm med bättre upplösning samt rejäl batteritid får mest beröm.
0%
datormagazin.se
Updated:
2014-05-22 01:55:11
Asus första”snäckskalsformade” netbook Eee PC 1008HA lanserades tidigare i år. Nu är den något större 1101HA här. Båda datorerna kan ses som Asus försök att leverera lite stil till ett segment där många produkter mest ser ut att vara gjorda av överbliv...
Good Högupplöst skärm, bra batteritid, stort tangentbord.
Bad Högblank skärm som fungerar dåligt utomhus.
Bottom line Dig som är ute efter en stilren och prisvärd netbook...
0%
pcworld.in
Updated:
2016-12-14 04:26:54
The latest Asus netbook, the Eee PC 1101HA, has an 11.6-inch form factor and offers unprecedented battery life. It has a glossy white exterior and it extends on to the keyboard, palmrest, and touchpad—except the screen bezel which is black in color. Th...
Good Looks and design, Amazing battery life, Feature set, Extended online storage, Performance...
Bad DraftN WiFi...
Bottom line At Rs. 26,000, it may not be the most inexpensive netbook out there, but buy this for its impressive battery life and good overall performance...
81%
techtree.com
Updated:
2016-12-14 04:26:55
First Bamboo and now Seashells, Asus seems to taking a lot of inspiration from nature these days. No, theres no reason to worry, as this new Netbook isnt made up of any crustacean but only employs a similar design. The new 1101HA has a more smooth fl...
Good Battery life, good screen, slim design, solid build, 802.11 n...
Bad Keyboard could have been better...
Bottom line First Bamboo and now Seashells, Asus seems to taking a lot of inspiration from nature these days. No, theres no reason to worry, as this new Netbook isnt made up of any crustacean but only employs a similar design. The new 1101HA has a more smooth fl...
80%
buycoms.com
Updated:
2016-12-14 04:26:54
ASUS Eee PC 1101HA เน็ตบุ๊กยุคใหม่ ประทับใจทั้งประสิทธิภาพและความสวยงาม ASUS Eee PC 1101HA หนึ่งในเน็ตบุ๊กรุ่นใหม่ล่าสุดจากอัสซุส ที่มีความสวยงามหมดจดทุกมุมมองด้วยแรงบันดาลจากดีไซน์เปลือกหอยโดยใช้ชื่อรุ่นว่า Seashell นอกจะมีความสวยงามแล้ว ในรุ...
Bottom line เป็นเน็ตบุ๊กที่มีฟังก์ชั่นการใช้งานที่หลากหลาย และตอบสนองการทำงานได้ฉับไว...
88%
Show all
Customer service details
X