Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1025CE-BLU022S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1025CE-BLU022S
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4552
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 15 Nov 2018 15:59:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter :
The short editorial description of ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter

Intel Atom N2800 (1M Cache, 1.86 GHz), 1GB DDR3, 320GB HDD, 25.654 cm (10.1") LED Backlight WSVGA (1024x600), 0.3MP, WLAN 802.11 b/g/n, VGA, HDMI, Windows 7 Starter, Blue
More>>>
ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:
The official marketing text of ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter as supplied by the manufacturer

Superior Performance with New Intel® Atom™ Cedar Trail
The ASUS Eee PC 1025CE features the all new Intel® Atom™ Cedar Trail dual-core CPU, with a 15% enhancement in processing speed and a 10% increase in battery life compared to the previous generation. The graphics performance has also been increased by four times. The netbook has never been faster.

No More Waiting - Instant On in Two Seconds
Exclusive ASUS Super Hybrid Engine II (SHE II) with Instant On enables 2-second resume of the netbook from sleep, with up to 21 days of standby time. With the long battery life, you can also enjoy all-day computing. SHE II also offers two different power modes, which maximizes performance and battery life depending on your needs. Finally, data security is built-in thanks to SHE II.

Super Charge Your Battery
With Intel® Atom™ Cedar Trail’s low power consumption and SHE II technology, the ASUS Eee PC 1025CE can provide up to 12hours of battery life. Users can enjoy all day computing without worrying about the need to recharge.

Better Video Chat Experience with Smart Camera
Easily zoom in or out using the dedicated camera switch, in order to capture videos, take photos, and video conference with greater precision and clarity.

USB Charge+
USB Charge+ lets users charge electronic devices, such as smartphones and tablets, via the USB port even when the Eee PC 1025CE is powered off.

Add Style with ASUS' Unique Flare Design
Available in an elegant and ergonomic design, the ASUS Eee PC 1025CE comes in three colors, which are Addict Pink, Mysterious Blue, and Plucky Purple. Choose one that suits your style.

Exclusive Eee Docking Cloud Computing Service
The 1025CE also comes with the ASUS-exclusive Eee Docking platform, which serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software. Enhance your Eee PC experience by streaming or downloading a wide variety of digital content; sharing photos, music, videos or documents across all your computers; or simply make use of a host of apps that make your computing experience that much easier.

Short summary description ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:
This short summary of the ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1025CE-BLU022S, Intel® Atom™, 1.86 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:
This is an auto-generated long summary of ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter based on the first three specs of the first five spec groups.

ASUS Eee PC 1025CE-BLU022S. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N2800, Processor frequency: 1.86 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product colour: Blue

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
N2800
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Atom N2800 series
Processor codename
Cedarview
Bus type
DMI
FSB Parity
No
Stepping
B3
Thermal Design Power (TDP)
6.5 W
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
on-board
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
On-board graphics adapter base frequency
640 MHz
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
1
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SR0W1
Physical Address Extension (PAE)
Yes
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
58917
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
178 mm
Height (front)
The height of the frontside of the product.
2.07 cm
Height (rear)
Height of the backside of the product.
3.44 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11 b/g/n
Graphics adapter family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Uk has collected 10 expert reviews for ASUS Eee PC 1025CE-BLU022S Blue Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Nl heeft 10 proffesionele recensies verzameld voor ASUS Eee PC 1025CE-BLU022S Blauw Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Fr a recueilli 10 avis d’experts pour ASUS Eee PC 1025CE-BLU022S Bleu Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 Go DDR3-SDRAM 320 Go Disque dur Windows 7 Starter et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
De hat 10 Expertenmeinungen über ASUS Eee PC 1025CE-BLU022S Blau Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB Festplatte Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Testseek ha raccolto 10 recensioni da parte di esperti per ASUS Eee PC 1025CE-BLU022S Blu Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Es ha coleccionado 10 opiniones de expertos para ASUS Eee PC 1025CE-BLU022S Azul Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel® Atom™ 1 GB DDR3-SDRAM 320 GB Unidad de disco duro Windows 7 Starter y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Dk har samlet 10 ekspertanmeldelser for ASUS Eee PC 1025CE-BLU022S Blå Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:55:02
Se har samlat in 10 experttester för ASUS Eee PC 1025CE-BLU022S Blå Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:47:44
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:47:44
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:47:44
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:47:44
80%
Source Review comments Score
evogadget.com
Updated:
2014-05-22 01:55:02
We bet there are many of you who might not like netbooks anymore. But then again, we may be wrong.and the Asus Eee PC 1025CE is the best proof of that. After all, we have been wrong before. The general trend is to chase after the slimmest and lightest lap...
Bottom line The Asus Eee PC 1025CE is a mini laptop that doesn't justify its price. Those being written, we do liked how it performed in tests. We just don't think it's that much of a discovery...
0%
tlbhd.com
Updated:
2014-05-22 01:55:02
With laptops getting smaller and lighter these days, you might wonder if people would still be interested in netbooks any more. I would say there's still a place for compact inexpensive notebooks, we still need them. And while they are not as popular as t...
Good beautiful design; solid body; matte display; snappy hardware; decent keyboard and trackpad; good battery life; runs cool and quiet...
Bad some drivers issues on Windows 7; memory is soldered on the motherboard, thus upgrade are complicated...
Bottom line The Asus 1025CE is perhaps the best netbook of the moment. Beautiful and solid built, it does pack the latest Atom platform, a good keyboard, a nice matte screen and solid battery life. There's one thing though that might ruin it for you: upgrading memory...
80%
simplereview.ru
Updated:
2014-05-22 01:55:02
На выставке CES 2012 компания ASUS представила свою новую десятидюймовую модель из линейки нетбуков Flare, получившую название ASUS EEE PC 1025CE. Очень стильная внешность и яркая раскраска новинки придутся по душе в первую очередь женской половине челове...
Bottom line Появление на рынке нетбуков модели ASUS EEE PC 1025CE можно назвать знаковым событием. Отныне пользователи получили в свое распоряжение производительный, но при этом стильный и компактный гаджет, способный работать длительное время в автономном режиме, чт...
0%
notebook-center.ru
Updated:
2014-05-22 01:55:02
О чередное пополнение в семействе Eee PC не могло пройти незаметно. На ежегодной выставке CES 2012 была представлена модель от ASUS – Eee PC 1025CE серии Flare. Данная серия является преемником линейки Eee PC Seashell, в которой мы могли видеть нетбуки, о...
Bottom line Рассмотрев нетбук ASUS Eee PC 1025CE, можно отметить в первую очередь его молодежный стиль и принадлежность, вероятнее всего, женской аудитории. Хотя, несмотря на весьма привлекательный внешний вид, мини-ноутбук имеет и другие достоинства, среди которых...
0%
mobimaniak.pl
Updated:
2014-07-20 01:21:23
ASUS Eee PC 1025CE to jeden z najnowszych netbooków znanego producenta, a zarazem jeden z pierwszych modeli opartych na platformie Cedar Trail . Wielokrotnie przekładany, zadebiutował ostatecznie dopiero podczas targów CES 2012. Czy warto było na niego cz...
0%
mobimaniak.pl
Updated:
2014-07-20 01:21:23
Aktualizacja: Jest już nasz pełny test ASUS Eee PC 1025CEASUS Eee PC 1025CE , czyli najnowszy netbook znanego producenta oparty na platformie Cedar Trail , od wielu miesięcy budził ogromne emocje. Wielokrotnie przekładany, zadebiutował ostatecznie dopiero...
0%
infokomputer.com
Updated:
2016-12-27 15:47:44
Setia dengan AtomDengan bekal prosesor baru yang disempurnakan, generasi netbook tetap eksis sebagai solusi komputasi mobile terjangkau.Meskipun sebagian kecil produsen mulai menghentikan produksi netbook akibat merosotnya permintaan pasar, hal ini tidak...
Good Desain menarik dan minimalis, ringan, dukung USB 3.0, hemat daya, harga ekonomis.
Bad Tanpa optical drive, fasilitas ekstra minim...
81%
notebookspec.com
Updated:
2016-12-27 15:47:44
เกริ่นนำสวัสดีแฟนๆ Notebookspec ทุกท่าน เราก็กลับมาพบกันเช่นเคยกับการรีวิวของเราทีมงาน NBS โดยในวันนี้ทางทีมงานได้รับ ASUS Eee PC 1025CE ซึ่งเป็นเน็ตบุ๊กตัวล่าสุดจากทาง ASUS สำหรับตัวที่เราได้รับมาในวันนี้ก็มาในราคาเปิดตัวที่ไม่รุนแรงนัก อีกทั้งเจ้าตัวเอง...
0%
overclockzone.com
Updated:
2016-12-27 15:47:44
สวัสดีครับท่านสมาชิก OverclockZone ทุกท่านครับ ก็มาพบกันอีกเช่นเคยเป็นประจำทุกวันกับการนำเสนอโปรดักส์ดีๆใหม่ๆมาให้ทุกท่านได้รับชมกัน และในวันนี้ทางเราก็มีโปรดักส์ใหม่ล่าสุดจากทางค่าย ASUS ที่จะเป็น Netbook มาพร้อมกับสีสันสดใสเอาใจวัยรุ่นกันเลยทีเดียว ซึ่ง...
0%
Show all
Customer service details
X