location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1025C-WHI045S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1025C-WHI045S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:04:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N2800 1.86 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 320 GB HDD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
Long product name ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White :
The long product name of ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC 1025C - Intel Atom N2800 (1M Cache, 1.86 GHz), 1GB DDR3, 320GB HDD, 10.1" LED Backlight WSVGA (1024x600), VGA, HDMI, RJ-45, WLAN 802.11 b/g/n, Windows 7 Starter, White
More>>>
ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
The official description of ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior Performance with New Intel® Atom™ Cedar Trail
The ASUS Eee PC 1025C features the all new Intel® Atom™ Cedar Trail dual-core CPU, with a 15% enhancement in processing speed and a 10% increase in battery life compared to the previous generation. The graphics performance has also been increased by four times. The netbook has never been faster.

No More Waiting - Instant On in Two Seconds
Exclusive ASUS Super Hybrid Engine II (SHE II) with Instant On enables 2-second resume of the netbook from sleep, with up to 21 days of standby time. With the long battery life, you can also enjoy all-day computing. SHE II also offers two different power modes, which maximizes performance and battery life depending on your needs. Finally, data security is built-in thanks to SHE II.

Easy Sharing with DLNA and Wi-Fi Direct
Stay connected a variety of ways. With built in 802.11b/g/n Wi-Fi and Bluetooth 3.0, staying online while on the go has never been easier. Transfer your photos and more 10 times faster than USB 2.0 with the latest USB 3.0 ports built-in to the ASUS Eee PC 1025C, while HDMI connectivity allows you to share multimedia content on a HDMI-compatible display.

With DLNA support, you can enjoy your music, photos, and videos by streaming content to any DLNA compatible devices in your home, such as your flat-panel TV. Wi-Fi Direct is also a new feature that enables you to transfer files wirelessly between the 1025C and other devices directly, without having to go through a network. This is very convenient for file sharing on-the-go.

Super Charge Your Battery
With Intel® Atom™ Cedar Trail’s low power consumption and SHE II technology, the ASUS Eee PC 1025C can provide up to 12hours of battery life. Users can enjoy all day computing without worrying about the need to recharge.

USB Charge+
USB Charge+ lets users charge electronic devices, such as smartphones and tablets, via the USB port even when the Eee PC 1025C is powered off.

Add Style with ASUS' Unique Flare Design
Available in an elegant and ergonomic design, the ASUS Eee PC 1025C comes in three colors, which are Addict Pink, Mysterious Blue, and Plucky Purple. Choose one that suits your style.

Exclusive Eee Docking Cloud Computing Service
The 1025C also comes with the ASUS-exclusive Eee Docking platform, which serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software. Enhance your Eee PC experience by streaming or downloading a wide variety of digital content; sharing photos, music, videos or documents across all your computers; or simply make use of a host of apps that make your computing experience that much easier.

Short summary description ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
This short summary of the ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1025C-WHI045S, Intel Atom®, 1.86 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:
This is an auto-generated long summary of ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White based on the first three specs of the first five spec groups.

ASUS Eee PC 1025C-WHI045S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2800, Processor frequency: 1.86 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: White

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N2800
Processor cores
2
Processor threads
4
Processor frequency *
1.86 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Atom N2800 Series
Processor codename
Cedarview
Bus type
DMI
FSB Parity
No
Stepping
B3
Thermal Design Power (TDP)
6.5 W
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card *
Yes
On-board graphics card base frequency
640 MHz
Audio
Audio system
HD
Number of built-in speakers
1
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
Motherboard chipset
Intel NM10
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SR0W1
Physical Address Extension (PAE)
Yes
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
58917
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width
262 mm
Depth
178 mm
Height (front)
2.07 cm
Height (rear)
3.44 cm
Other features
Wireless technology
IEEE 802.11 b/g/n
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:22:13
Uk has collected 18 expert reviews for ASUS Eee PC 1025C-WHI045S Intel Atom® N2800 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2012-11-02 01:41:18
If you've turned your back on netbooks in favour of tablets, you're making a serious oversight. These fantastic little machines offer supreme portability, great value and the reassuring usability of a keyboard and touchpad. Now Asus, the original pioneer...
Good Good battery life, Build quality, Storage...
Bad Limited performance, Only 1GB of RAM...
60%
evogadget.com
Updated:
2013-02-20 02:18:44
Laptops that were tiny were an item you had to own. Their size was perfect for when you wanted to have a way of traveling lightly, keeping your kid occupied while you were busy with work and so on. They were cheap, too. Asus was the mother of such devices...
Bottom line Asus' Eee PC 1025C Flare is likely to be the last of its kind. Enjoy it while you can, because it's not a horrendous tiny laptop...
0%
tlbhd.com
Updated:
2013-02-20 02:18:44
Over the years, Asus impressed us not only with their top of the line netbooks, but also with some versions that offered excellent value for the buck. Their EEE PC 1025C is the latest of this class , placed right beneath this year's top 10 incher, the Asu...
0%
apcmag.com
Updated:
2014-04-04 01:15:25
ASUS may have invented netbooks, but today its offerings like the ASUS Eee PC 1025C-GRY041S simply aren't that impressive. It's got a decent enough new processor, but overall the small battery capacity and poor input devices render it a mostly unin...
60%
techradar.com/au/
Updated:
2014-04-14 01:14:41
If you've turned your back on netbooks in favour of tablets, you're making a serious oversight. These fantastic little machines offer supreme portability, great value and the reassuring usability of a keyboard and touchpad.Now Asus, the original pioneer o...
Good Good battery life, Build quality, Storage...
Bad Limited performance, Only 1GB of RAM...
60%
Laptopmag.com
Updated:
2012-06-01 03:22:12
FOLLOW US SHARE In an age when every laptop manufacturer is in a race to create the thinnest, sexiest Ultrabook on the market, it's a surprise to see a new netbook hit the scene. The $299 Eee PC 1025C Flare, the company's latest 10-incher is out to pro...
Good Affordably priced, Compact and lightweight, Long battery life...
Bad Cramped keyboard and touchpad, Low-res display, Slower than regular laptops...
Bottom line The ASUS Eee PC 1025C Flare lasts more than 9 hours on a charge, weighs 2.4 pounds, and costs just $299, but it's only good enough for basic computing.
60%
apcmag.com
Updated:
2013-05-08 01:28:33
ASUS may have invented netbooks, but today its offerings like the ASUS Eee PC 1025C-GRY041S simply aren't that impressive. It's got a decent enough new processor, but overall the small battery capacity and poor input devices render it a mostly unin...
60%