location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1018P-WHI120S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1018P-WHI120S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N550 1.5 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 9 h 40 W
  • - Windows 7 Starter
Warranty:
Long product name ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White :
The long product name of ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1018P-WHI120S - Intel Atom N550 (1M Cache, 1.50 GHz), 10.1" LED WSVGA 1024x600, 1GB DDR3, 250GB SATA HDD, Intel GMA 3150, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 3.0+HS, 0.3M WebCam, Windows 7 Starter
More>>>
ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
The official description of ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Confidently take 1018P wherever you go
Lifestyle-oriented, the 1018P’s modern and graceful design ties in seamlessly with haute couture, and ensuring that you turn heads anytime, anywhere. From the boardrooms to the cafes, the Eee PC™ 1018P will never look out of place. Ultra-thin, light, and with the capacity for all day computing, the Eee PC™ 1018P has been designed to cater to the computing needs of your always on-the-go social lifestyle.

Raising the Bar in Design Evolution
The classic Eee PC™ gets reinvented with the Eee PC™ 1018P. This newest iteration of the netbook that started it all features an all-new metallic chassis to deliver a sleek and clean finish. Designed from the ground up for the social elite, the 1018P has a slim, 18mm form factor, and weights in at just 1.1kg. It will ignite your passion for style and sophistication.

The 1018P is designed to reflect your personality and your premium lifestyle. Its elegant finish comes by way of an aluminum coat on its flat surfaces, and that is further accented by a 10.1” WSVGA display, a seamless palm rest, and an embedded chiclet keyboard.

High Speed Connectivity
The Eee PC™ 1018P comes with USB 3.0**, enabling you to transfer data at speeds up to 10 times*** faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your Eee PC™ 1018P is a perfect combination of beauty and performance.

Also, the 1018P is capable of charging mobile phones via USB** even when the Eee PC is switched off. The mobile phone can also draw power from the Eee PC’s battery.

The 1018P’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet** with up-to 1Gbps*** transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office.

Data Security and Protection Evolved – Fingerprint**
The Eee PC™ 1018P comes with an array of security features that have been designed to protect you and your data. Its biometric fingerprint scanner adds an extra barrier of protection to prevent unauthorized access.

Data Security and Protection Evolved– Camera Cover
The 1018P’s built-in webcam has a mindful camera lens cover. It could be switched off for additional privacy protection.

Efficiency Evolved
The Eee PC™ 1018P is powered by the new Intel® Atom™ N455/475 processor to deliver a more efficient and productive computing performance. Together with the ASUS-exclusive Super Hybrid Engine power management system, the 1018P delivers up to 9 hours* of battery life for all day computing.

Data Security and Protection Evolved -- Syncables**
Syncables Desktop DE keeps your photos, videos, music, documents, bookmarks, emails in sync wherever you check them, no matter which device you use. Even though you are not convenient to use Notebook, you could check the file on Syncables Desktop DE via cell phone or other devices. Moreover, this software supports cross-platform usage such as PC, Mac, Linux and mobile devices.

* Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here.
** Availability is dependent on selected model, country or operator support. Check with your local ASUS website for more details.
***Speeds quoted are component specification. Actual speeds may vary by configuration and devices used.
****Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.

Short summary description ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This short summary of the ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1018P-WHI120S, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This is an auto-generated long summary of ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

ASUS 1018P-WHI120S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.1 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card base frequency
200 MHz
Audio
Audio system
HDA
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
6000 mAh
Battery life (max)
9 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width
262 mm
Depth
179 mm
Height (front)
1.8 cm
Height (rear)
2.19 cm
Weight *
1.1 kg
Other features
Wireless technology
802.11 b/g/n
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:42:55
Uk has collected 36 expert reviews for ASUS 1018P-WHI120S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-08-17 05:42:55
Asus is largely responsible for kickstarting the whole netbook market when it released the original Eee PC back in 2007. Since then it has released a broad range of netbooks, but has returned to its roots with the Eee PC 1018P.Unlike some of Asus' earl...
Good Great battery life, Nice stylish design, USB 3.0, ExpressGate, Online storage...
Bad Limited performance, Touchpad placement...
80%
T3.com
Updated:
2011-08-17 05:42:55
Asus was largely responsible for kick-starting the netbook's meteoric rise in popularity with the first Eee PC a couple of years ago and, while the Eee PC 1018P doesn't exactly reinvent the netbook wheel, it is an extremely refined machine with sump...
80%
digitalversus.com
Updated:
2011-08-17 05:42:55
In contrast to the latest matte panel Asus netbooks (1005PE and 1015PE), the glossy panel on the Asus 1018P is pretty poor.Standard, the resolution of this 10.1 inch panel is 1024 x 600 pixels. In practice some software still isn't adapted to this and...
Good Aluminium finish, Elegant and compact, Good battery life: 5H56 video playback, Wide touchpad, Comfortable keyboard...
Bad Glossy low contrast panel, Limited performance...
Bottom line Compact, light and elegant, the Asus Eee PC 1018P is a nice object that you won't be ashamed to take out of your bag in a public place. Its excellent battery life doesn't come at the cost of thickness, which means it is easily transportable...
80%
techadvisor.co.uk
Updated:
2011-08-17 05:42:55
Product Code: 90OA28B67127481K12E The Asus Eee PC 1018P is a premium 10-inch netbook that runs on the new Intel Atom N470 1.83-GHz processor and integrates unique features such as a fingerprint reader and USB 3.0 support. Here's our expert review of...
Bottom line The Asus Eee PC 1018P is a well-designed, slim netbook charging a premium for its brushed aluminum body and some unique features such as a fingerprint reader and USB 3.0 support. But like the Sony VAIO M, it doesn’t offer any performance benefits comp...
80%
tlbhd.com
Updated:
2013-02-20 01:47:00
Asus EEE PC 1018P review summary At least in the 10 inch class, netbooks are designed to be small computers, capable of running decently daily tasks and applications, while being light, compact and sturdy enough to carry around wherever you might go...
Bottom line All in all, the Asus 1018P is a netbook meant to continue the line of fancy/stylish mini laptops opened by the Asus 1008HA and continued with the 1008P-KR . This time it's even slimmer, more compact, better built and overall better looking. It's actuall...
0%
stuff.tv
Updated:
2014-03-28 01:22:29
There's a minor delay in firing up an internet browser, for instance, and although we gave YouTube's HD channel multiple chances, it still stuttered while running full-screen 720p videos. Still, it makes a reasonable fist of running Google Docs and re...
Good Feels solid. Good, if glossy, screen. Excellent battery life...
Bad No 3G. A tad slow at times...
Bottom line A beautiful, superbly built netbook, but lower-priced rivals offer better performance and battery life...
80%
tech2.com
Updated:
2011-08-17 05:42:55
Here’s something that you can call a business netbook, the Asus EeePC 1018P, and it looks stylish yet quite professional. So, if you’ve been complaining that netbooks don’t look professional and that you’d rather carry a laptop than a tiny toy-like gad...
Good Excellent looks, Superb build quality, Good features and performance...
Bad Overpriced...
Bottom line Here’s something that you can call a business netbook, the Asus EeePC 1018P, and it looks stylish yet quite professional. So, if you’ve been complaining that netbooks don’t look professional and that you’d rather carry a laptop than a tiny toy-like gad...
80%
devhardware.com
Updated:
2011-08-17 05:42:55
The Asus Eee PC 1018PB-BK801 is a solid choice for those looking for an entry level netbook. Its price point is a tad high compared to others, but that may be due to its semi-premium brushed metal...
0%
notebookcheck.net
Updated:
2011-08-17 05:42:55
Would you like more? The Asus Eee PC 1018PB has, aside from the mentioned USB 3.0 ports (2 USB 3.0, 1 USB 2.0), the faster Intel Atom N475 (1.86 GHz, single core) and a fingerprint scanner, as well. This "upgrade" is affordable and costs an additional 30...
Good Case design, material, workmanship, Chiclet keyboard and pleasant touchpad, Good battery life, Optionally USB 3.0, Low power consumption, Quiet cooling system...
Bad Small scope of delivery, Poor loudspeakers, Average performance, Glare type display...
Bottom line The Asus Eee PC 1018P is Asus' new 10.1 inch netbook top model, which particularly convinces with its new case and revised design. Naturally, it has its shortcoming, which we almost always discover. The weak performance of Intel's Atom N455 with a DDR3 RA...
87%
wired.com
Updated:
2011-08-17 05:42:55
If you’re heading out on a field trip, the last thing you want to lug around is a big, bulky 17-inch laptop. At the same time though, doing on-the-fly “research” on the web on your smart phone’s tiny 3-inch screen just doesn’t cut it. The solution? Ge...
Good The 250GB (5400 RPM) hard drive offers more than enough room to store your field notes. Memory card reader and three USB 2.0 ports will help you show off those photos and videos you shot of insects and plant life. Stylish, sleek design means you'll be Mr.
Bad HD video clips jittery in playback. Black metallic lid gets easily smudged by sweaty fingers. Script font used for Eee PC badge on bezel looks cheesy...
60%
Laptopmag.com
Updated:
2011-08-17 05:42:55
The pace of netbook innovation has slowed to a virtual crawl in recent months as most vendors have settled on the same old 10.1-inch screen, Atom N450 CPU, 1GB of RAM, modest 5,400 rpm hard drive, and Windows 7 Starter OS. The main way to stand out in...
Good Attractive metal design, Long battery Life, Cool temperatures...
Bad Cramped keyboard, Very stiff touchpad buttons, Murky webcam...
Bottom line An aluminum design makes this one of the sexiest and sturdiest netbooks yet, but the ergonomics could be much better.
60%
stuff.tv
Updated:
2011-08-17 05:42:55
There's a minor delay in firing up an internet browser, for instance, and although we gave YouTube's HD channel multiple chances, it still stuttered while running full-screen 720p videos. Still, it makes a reasonable fist of running Google Docs and re...
Good Feels solid. Good, if glossy, screen. Excellent battery life...
Bad No 3G. A tad slow at times...
Bottom line A beautiful, superbly built netbook, but lower-priced rivals offer better performance and battery life...
80%
pcworld.in
Updated:
2011-08-17 05:42:55
The Asus Eee PC 1018P is a premium 10-inch netbook first glimpsed at CeBIT 2010. It runs on the new Intel Atom N470 1.83-GHz processor and integrates unique features like a fingerprint reader and USB 3.0 support.DesignPart of Asus’ seashell netbook ser...
Good Slim profile, 0.7inch thin, Premium aluminum finish on exterior, Very good feature set, connectivity options, Useful proprietary software, Improved internal hardware...
Bad Unimpressive battery life, No performance boost...
Bottom line The Asus Eee PC 1008P sells for a price of Rs. 26,990 and will hit stores in the last week of July, possibly available in four colors. It’s a well-designed, slim netbook charging a premium for its brushed aluminum body and some unique features like a...
79%