location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1015PX-BLK170S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1015PX-BLK170S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N570 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 2 GB DDR3-SDRAM
  • - 320 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN
  • - Windows 7 Starter
Long product name ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black :
The long product name of ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N570 (1M Cache, 1.66 GHz), 2GB DDR3, 320GB HDD, 10.1" LED Backlight WSVGA (1024x600), 0.3MP, VGA, 3x USB 2.0, WLAN 802.11 b/g/n, Windows 7 Starter, Black
More>>>
ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:
The official description of ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook performance, netbook size
With the most powerful Intel® Atom™ dual-core ever, the N570 provides the perfect combination of multi-tasking productivity, with a richer multimedia and Internet experience. Add in a battery that lasts all day, and you have the updated Eee PC 1015PX netbook, the perfect travel companion.

Stay connected, longer
The Eee PC 1015PX gets the job done, all day long with ASUS-exclusive Super Hybrid Engine (SHE) technology. SHE intelligently helps optimize the system, to give you max power when you need it, and max battery when you don’t. Use the Eee PC 1015PX for up to 11 hours* between recharges to remain productive on the go.

Slim and stylish
With a 10.1” LED backlit screen (1024x600), the Eee PC 1015PX displays crisp and vivid graphics in a portable form factor. Coming in a stylish seashell design that’s easily distinguishable in a variety of matte or glossy colors, there’s one that reflects your personal style and taste.

Take comfort
A comfortable typing experience is at your fingertips with an ergonomic chiclet keyboard and a large touchpad with palm rejection technology. Stay comfortable even after extended usage with the Eee PC 1015PX.

Get online in an instant
The Eee PC 1015PX comes with Windows® 7 and Express Gate Cloud, which allows users to get online in an instant without the need to boot in to Windows. Have fun and surf, chat or play games with a user friendly interface.

Short summary description ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:
This short summary of the ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1015PX-BLK170S, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

ASUS Eee PC 1015PX-BLK170S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:14:14
Uk has collected 16 expert reviews for ASUS Eee PC 1015PX-BLK170S Intel Atom® N570 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tlbhd.com
Updated:
2013-06-01 03:14:11
It was about time we got to test some new netbooks as well here on the site and this time it's the new generation Asus EEE PC 1015PX . I see the 1015PX as a slightly improved 1015PE/PEM, which was in fact the most popular Asus netbook last year...
Bottom line The Asus 1015PX is, now in 2011, the best ultrabook money can buy. It's fast for its class, it beautiful and sturdy and packs all the features you'll need on such a small computer, alongside 7+ hours of life on a single charge...
80%
fhm.com.ph
Updated:
2016-12-14 04:52:19
Has it been just two years since Techie went live? So many gadgets and electronic devices have landed on our desks within that period (and with more coming in each week), and we've seen our fair share of hits and misses in practically every category. Toda...
0%
notebookcheck.net
Updated:
2013-06-01 03:14:11
In our test report we knowingly didn't write another description of the case and the input devices, as we have already extensively covered them in our other previous reviews of the Eee PC 1015. If you want to get clued up on the case and input devices, yo...
Good Usual Asus quality, The Seashell design still looks good, Chiclet keyboard and touchpad, Quiet, Very cool, Long battery life, Matte display...
Bad Expandability, Poor performance, No Bluetooth, Poor speakers, Low-contrast display, extremely high black levels...
Bottom line The Asus Eee PC 1015PX builds on old strengths and dabbles in innovations that don't necessarily turn out as well as we would have hoped. We already know the ins and outs of the case of the netbook very well, and here you get the high level of quality tha...
86%
tech2.com
Updated:
2013-06-01 03:14:12
ASUS’ previous netbook, the 1015PEM seemed to be quite decent in terms of performance and while it wasn’t the best, it still made for a good netbook. Now with the 1015PX, I definitely hope that ASUS is trying to bring in something different here. D...
Bottom line The ASUS 1015PX has a good design, is pretty much loaded in terms of features and performs as good as any average netbook. However, it deserves to be called value for money because at Rs. 12,999, the netbook is priced a lot lower than the rest of these...
75%