location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1015PEM-WHI003M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1015PEM-WHI003M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N550 1.5 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 2 GB DDR2-SDRAM
  • - 320 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
Long product name ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White :
The long product name of ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1015PEM-WHI003M - Intel Atom N550 (1.5 GHz), 2GB DDR3 SO-DIMM, 320GB HDD, 10.1" LCD LED Backlight (1024 x 600), 0.3MP Webcam, 802.11b/g/n, Bluetooth 3.0, Windows 7 Starter
More>>>
ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White:
The official description of ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to Keep You on the Move
With a design ethos that stems from the thin and light Eee PC™ tradition, the Eee PC™ Seashell 1015PEM has taken it a step further, featuring more rounded curves to give it a more streamlined shape. Add to that a contrasting play on light and shadows, and a variety of colors; the 1015PEM has come into its own indeed.

Faster than Ever Before – Atom N550 Dual Core Processor
The Eee PC™ 1015PEM marks a radical departure from other netbooks that usually feature single core Atom™ processors. With its Intel® Atom™ N550 dual core processor, the Eee PC™ 1015PEM will set new netbook performance benchmarks. More importantly, this Dual Core Processor shatters today's netbook conventions by delivering a rich performance experience. In terms of performance, the 1015PEM has clocked at speeds at least 23 percent faster than single core processor netbooks.

Ideal for the traveler, the Eee PC™ Seashell 1015PEM's light and compact weight means that it will easily fit into your hand luggage. The 1015PEM is the backpacker's companion, accompanying you to adventures in foreign lands. And with cloud computing access, you'll be able to access your movie or music files online, or surf the net to update your blog to tell the world of your travels. The 1015PEM ensures you won't be bored while on transit at the airport.

Saves Power and the Planet - 13 hours battery life with Super Hybrid Engine
The Eee PC™ Seashell 1015PEM answers consumers' needs for a netbook that boasts a stylish design with a long battery life. The 1015PEM has a 13 hour battery life thanks to the ASUS-exclusive Super Hybrid Engine technology. The SHE intelligently adapts and adjusts power settings to give you the CPU performance you need. Based on the user settings and the applications being run, the SHE tailors the appropriate power requirements for the task at hand to ensure maximum efficiency.

High Speed, Efficient Connectivity
The Eee PC™ 1015PEM comes with USB 3.0, enabling you to transfer data at speeds up to 10 times faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your Eee PC™ 1015PEM is a perfect combination of beauty and performance.

Ergonomically Designed for You
The Eee PC™ Seashell 1015PEM boasts a streamlined and aerodynamic design with strongly defined contours. ASUS' approach to material innovation means that your 1015PEM will be available with a smooth matte or high gloss coating. It features an ergonomically designed chiclet keyboard and a 10.1"LED backlit WSVGA screen (1024x600) to ensure user comfort even after prolonged use.

The 1015PEM’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet with up-to 1Gbps transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office.

Cloud computing: Imagine, Access, and Do More with ASUS' Cloud Computing Service Eee Docking

Every Eee PC 1015PEM comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.
- Access lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, ASUS WebStorage and the ASUS AP Bank.
- Sharing lets you easier to keep all your photos, music, videos, documents, bookmarks, and more in sync and up to date across all your computers. It includes YouCam and Syncables.
- Xperience features a host of applications that enhance your Eee PC's audio visual performance. It includes Splendid and SRS.
- Tools features a suite of useful tools such as Live update, Font resizer, LocaleMe, Docking seeting that enhance your Eee PC user experience.

Short summary description ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White:
This short summary of the ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1015PEM-WHI003M, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White:
This is an auto-generated long summary of ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

ASUS 1015PEM-WHI003M. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.27 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card base frequency
200 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Weight & dimensions
Width
262 mm
Depth
178 mm
Height (front)
2.36 cm
Height (rear)
3.64 cm
Weight *
1.27 kg
Packaging content
Remote control included
No
Other features
Wireless technology
802.11 b/g/n
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:45:02
Uk has collected 44 expert reviews for ASUS 1015PEM-WHI003M netbook Intel Atom® N550 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Starter White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-10 01:45:00
All laptop computers are a compromise between power and size: the smaller the laptop, the less power it will have. So we wouldn’t expect a netbook to outperform larger, bulkier laptops, or desktop computers. That said, the ASUS Eee PC 1015PEM is...
Bottom line The low price of this netbook belies the high quality of its features. It has a great screen, a solid build, and comes with a good selection of features, including USB 3.0 ports and Gigabit Ethernet. Considering these features outclass most of its ri...
0%
gadgetspeak.com
Updated:
2011-08-10 01:45:00
A new netbook from Asus comes with two “firsts”. One was to do with Asus while the other was a first for me...
92%
pocket-lint.com
Updated:
2011-08-10 01:45:00
The tapered matte black (or blue, or red or white) case of the Eee PC 1015PEM not only shows far fewer fingerprints than its glossy 1005PE predecessor; it also conceals an unusually feature-packed netbook, for much the same price. The dual-core Atom N...
Good State of the art for netbooks, the dual-core Atom speeds up apps when you do several things at once, USB 3 is a definite speed up, the battery life is good and the matte screen has excellent viewing angles and no glare...
Bad The case size means the keyboard is cramped and the screen resolution is frankly disappointing, plus the video performance isn't really up to 720p video...
Bottom line What you’re getting with the latest Eee PC Seashell is great for a netbook at this price but the hard drive and memory hold back what we think could be a much better performer; as it stands you don’t get the advantage over single core netbooks that you...
70%
techadvisor.co.uk
Updated:
2011-08-10 01:45:00
Product Code: 0884840712480 The Asus Eee PC 1015PEM is the latest addition to Asus' burgeoning 10in Eee PC netbook range. Here's our review of this low-price laptop. Not much has changed between the Asus Eee PC 1015PEM and its predecessors (Asus Eee...
Bottom line The Asus Eee PC 1015PEM netbook sells for a price of £301. It's definitely not the cheapest netbook out there, but it's hardly expensive. The Eee PC 1015PEM packs in a dual-core Atom N550 processor and comes with some noteworthy features such as onlin...
70%
digitalversus.com
Updated:
2011-08-10 01:45:00
The 1015PE has a 10.1 inch matte panel. No reflections. Unfortunately, the resolution is limited to 1024 x 600 pixels. We'd have preferred to see a 1366 x 768 pixel screen to display more information on the screen. As with all netbooks, a TN5 panel is...
Good Nicely contrasted matte panel: 1072:1!, Wide touchpad nice to use, Comfortable keyboard, Quiet, Well cooled...
Bad Garish glossy plastics, Webcam just about ok, Ctrl, Shift and arrow keys too small...
Bottom line The Asus Eee PC 101EPEM signals the arrival of the N550 CPU in netbooks. Dual-core, it brings better responsiveness and efficiency. Comfortable to use, the 1015PEM suffers, however, from slightly disappointing battery life...
80%
theregister.co.uk
Updated:
2011-08-10 01:45:00
Will someone please do something interesting with the netbook. Even Asus, the company that created this category of computer, doesn't appear to be able to do anything with it, if it's latest Eee PC, the 1015PEM, is anything to go by. Asus' Eee PC 1015P...
Bottom line Asus' Eee PC 1015PEM packs in as much new technology as you'd expect a netbook to offer, but the result is underwhelming. There's no real improvement in performance over previous generations, though the battery life is better. But netbooks like these...
75%
alphr.com
Updated:
2011-08-10 01:45:00
Asus kickstarted the whole netbook craze back in 2007, but it hasn't rested on its laurels since. Its netbooks have continued to impress, and the latest addition to the firm's Seashell range of netbooks is no exception. The 1015PEM makes a very good firs...
Bottom line Asus shows its pedigree with a netbook that's stylish, usable, practical and affordable...
67%
trustedreviews.com
Updated:
2011-08-10 01:45:00
As the initiator of the netbook craze that's taken the tech sector by storm with its original Eee PC 701 , we're constantly hoping Asus will inject some desirability back into the rather staid netbook market. And while visually not much has changed from t...
Bottom line If you want USB 3.0, Asus' Eee PC Seashell 1015PEM is one of the first netbooks to offer it and therefore an easy choice. If not, there are plenty of other options around, though this Seashell might still be worth picking up if you don't mind its keyboard...
70%
pcauthority.com.au
Updated:
2011-11-04 04:03:30
Asus kickstarted the whole netbook craze back in 2007, but it hasn't rested on its laurels since. Its netbooks have continued to impress, and the latest addition to the firm's Seashell range of netbooks is no exception. The 1015PEM makes a very good fi...
Bottom line Intel's new dual-core Atom CPU stars in Asus' latest Seashell netbook...
67%
tlbhd.com
Updated:
2013-02-20 01:39:28
I've been waiting to see the expected Asus EEE PC 1015PEM reviewed for a while and now it finally was. This is the first 10 incher from Asus to bring the dual-core N550 processor, so I had high expectations, as it was the first revolution to happen for 10...
0%
about.com
Updated:
2011-08-10 01:45:00
The Bottom LineFeb 17 2011 - If you are looking for a netbook with long battery life and above average performance, the ASUS Eee PC 1015PEM is certainly the netbook to consider. It does come with a higher price tag with street prices of roughly $350 bu...
Good Strong Battery Life, Improved Performance Thanks To DualCore Atom Processor, Attractive Design...
Bad DaulCore Processor Still Lacks High Definition Streaming Capabilities, Still Uses Single Trackpad Button Bar...
Bottom line Feb 17 2011 - If you are looking for a netbook with long battery life and above average performance, the ASUS Eee PC 1015PEM is certainly the netbook to consider. It does come with a higher price tag with street prices of roughly $350 but for just a bi...
80%
tech2.com
Updated:
2011-08-10 01:45:00
We’ve already established that netbooks are power-efficient and are very affordable. Prices have dropped further over the last year. With the introduction of dual-core Atom processors on some of these models, users expect better performance as well. We...
Bottom line The ASUS Eee PC 1015PEM is priced at Rs. 20,999, which is decent for a dual core processor netbook. You don’t get a whole lot more for the additional price but at the same time, it’s not much more than a single core processor netbook. We like the nifty...
70%
techworld.com
Updated:
2011-08-10 01:45:00
The Asus Eee PC 1015PEM is the latest addition to Asus' burgeoning 10in Eee PC netbook range. Here's our review of this low-price laptop.Not much has changed between the Asus Eee PC 1015PEM and its predecessors (Asus Eee PC 1018P and Asus Eee PC 1008P...
Bottom line The Asus Eee PC 1015PEM netbook sells for a price of £301. It's definitely not the cheapest netbook out there, but it's hardly expensive. The Eee PC 1015PEM packs in a dual-core Atom N550 processor and comes with some noteworthy features such as onlin...
0%
pcworld.in
Updated:
2011-08-10 01:45:00
The Eee PC 1015PEM is the latest addition in ' burgeoning 10-inch offering. Not much has changed between the Eee PC 1015PEM and its predecessors ( and ) but there's one important distinction. The Eee PC 1015PEM heralds Asus' first netbook which has...
Good Seashell design, Matte screen, Global warranty, Free online storage, Quickboot OS...
Bad Dualcore Atom offers no performance boost, Disappointing battery life...
Bottom line The Eee PC 1015PEM is Asus' first netbook with Intel's new dual-core Atom N550 1.5-GHz processor. It comes with a handful of good features, but doesn't offer any performance benefits over previous netbooks...
73%
insidehw.com
Updated:
2011-08-10 01:45:00
Why would I need a netbook? What uses could I have for it during a workday? Do I really another PC alongside my business desktop PC? There are some of the basic questions each user should ask himself before venturing out to find a proper netbook. Let's...
0%
computershopper.com
Updated:
2011-08-10 01:45:00
Asus brought us the Eee PC 1005PE, one of the first netbooks built on Intel’s Pine Trail platform. The system offered exceptional battery life, although its single-core processor hindered performance. Now, Asus has updated i...
Good Dual-core processor, Sturdy keyboard, Decent price-performance ratio...
Bad Finicky touch pad, Low 3D scores, Video streaming stutters...
Bottom line With several improvements over its predecessor, including a dual-core processor and a lower price, this 10.1-inch netbook is a suitable supplement to a full-size laptop...
84%
onlinenotebook.com
Updated:
2011-08-10 01:45:00
We first saw the next generation Atom N450 processors in early 2010 and not a lot has changed since then. This is why Netbooks having dual-core Atom CPUs are getting more attention now. Netbooks with single core processors have never been as good as la...
0%
techreviewsource.com
Updated:
2011-08-10 01:45:00
The Asus EeePC 1015PEM is a small, compact netbook that has an Intel dual-core CPU, a 10.1" screen, a sleek design, and a whole lot more. You also get a lightweight design that you can take anywhere and have some good performance and battery life...
Good Small, lightweight, portable design, Dualcore CPU & good performance, Long battery life, USB 3.0 option available...
Bad Undersized keyboard, Slightly lower resolution display...
80%
notebookcheck.net
Updated:
2011-08-10 01:45:01
Other novelties, captured at first glance, are the latest Bluetooth 3.0 standard , a fast WLAN 802.11n and a total of five available colors (seven models in total) with a matt or high-gloss coated display lid. The other hardware equipment as a small temp...
Good Intel Atom N550 dual core, Design, workmanship, haptics, Chiclet keyboard and large touchpad, Good, matt display, Office performance, Quiet and efficient cooling system, Start price...
Bad Expandability, Moderate scope of delivery, Connectivity, Poor loudspeakers...
Bottom line The Asus Eee PC 1015PEM leaves a good impression. However, life on the fast track won't be possible with it. The new Intel Atom N550 accelerates simple office tasks and Windows 7 Starter's performance noticeably. But it doesn't supply more performance for...
87%
pcmag.com
Updated:
2011-08-10 01:45:01
Despite the surge in Apple iPad sales, Asus is hoping that its netbooks will be more appealing now that the dual-core Atom processors are available. The Asus EeePC 1215PEM ($370 street) is the first Asus netbook out of the gate with the Intel Atom N550...
Good Dual-core Atom. Seashell design is slim and attractive. Affordable. Big battery included. Superb battery life. Lightweight.
Bad 92% keyboard is small-looking compared with the rest of the field. Mouse buttons need tweaking.
Bottom line Intel's latest dual-core Atom processor is what makes the 10-inch Asus EeePC 1015PEM special. Buy it nowCheck Prices...
80%
Laptopmag.com
Updated:
2011-08-10 01:45:02
Now that Intel's newest dual-core Atom processor is finding its way into netbooks, the category is starting to get interesting again. For only about $20 more than its single-core cousin, the $369 ASUS Eee PC 1015PEM offers more pep in the same attracti...
Good Improved performance over single-core netbooks, Large, responsive touchpad, Matte screen offers vibrant colors and wide viewing angles, All USB ports charge gadgets when netbook is asleep or off, Long battery life...
Bad Some keys are small, Trouble streaming 720p online video...
Bottom line A dual-core Atom processor and eight hours of battery life make this netbook a strong choice.
80%