Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1015PEM-RED003S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1015PEM-RED003S
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9558
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook :
The short editorial description of ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook

1015PEM-RED003S - Intel Atom N550 (1.5 GHz), 1GB DDR3 SO-DIMM, 250GB HDD, 25.654 cm (10.1 ") LCD LED Backlight (1024 x 600), 0.3MP Webcam, 802.11b/g/n, Bluetooth 3.0, Windows 7 Starter
More>>>

ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook:
The official marketing text of ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook as supplied by the manufacturer
Designed to Keep You on the Move
With a design ethos that stems from the thin and light Eee PC™ tradition, the Eee PC™ Seashell 1015PEM has taken it a step further, featuring more rounded curves to give it a more streamlined shape. Add to that a contrasting play on light and shadows, and a variety of colors; the 1015PEM has come into its own indeed.

Faster than Ever Before – Atom N550 Dual Core Processor
The Eee PC™ 1015PEM marks a radical departure from other netbooks that usually feature single core Atom™ processors. With its Intel® Atom™ N550 dual core processor, the Eee PC™ 1015PEM will set new netbook performance benchmarks. More importantly, this Dual Core Processor shatters today's netbook conventions by delivering a rich performance experience. In terms of performance, the 1015PEM has clocked at speeds at least 23 percent faster than single core processor netbooks.

Ideal for the traveler, the Eee PC™ Seashell 1015PEM's light and compact weight means that it will easily fit into your hand luggage. The 1015PEM is the backpacker's companion, accompanying you to adventures in foreign lands. And with cloud computing access, you'll be able to access your movie or music files online, or surf the net to update your blog to tell the world of your travels. The 1015PEM ensures you won't be bored while on transit at the airport.

Saves Power and the Planet - 13 hours battery life with Super Hybrid Engine
The Eee PC™ Seashell 1015PEM answers consumers' needs for a netbook that boasts a stylish design with a long battery life. The 1015PEM has a 13 hour battery life thanks to the ASUS-exclusive Super Hybrid Engine technology. The SHE intelligently adapts and adjusts power settings to give you the CPU performance you need. Based on the user settings and the applications being run, the SHE tailors the appropriate power requirements for the task at hand to ensure maximum efficiency.

High Speed, Efficient Connectivity
The Eee PC™ 1015PEM comes with USB 3.0, enabling you to transfer data at speeds up to 10 times faster than current USB 2.0 connections. Speed and efficiency in a stylish mobile platform, your Eee PC™ 1015PEM is a perfect combination of beauty and performance.

Ergonomically Designed for You
The Eee PC™ Seashell 1015PEM boasts a streamlined and aerodynamic design with strongly defined contours. ASUS' approach to material innovation means that your 1015PEM will be available with a smooth matte or high gloss coating. It features an ergonomically designed chiclet keyboard and a 10.1"LED backlit WSVGA screen (1024x600) to ensure user comfort even after prolonged use.

The 1015PEM’s built-in 0.3M Pixels webcam lets you videoconference with business associates a world away, while Gigabit Ethernet with up-to 1Gbps transfer rate, Wi-Fi 802.11n and Bluetooth 3.0 ensures that you’re well-connected even when you step out of the office.

Cloud computing: Imagine, Access, and Do More with ASUS' Cloud Computing Service Eee Docking

Every Eee PC 1015PEM comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.
- Access lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, ASUS WebStorage and the ASUS AP Bank.
- Sharing lets you easier to keep all your photos, music, videos, documents, bookmarks, and more in sync and up to date across all your computers. It includes YouCam and Syncables.
- Xperience features a host of applications that enhance your Eee PC's audio visual performance. It includes Splendid and SRS.
- Tools features a suite of useful tools such as Live update, Font resizer, LocaleMe, Docking seeting that enhance your Eee PC user experience.
Short summary description ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook:
This short summary of the ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS 1015PEM-RED003S, Intel® Atom™, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook :

ASUS 1015PEM-RED003S. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Colour of product: Red. Weight: 1.27 kg

This is an auto-generated long summary of ASUS 1015PEM-RED003S 1.5GHz N550 10.1" 1024 x 600pixels Red Netbook netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N550
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
1 MB
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Thermal Design Power (TDP)
8.5 W
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Processor ARK ID
50154
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.27 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
178 mm
Height (front)
The height of the frontside of the product.
2.36 cm
Height (rear)
Height of the backside of the product.
3.64 cm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Display
The description of display that can includes display type, resolution, size etc.
LCD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10
Testseek has collected 44 expert reviews for ASUS 1015PEM-RED003S netbook and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-10
A new netbook from Asus comes with two “firsts”. One was to do with Asus while the other was a first for me...
92%
digitalversus.com
Updated:
2011-08-10
The 1015PE has a 10.1 inch matte panel. No reflections. Unfortunately, the resolution is limited to 1024 x 600 pixels. We'd have preferred to see a 1366 x 768 pixel screen to display more information on the screen. As with all netbooks, a TN5 panel is...
Good Nicely contrasted matte panel: 1072:1!, Wide touchpad nice to use, Comfortable keyboard, Quiet, Well cooled...
Bad Garish glossy plastics, Webcam just about ok, Ctrl, Shift and arrow keys too small...
Bottom line The Asus Eee PC 101EPEM signals the arrival of the N550 CPU in netbooks. Dual-core, it brings better responsiveness and efficiency. Comfortable to use, the 1015PEM suffers, however, from slightly disappointing battery life...
80%
theregister.co.uk
Updated:
2011-08-10
Will someone please do something interesting with the netbook. Even Asus, the company that created this category of computer, doesn't appear to be able to do anything with it, if it's latest Eee PC, the 1015PEM, is anything to go by. Asus' Eee PC 1015P...
Bottom line Asus' Eee PC 1015PEM packs in as much new technology as you'd expect a netbook to offer, but the result is underwhelming. There's no real improvement in performance over previous generations, though the battery life is better. But netbooks like these...
75%
trustedreviews.com
Updated:
2011-08-10
As the initiator of the netbook craze that's taken the tech sector by storm with its original Eee PC 701 , we're constantly hoping Asus will inject some desirability back into the rather staid netbook market. And while visually not much has changed from t...
Bottom line If you want USB 3.0, Asus' Eee PC Seashell 1015PEM is one of the first netbooks to offer it and therefore an easy choice. If not, there are plenty of other options around, though this Seashell might still be worth picking up if you don't mind its keyboard...
70%
pocket-lint.com
Updated:
2011-08-10
The tapered matte black (or blue, or red or white) case of the Eee PC 1015PEM not only shows far fewer fingerprints than its glossy 1005PE predecessor; it also conceals an unusually feature-packed netbook, for much the same price. The dual-core Atom N...
Good State of the art for netbooks, the dual-core Atom speeds up apps when you do several things at once, USB 3 is a definite speed up, the battery life is good and the matte screen has excellent viewing angles and no glare...
Bad The case size means the keyboard is cramped and the screen resolution is frankly disappointing, plus the video performance isn’t really up to 720p video...
Bottom line What you’re getting with the latest Eee PC Seashell is great for a netbook at this price but the hard drive and memory hold back what we think could be a much better performer; as it stands you don’t get the advantage over single core netbooks that you...
70%
pcadvisor.co.uk
Updated:
2011-08-10
Product Code: 0884840712480 The Asus Eee PC 1015PEM is the latest addition to Asus' burgeoning 10in Eee PC netbook range. Here's our review of this low-price laptop. Not much has changed between the Asus Eee PC 1015PEM and its predecessors (Asus Eee...
Bottom line The Asus Eee PC 1015PEM netbook sells for a price of £301. It's definitely not the cheapest netbook out there, but it's hardly expensive. The Eee PC 1015PEM packs in a dual-core Atom N550 processor and comes with some noteworthy features such as onlin...
70%
pcpro.co.uk
Updated:
2011-08-10
Asus kickstarted the whole netbook craze back in 2007, but it hasn't rested on its laurels since. Its netbooks have continued to impress, and the latest addition to the firm's Seashell range of netbooks is no exception. The 1015PEM makes a very good firs...
Bottom line Asus shows its pedigree with a netbook that's stylish, usable, practical and affordable...
67%
pcauthority.com.au
Updated:
2011-11-04
Asus kickstarted the whole netbook craze back in 2007, but it hasn't rested on its laurels since. Its netbooks have continued to impress, and the latest addition to the firm's Seashell range of netbooks is no exception. The 1015PEM makes a very good fi...
Bottom line Intel's new dual-core Atom CPU stars in Asus' latest Seashell netbook...
67%
webuser.co.uk
Updated:
2011-08-10
All laptop computers are a compromise between power and size: the smaller the laptop, the less power it will have. So we wouldn’t expect a netbook to outperform larger, bulkier laptops, or desktop computers. That said, the ASUS Eee PC 1015PEM is...
Bottom line The low price of this netbook belies the high quality of its features. It has a great screen, a solid build, and comes with a good selection of features, including USB 3.0 ports and Gigabit Ethernet. Considering these features outclass most of its ri...
0%
tlbhd.com
Updated:
2013-02-20
I've been waiting to see the expected Asus EEE PC 1015PEM reviewed for a while and now it finally was. This is the first 10 incher from Asus to bring the dual-core N550 processor, so I had high expectations, as it was the first revolution to happen for 10...
0%
Show all
X