location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1008P-PCH122S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1008P-PCH122S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Pink
  • - Intel Atom® N550 1.5 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN
  • - Lithium Polymer (LiPo) 6 h
  • - Windows 7 Starter
Long product name ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink :
The long product name of ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1008P-PCH122S - Intel Atom N550 (1.50 GHz), 1GB DDR2 SO-DIMM, 250GB 2.5" SATA II 5400rpm HDD, 10.1" LED Backlight TFT, 1024 x 600, WLAN 802.11b/g/n, 1.3MP Webcam, Windows 7 Starter
More>>>
ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:
The official description of ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Making Waves with the Techno-chic Digi-Wave Design
The Eee PC™ 1008P is encased from top to bottom in visually striking, organic Digi-Waves. The rippling lines—which convey a sense of forward movement—adhere perfectly to the golden ratio, bearing testament to the extreme precision required to produce the subtle waves and retain color consistency across the peaks and troughs. The perfection of each wave can be perceived with the gentlest of touches.

Be Bold in Glossy Hot Pink
Hot Pink is the new black for fashion and a shock of punchy pink is just the thing to brighten any ensemble. This positive and very orgulous color clearly communicates the idea of immateriality, entropy and energy of a strong optimistic presence. The Hot Pink Eee PC™ 1008P which recalls a fashionable woman strolling down New York's Fifth Avenue—has a metallic silver bottom layer and a transparent Hot Pink IMR upper layer.

The Signature of Style
Every Eee PC™ 1008P bears Karim Rashid’s signature, marking its status as a beacon of style that will make waves wherever you tote it.

Be Classy in Matte Coffee Brown
Subtle, mature and understated yet elegant, Coffee Brown is timeless and classic—bringing to mind a gentleman sipping coffee at the Café de la Seine, enjoying a relaxing afternoon by reading John Wooden’s poetry. The Coffee Brown Eee PC™ 1008P has two layers: a Coffee Brown bottom layer sprinkled with gold glitter, and a soft-to-the touch upper layer of translucent rubber paint.

Dual OS: Lose the Wait with Express Gate
The Eee PC™ 1008P offers near-instant access to the Internet thanks to the inclusion of Express Gate, an ancillary operating system that boots up in seconds. Make Skype calls, surf the web, browse photos, play online games, engage in instant messaging, and much more with Express Gate!

A Touch of Prestige
The Eee PC™ Seashell Karim Rashid Collection reflects Karim and ASUS’ view that function, material, form, performance, texture, color and ease-of-use are inseparable in any object of beauty. It is designed to stimulate all five human senses, including the sense of touch, which is often overlooked in the PC domain. The Eee PC™ Seashell Karim Rashid Collection thus sets itself apart from other netbooks through its innovative finishes that pamper users’ palms and fingertips.

Docking: A World of Fun and Productivity Awaits (Windows XP/Windows 7 only)
Eee PC™ 1008P netbooks running Windows based OS come with Eee Docking*, an intuitive software suite that offers easy access to digital content, services, and useful software. Eee Docking comprises:

- ASUS @Vibe: Stream or download a variety of exciting digital content
- Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
- Eee Xperience: Applications that enhance visual and acoustic
- Eee Tools: A suite of useful tools including Live Update and Font Resizer.

No Deficiency in Efficiency
The Eee PC™ Seashell Karim Rashid Collection features a breathtaking design that includes a 10.1” frameless LED backlit display and an ergonomic chiclet keyboard. It also comes with an extra 500GB of online ASUS WebStorage which allows users to access, share and back up their files and media no matter where they are, through an easy-to-use drag-and-drop web-based interface.

ASUS Access in Eee Docking
Gain instant access to your own virtual entertainment with ASUS NOTEBOOKS AND Eee PC right here.Want to enjoy a quick game while waiting for your friends? Searching for essential computer utilities? Need to be constantly online? Looking for a shared space with your friends for video, music and files? Build your own access.

Saves Power and the Planet
The Eee PC™ 1008P’s beauty is matched only by its energy efficiency. It features the new power-saving Intel® Atom™ N450 CPU, which works in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology to deliver 6 hours of battery life on a single charge. A replaceable battery design and memory door ensure that changing the battery or upgrading parts are simple affairs. In addition, the slim and eco-friendly Li-polymer battery can be charged more than one thousand times, which is three times more than normal batteries. The Eee PC™ 1008P’s is truly the product of ASUS’ love for the Earth.

Designer introduction: Karim Rashid
Karim Rashid is one of the most prolific designers of his generation. Over 3000 designs in production, over 300 awards and working in over 35 countries attest to Karim’s legend of design. His award winning designs include democratic objects such as the ubiquitous Garbo waste can and Oh Chair for Umbra, interiors such as the Morimoto restaurant, Philadelphia and Semiramis hotel, Athens. Karim collaborated with clients to create democratic design for Method and Dirt Devil, furniture for Artemide and Magis, brand identity for Citibank and Hyundai, high tech products for LaCie and Samsung, and luxury goods for Veuve Clicquot and Swarovski, to name a few. Karim’s work is featured in 20 permanent collections and he exhibits art in galleries world wide. Karim is a perennial winner of the Red Dot award, Chicago Athenaeum Good Design award, I.D. Magazine Annual Design Review, IDSA Industrial Design Excellence Award.

Short summary description ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:
This short summary of the ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1008P-PCH122S, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink:
This is an auto-generated long summary of ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink based on the first three specs of the first five spec groups.

ASUS 1008P-PCH122S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Pink. Weight: 1.15 kg

Design
Product type *
Netbook
Product colour *
Pink
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
250 GB
HDD interface
SATA II
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card base frequency
200 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
6 h
Weight & dimensions
Width
262 mm
Depth
180 mm
Height
26.2 mm
Weight *
1.15 kg
Packaging content
Remote control included
No
Other features
Wireless technology
802.11b/g/n
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:23:08
Uk has collected 38 expert reviews for ASUS 1008P-PCH122S netbook Intel Atom® N550 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
wired.co.uk
Updated:
2011-08-17 05:23:05
While designer Karim Rashid isn't a household name, Asus sings his praises, informing us that his work has appeared in galleries around the world -- all good enough to ensure his signature sits below the keyboard of the company's new netbook.To earn th...
70%
digitalversus.com
Updated:
2011-08-17 05:23:05
The screen The 1008P's screen is nice to look at. Unfortunately Asus has gone for a glossy coating which means plenty of reflections in bright environments. The problem is accentuated by the low brightness of the screen that tops out at 100 cd/m²: muc...
Good Pluses, Design and finish, Very quiet, Good ease of use, Slim and light, 2 batteries supplied for twice the battery life...
Bad Minuses, Glossy panel lacks brightness, Poor screen contrast, Connectors inaccessible, 2 batteries less practical than 1...
80%
expertreviews.co.uk
Updated:
2011-08-17 05:23:05
If you're looking for a 10.1in netbook with a bit of style, the Asus Eee PC 1008P Seashell could well be of interest. Designed by Karim Rashid, the laptop has soft textured finish to it that looks fantastic. It's available in the sleek brown that we've...
Bottom line A slick and stylish netbook, but you're paying for its looks. You can get a netbook with the same specification and better battery life for less...
60%
pcadvisor.co.uk
Updated:
2011-08-17 05:23:05
Hot Pink is the theme of the Asus Eee PC Seashell 1008P Karim Rashid Collection netbook, sporting an unmistakable designer finish If you want to make a statement with your choice of netbook, look no further than the Karim Rashid edition of the Asus...
Bottom line In areas such as screen and keyboard, the Asus Eee PC 1008P remains as weak as its Seashell predecessors. But for its chosen audience, we’re sure this netbook will win hearts in its coral-bling Hot Pink finish. And exceptional battery life is a welcom...
70%
techradar.com
Updated:
2011-10-18 20:41:09
Nothing polarises opinion like a pink design, and the Asus Eee PC 1008P Karim Rashid is very, very pink.At the risk of stereotyping, we'll assume this design will find more traction on the female side of the market, but it's great to see Asus reaching...
Good Eye-catching design, Portability, Usability...
Bad General performance, Graphics performance, Design will polarise opinion...
60%
tlbhd.com
Updated:
2013-02-20 01:25:50
Asus 1008P-KR Seashell review summary The Asus EEE PC 1008P Seashell netbook caries on the legacy of the famous 1008HA 10 inch mini laptop and brings it in the PineTrail era, with improved hardware and some ergonomic changes. The 1008P-KR however is a sp...
Bottom line On a first look, I kind of like the 1008P-KR from Asus. I like the looks, the feeling and I find that it moves somewhat better on Windows 7 than the other netbooks i tested before with Atom N270/N280 processors (you'll find more details bellow). However...
0%
techsmart.co.za
Updated:
2014-03-28 01:25:16
Way back at the end of 2007, Asus created the Eee PC, a notebook so small that calling it a notebook just didn't seem fitting. It sparked the netbook explosion, and soon these little computing devices were all the rage. The next generation of these dev...
Bottom line The Asus Seashell Karim Rashid netbook is one cool piece of tech, in no small way thanks to the look and feel of its wave design. When lining it up to the first generation Eee PCs there is just no comparison- not just on looks but also on specs, since...
0%
geardiary.com
Updated:
2011-08-17 05:23:05
I was selected to be one of a group of bloggers who’ll get the use of an ASUS Eee PC 1008 netbook for a year. This isn’t quite the typical netbook though, as this is a “Seashell Karim Rashid Edition” … and before you ask, no — I had never heard of Ka...
0%
chipchick.com
Updated:
2011-08-17 05:23:05
The Karim Rashid Collection ASUS Eee PC Seashell 1008P is not your ordinary Eee PC, it has been revamped by designer Kim Rashid, essentially transforming it into one of the nicest notebooks on the market. Available in hot pink or matte coffee brow...
Good Looks like a luxury laptop, its stylish finish offers a great grip plus concealed port, chickletstyle keyboard has great tactile feedback...
Bad Battery life could be better, mediocre display...
Bottom line At the end of the day, the Karim Rashid Collection ASUS Eee PC Seashell 1008P is a beautiful, if not, spectacular netbook. As a matter of fact, this little netbook is so lovely that it resembles a luxury gadget. Overall, the Karim Rashid Collection A...
0%
onlinenotebook.com
Updated:
2011-08-17 05:23:05
Asus Eee PC 1008P Karim Rashid Collection is powered by Intel Atom N450 / 1.66 GHz processor. It has 667 MHz data bus speed. Chip set type is Intel NM10 Express. Installed memory is 2 GB DDR2 SD RAM at 667 MHz and it is not expandable. For storing dat...
Good Attractive looks, 2 GB RAM which is twice the amount of typical Netbook...
Bad Expensive, you pay more for the looks and not hardware components, doesn’t come with some of the high end features that you’d expect in a $500 Netbook...
Bottom line Asus Eee PC 1008P Karim Rashid Collection makes you pay more for the looks and the components inside are typical of a standard Netbook except for the 2 GB RAM and Windows 7 Premium. We will recommend you this Netbook only if you want to grab attention...
0%
insidehw.com
Updated:
2011-08-17 05:23:06
The most basic question we have in mind before testing any new notebook is the expected performance. However, in the case of ASUS Eee PC 1008P Seashell Karim Rashid Collection netbook, the question was entirely different - could it really be as beautif...
0%
techtree.com
Updated:
2011-08-17 05:23:06
In short The Eee PC 1008P is the latest generation "premium" netbook from Asus. The company took help from famous designer Karim Rashid to add some of sort of uniqueness to its design. Along with the updated laundry list of internal components, th...
Good Striking looks, thin and lightweight, comfortable chiclet keyboard and multi-touch trackpad, removable battery and a spare pack bundled, loud speakers...
Bad Maximum screen brightness is a little low, only two USB ports, expensive for a netbook...
Bottom line is in 1st page ? Error typo-------- Correct it...
80%
pcworld.in
Updated:
2011-08-17 05:23:06
The Asus Eee PC 1008P is a stylish, premium 10-inch netbook with a faux crocodile-skin styled exterior. Not just good looks, the Eee PC 1008P also offers very good battery life and mainstream netbook performance. DesignPeople interested in buying a net...
Good Slim design, Stylish, unique exterior, Two 3cell batteries, Gestureenabled touchpad, Extended online storage...
Bad Two USB ports...
Bottom line The Asus Eee PC 1008P is definitely a premium looking netbook, with regular netbook performance. It also comes with two separate batteries, gesture-enabled touchpad, and pretty good battery life. At Rs. 26,990, the higher price tag is highly justified...
80%
computershopper.com
Updated:
2011-08-17 05:23:06
It's no surprise: In tech, as in so many things, you have to pay for pretty. An exceptionally designed netbook, such as the Asus Eee PC 1008P Seashell (Karim Rashid Collection), will generally cost a premium over an ordinary-looking model wi...
Good Gorgeous design, Sturdy keyboard, Excellent speakers, Ample storage space...
Bad Short battery life, Below-average performance, Choppy Wi-Fi video streams, Mediocre microphone...
Bottom line This gorgeous, sturdy netbook has some excellent features, but at this price, its performance won't live up to every shopper’s standards...
74%
tech2.com
Updated:
2011-08-17 05:23:07
Put your glasses on, as the flashy snazziness has begun. This new designer netbook by Asus comes with a tag, rather a name tag of industrial designer Karim Rashid. It’s a netbook made for the premium user, but not necessarily in performance, (we’ll be...
Good Great design, very sexy looking, Decent CPU performance...
Bad Switching batteries, as included one is a 3 cell, Expensive...
Bottom line Put your glasses on, as the flashy snazziness has begun. This new designer netbook by Asus comes with a tag, rather a name tag of industrial designer Karim Rashid. It’s a netbook made for the premium user, but not necessarily in performance, (we&rsq...
70%
engadget.com
Updated:
2011-08-17 05:23:07
What do you do if your netbooks are starting to look so last season? Well if you're ASUS, you hire a leading industrial designer like Karim Rashid to revamp it, of course. The Eee PC 1008P's snazzy new design and removable battery certainly caught our eye...
Good Crazy looking designUnder an inch thick Comfortable touchpad and keyboard...
Bad More expensive than other netbooksTerrible viewing angles Short battery life...
Bottom line Unfortunately, we think we have to add the 1008P to the list of laptops that suffer from performance issues at the expense of better design, like the HP Envy and Dell Adamo. While we love the textured chassis (in brown!) and think it's one good looking ne...
0%
notebookcheck.net
Updated:
2011-08-17 05:23:07
by Felix Sold 01/31/2010 Asus presented yet another 10.1 inch netbook at the Consumer Electronic Show (CES) with its Eee PC 1008P. The most striking innovation is probably the extravagant design by Karim Rashid, a US American designer, who is celebra...
Good Elegant design by Karim Rashid, Robust surfaces, Chiclet keyboard, Good workmanship and stability, Intel Atom N450 processor, Very long battery life, Low power consumption, Good work rate, Price...
Bad Average viewing angle stability, Poor display (glare type), Missing multi-format cardreader, Poor loudspeakers, Poor scope of delivery...
Bottom line The elegant Asus Eee PC Seashell 1008P by Karim Rashid could mainly convince us. However there are also a few deductions to be made.The increased battery life and at the same time lower power consumption are very positive and the manufacturer's data for t...
86%
pcmag-mideast.com
Updated:
2011-08-17 05:23:07
Asus’ EEE PC has been one of the most successful and one of the most awarded netbooks in recent years. Now, not satisfied with the accolades it has collected thus far, Asus has gone a step further to fuse technology and fashion together – the end resul...
Good Excellent netbook design, good performance...
Bad Battery life needs to improve...
80%