Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1008P-BRN126S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1008P-BRN126S
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11231
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook :
The short editorial description of ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook

1008P-BRN126S - Intel Atom N550 (1.50 GHz), 1GB DDR2 SO-DIMM, 250GB 2.5" SATA II 5400rpm HDD, 25.654 cm (10.1 ") LED Backlight TFT, 1024 x 600, WLAN 802.11b/g/n, 1.3MP Webcam, Windows 7 Starter
More>>>

ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook:
The official marketing text of ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook as supplied by the manufacturer
Making Waves with the Techno-chic Digi-Wave Design
The Eee PC™ 1008P is encased from top to bottom in visually striking, organic Digi-Waves. The rippling lines—which convey a sense of forward movement—adhere perfectly to the golden ratio, bearing testament to the extreme precision required to produce the subtle waves and retain color consistency across the peaks and troughs. The perfection of each wave can be perceived with the gentlest of touches.

Be Bold in Glossy Hot Pink
Hot Pink is the new black for fashion and a shock of punchy pink is just the thing to brighten any ensemble. This positive and very orgulous color clearly communicates the idea of immateriality, entropy and energy of a strong optimistic presence. The Hot Pink Eee PC™ 1008P which recalls a fashionable woman strolling down New York's Fifth Avenue—has a metallic silver bottom layer and a transparent Hot Pink IMR upper layer.

The Signature of Style
Every Eee PC™ 1008P bears Karim Rashid’s signature, marking its status as a beacon of style that will make waves wherever you tote it.

Be Classy in Matte Coffee Brown
Subtle, mature and understated yet elegant, Coffee Brown is timeless and classic—bringing to mind a gentleman sipping coffee at the Café de la Seine, enjoying a relaxing afternoon by reading John Wooden’s poetry. The Coffee Brown Eee PC™ 1008P has two layers: a Coffee Brown bottom layer sprinkled with gold glitter, and a soft-to-the touch upper layer of translucent rubber paint.

Dual OS: Lose the Wait with Express Gate
The Eee PC™ 1008P offers near-instant access to the Internet thanks to the inclusion of Express Gate, an ancillary operating system that boots up in seconds. Make Skype calls, surf the web, browse photos, play online games, engage in instant messaging, and much more with Express Gate!

A Touch of Prestige
The Eee PC™ Seashell Karim Rashid Collection reflects Karim and ASUS’ view that function, material, form, performance, texture, color and ease-of-use are inseparable in any object of beauty. It is designed to stimulate all five human senses, including the sense of touch, which is often overlooked in the PC domain. The Eee PC™ Seashell Karim Rashid Collection thus sets itself apart from other netbooks through its innovative finishes that pamper users’ palms and fingertips.

Docking: A World of Fun and Productivity Awaits (Windows XP/Windows 7 only)
Eee PC™ 1008P netbooks running Windows based OS come with Eee Docking*, an intuitive software suite that offers easy access to digital content, services, and useful software. Eee Docking comprises:

- ASUS @Vibe: Stream or download a variety of exciting digital content
- Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
- Eee Xperience: Applications that enhance visual and acoustic
- Eee Tools: A suite of useful tools including Live Update and Font Resizer.

No Deficiency in Efficiency
The Eee PC™ Seashell Karim Rashid Collection features a breathtaking design that includes a 10.1” frameless LED backlit display and an ergonomic chiclet keyboard. It also comes with an extra 500GB of online ASUS WebStorage which allows users to access, share and back up their files and media no matter where they are, through an easy-to-use drag-and-drop web-based interface.

ASUS Access in Eee Docking
Gain instant access to your own virtual entertainment with ASUS NOTEBOOKS AND Eee PC right here.Want to enjoy a quick game while waiting for your friends? Searching for essential computer utilities? Need to be constantly online? Looking for a shared space with your friends for video, music and files? Build your own access.

Saves Power and the Planet
The Eee PC™ 1008P’s beauty is matched only by its energy efficiency. It features the new power-saving Intel® Atom™ N450 CPU, which works in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology to deliver 6 hours of battery life on a single charge. A replaceable battery design and memory door ensure that changing the battery or upgrading parts are simple affairs. In addition, the slim and eco-friendly Li-polymer battery can be charged more than one thousand times, which is three times more than normal batteries. The Eee PC™ 1008P’s is truly the product of ASUS’ love for the Earth.

Designer introduction: Karim Rashid
Karim Rashid is one of the most prolific designers of his generation. Over 3000 designs in production, over 300 awards and working in over 35 countries attest to Karim’s legend of design. His award winning designs include democratic objects such as the ubiquitous Garbo waste can and Oh Chair for Umbra, interiors such as the Morimoto restaurant, Philadelphia and Semiramis hotel, Athens. Karim collaborated with clients to create democratic design for Method and Dirt Devil, furniture for Artemide and Magis, brand identity for Citibank and Hyundai, high tech products for LaCie and Samsung, and luxury goods for Veuve Clicquot and Swarovski, to name a few. Karim’s work is featured in 20 permanent collections and he exhibits art in galleries world wide. Karim is a perennial winner of the Red Dot award, Chicago Athenaeum Good Design award, I.D. Magazine Annual Design Review, IDSA Industrial Design Excellence Award.
Short summary description ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook:
This short summary of the ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS 1008P-BRN126S, Intel® Atom™, 1.5 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook :

ASUS 1008P-BRN126S. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Colour of product: Brown. Weight: 1.15 kg

This is an auto-generated long summary of ASUS 1008P-BRN126S 1.5GHz N550 10.1" 1024 x 600pixels Brown Netbook netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Brown
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N550
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
1 MB
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Thermal Design Power (TDP)
8.5 W
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Processor ARK ID
50154
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.15 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
26.2 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Display
The description of display that can includes display type, resolution, size etc.
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 36 expert reviews for ASUS 1008P-BRN126S netbook and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17
The screen The 1008P's screen is nice to look at. Unfortunately Asus has gone for a glossy coating which means plenty of reflections in bright environments. The problem is accentuated by the low brightness of the screen that tops out at 100 cd/m²: muc...
Good Pluses, Design and finish, Very quiet, Good ease of use, Slim and light, 2 batteries supplied for twice the battery life...
Bad Minuses, Glossy panel lacks brightness, Poor screen contrast, Connectors inaccessible, 2 batteries less practical than 1...
80%
wired.co.uk
Updated:
2011-08-17
While designer Karim Rashid isn't a household name, Asus sings his praises, informing us that his work has appeared in galleries around the world -- all good enough to ensure his signature sits below the keyboard of the company's new netbook.To earn th...
70%
pcadvisor.co.uk
Updated:
2011-08-17
Hot Pink is the theme of the Asus Eee PC Seashell 1008P Karim Rashid Collection netbook, sporting an unmistakable designer finish If you want to make a statement with your choice of netbook, look no further than the Karim Rashid edition of the Asus...
Bottom line In areas such as screen and keyboard, the Asus Eee PC 1008P remains as weak as its Seashell predecessors. But for its chosen audience, we’re sure this netbook will win hearts in its coral-bling Hot Pink finish. And exceptional battery life is a welcom...
70%
expertreviews.co.uk
Updated:
2011-08-17
If you're looking for a 10.1in netbook with a bit of style, the Asus Eee PC 1008P Seashell could well be of interest. Designed by Karim Rashid, the laptop has soft textured finish to it that looks fantastic. It's available in the sleek brown that we've...
Bottom line A slick and stylish netbook, but you're paying for its looks. You can get a netbook with the same specification and better battery life for less...
60%
techradar.com
Updated:
2011-10-18
Nothing polarises opinion like a pink design, and the Asus Eee PC 1008P Karim Rashid is very, very pink.At the risk of stereotyping, we'll assume this design will find more traction on the female side of the market, but it's great to see Asus reaching...
Good Eye-catching design, Portability, Usability...
Bad General performance, Graphics performance, Design will polarise opinion...
60%
techsmart.co.za
Updated:
2014-03-28
Way back at the end of 2007, Asus created the Eee PC, a notebook so small that calling it a notebook just didn't seem fitting. It sparked the netbook explosion, and soon these little computing devices were all the rage. The next generation of these dev...
Bottom line The Asus Seashell Karim Rashid netbook is one cool piece of tech, in no small way thanks to the look and feel of its wave design. When lining it up to the first generation Eee PCs there is just no comparison- not just on looks but also on specs, since...
0%
tlbhd.com
Updated:
2013-02-20
Asus 1008P-KR Seashell review summary The Asus EEE PC 1008P Seashell netbook caries on the legacy of the famous 1008HA 10 inch mini laptop and brings it in the PineTrail era, with improved hardware and some ergonomic changes. The 1008P-KR however is a sp...
Bottom line On a first look, I kind of like the 1008P-KR from Asus. I like the looks, the feeling and I find that it moves somewhat better on Windows 7 than the other netbooks i tested before with Atom N270/N280 processors (you'll find more details bellow). However...
0%
Show all
X