location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeePC 1005HA (Seashell)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1005HA-WHI075X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N280 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 10.5 h
  • - Windows XP Home Edition
Long product name ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White :
The long product name of ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeePC 1005HA Seashell, Intel Atom N280, 1GB, 160GB HDD, 10.1", Windows XP Home
More>>>
ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
The official description of ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC Seashell will easily charm passers-by wherever it goes.

10.5 hours battery life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.

Faster Internet Access with Wi-Fi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Cutting-edge Mobility: Bluetooth V2.1
With built-in Bluetooth support, the Eee PC lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely.

Multi-touch pad of easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.

Ergonomic keyboard for unsurpassed comfort
The Eee PC Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods.

Massive Storage space as 160GD HDD + 10GB online Eee Storage
The Hybrid Storage options allow users to choose between different ways to enjoy easy access to data storage on-the-go. Users can now enjoy a built-in HDD of 160GB which allows you to store over 30,000 MP3 songs. or share them via the online Eee Storage which offers up to 10GB of space.
Subject to system configuration and/or usage.

Easy communication with Digital array Mic and 1.3 pixel camera.
Communicate with anyone face-to-face, anytime and anywhere, with the built-in 1.3 megapixel webcam. With the Digital Array Mic, which consists of two powerful microphones, ambient background noises are eliminated, as well as reduced echoes for clearer voice recording. What’s more, with only direct sound (within 60° ) recorded, better voice capture is ensured.

Eee Docking: Intuitive Software Suite (XP only)
Eee Docking - Intuitive shortcuts for easy access to digital content, services, and useful software.
Eee Vibe: to stream or download a variety of exciting digital contents
Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
Eee Xperience: Applications that enhance visual and acoustic performance
Eee Tools: A suite of useful tools including Live Update, Parental Control and Font Resizer

Short summary description ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeePC 1005HA (Seashell), Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of ASUS EeePC 1005HA (Seashell) Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

ASUS EeePC 1005HA (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.27 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N280
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Storage
HDD capacity
160 GB
Card reader integrated
Yes
Audio
Audio system
Stereo speaker
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Trial software
Student 2007
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLGL9
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41411
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10.5 h
Weight & dimensions
Width
262 mm
Depth
178 mm
Height
36.5 mm
Weight *
1.27 kg
Features
Images Type Map
Other features
Dimensions (WxDxH)
262 x 178 x 36.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:18:57
Uk has collected 64 expert reviews for ASUS EeePC 1005HA (Seashell) Netbook 25.6 cm (10.1") Intel Atom® N280 1 GB DDR2-SDRAM Windows XP Home Edition White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-07-31 01:18:51
Yes gadget fans, you’ve definitely seen the Asus Eee PC 1005HA Seashell before. That’s because it has exactly the same specs as its 1008HA cousin. That means the same sleek frame, a tasty 10-inch screen, 1.6Ghz Intel Atom processor, 1GB of RAM, 160GB H...
Good Lengthy battery, good looks...
Bad Slightly bigger body and tricksy trackpad...
Bottom line An excellent addition to the biblically sized Eee PC family...
80%
wired.co.uk
Updated:
2011-07-31 01:18:51
When Asus created the Eee PC 1005HA, they made a laptop that absolutely would not stop.The manufacturer claims the 1005HA has an 8.5-hour battery life. Normally such claims fall short of reality, even during our relatively light-use battery life test...
70%
gadgetspeak.com
Updated:
2011-07-31 01:18:52
Another in an ever increasing range of Netbooks from Asus, this one (sorry not shaped like a seashell or made from shell although they do make a different unit from Bamboo) promises 8.5hours of battery life between charges...
76%
techradar.com
Updated:
2011-07-31 01:18:52
When Asus original Eee PC Seashell 1008HA appeared, we were bowled over by the machines incredible size and usability. Asus has now created an even more portable model, by producing the 1005HA which features a slightly bulkier chassis, but also a bet...
Good All-day battery, Very portable, Good features...
Bad Limited performance...
70%
pocket-lint.com
Updated:
2011-07-31 01:18:52
The Asus Eee PC range of netbooks has undergone a design and a name change recently, which we’ve been told will be carried throughout all the upcoming family of Eee PCs. This "Seashell" design reflects exactly that, a seashell, with its curved lid and...
Good Larger "92%" keyboard, multi-function mouse touch pad, new netbook design...
Bad Lower than expected battery life on this SKU, processor too low powered for HD video...
Bottom line The redesigned netbook is a winner and will attract new customers who previously were put off by netbooks bulkier cheap looking design Key specs3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows XP...
80%
lint.com
Updated:
2011-07-31 01:18:52
The Asus Eee PC range of netbooks has undergone a design and a name change recently, which we’ve been told will be carried throughout all the upcoming family of Eee PCs. This "Seashell" design reflects exactly that, a seashell, with its curved lid and...
Good Larger "92%" keyboard, multi-function mouse touch pad, new netbook design...
Bad Lower than expected battery life on this SKU, processor too low powered for HD video...
Bottom line The redesigned netbook is a winner and will attract new customers who previously were put off by netbooks bulkier cheap looking design Key specs3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows XP...
80%
digitalversus.com
Updated:
2011-07-31 01:18:52
The Asus Eee PC 1005HA exists in two versions. We have tested the 1005HA-H, that comes with a glossy panel. The other version, with a matte panel, is now also on the shelves. It’s the Eee PC 1005HA-M. In the absence of a test – Asus didn’t have the mod...
Good Matte panel, 1 extra USB on the 1008HA, Lighter than the 1000HE, Large keyboard...
Bad 100 g heavier than the 1008HA, Noisy when a lot of demands are put on it...
80%
T3.com
Updated:
2011-07-31 01:18:52
Has ASUS clammed up? As we have become so acutely aware, netbooks are big business. Almost every single computer maker on the planet (bar Apple) is throwing around low-cost, pint-sized lappies like confetti, but none more so than ASUS, which has been...
Good Huge battery life, Bright, glossy screen, Multitouch mousepad...
Bad Case prone to scratches and finger smudges...
Bottom line A nifty netbook that boasts the power of a notebook and is worthy of prime spot in the pint-size parade...
80%
techadvisor.co.uk
Updated:
2011-07-31 01:18:52
Product Code: 1005HA-BLK068X We can sum up the Asus Eee PC 1005HA in one sentence: its a slightly thicker, slightly cheaper version of the Asus Eee PC 1008HA. Hey, its only fair. At this point, Asus releases more netbooks than M&S has pants. I won...
Bottom line The Asus Eee PC 1005HA Seashell is a compromise. Granted, its a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, youre seeing netbook prices driving down into t...
70%
gadgetshow.channel5.com
Updated:
2011-07-31 01:18:54
Does the Asus Eee PC Seashell 1005HA look familiar to you? It should do: it's got the same specs as the recent 1008HA: a 10-inch screen, 1GB of RAM, a 160GB HDD and a 1.6GHz Atom processor, with Wi-Fi, Bluetooth and ethernet. The difference? This time...
Good Almost everything you know and love about the Asus Eee PC Seashell 1008HA is in the 1005HA. Spacious keyboard? Check. Tapered, glossy casing? Check. Er, pretty normal netbook performance? Check. Now throw in a VGA port that's not hidden underneath the...
Bad The removable battery makes it look like the 1008HA after a few too many nights curled up watching ER with a tub of Ben and Jerry's. The Asus Eee PC Seashell 1005HA weighs more, and the keyboard sits at a more raised angle. There's still the probl...
Bottom line The Asus Eee PC Seashell 1005HA is slightly bulkier than its little brother, but what are a few millimetres when you get better battery life, for less money? Unless you've got a strange fetish for closed off ports on a laptop (it's OK, you can tel...
80%
itpro.co.uk
Updated:
2011-07-31 01:18:54
Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
alphr.com
Updated:
2011-07-31 01:18:54
Peruse the recent crop of netbooks and it's easy to wonder what happened to their low-cost beginnings. Prices routinely soar ever closer to the £400 mark, and it's got to the point where the market is crying out for a truly budget-priced netbook. Well...
Bottom line Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
expertreviews.co.uk
Updated:
2011-07-31 01:18:56
Asuss Eee PC 1005HA Seashell looks very similar to the 1008HA Seashell, but is noticeably thicker since it has a larger, user-replaceable battery. This extra bulk is certainly worth putting up with, though, as the 1005HA lasted nearly nine-and-a-ha...
80%
canadianreviewer.com
Updated:
2011-11-04 05:22:23
seashell by Gadjo Cardenas SevillaNetbooks have come into their own as small but exceedingly practical portable computers. Next up, the promise of the all-day netbook. Enter the new Asus Eee PC 1005HA Seashell.Asus has consistently evolved their Eee P...
0%
pcauthority.com.au
Updated:
2011-11-04 05:22:26
Take a brief glance at the 1005HA and youll have trouble telling it apart from its pricier sibling. The glossy lid and smooth sleek design combine to make the 1005HA unmistakeably gorgeous.Put the stablemates next to each other, however, and the diffe...
Bottom line If you can’t stretch to the Samsung N110, the 1005HA makes an excellent lower-cost alternative...
83%
Zdnet.com.au
Updated:
2011-11-04 05:22:29
We were very fond of the previous version of Asus Eee PC, the 1008HA, which represented a radical design change from the boxy Eee PCs of the past. But its high-end (for a netbook) price, at AU$899, slipped just over the line for many, and its non-remo...
Good Sleek, attractive design, Lower price, Amazing battery...
Bad Thicker and heavier than the previous model, Still near the upper end of the netbook price range...
Bottom line Asus hits nearly all the marks in the 1005HA-H, the latest version of its iconic Eee PC, highlighted by a six-hour-plus battery life. Editors’ rating: 8.4/10...
84%
goodgearguide.com.au
Updated:
2011-11-04 05:22:34
With the Eee PC Seashell 1005HA (SBLK01), ASUS has introduced a netbook that has superior battery life and better overall performance than probably every other model currently on the market. It has a 10.2in glossy screen, a glossy exterior shell, and it weighs 1.2kg, which makes it a little heavy. But the extra weight brings battery life that is miles ahead of the competition. The ASUS Eee PC Seashell 1005HA (SBLK01) ships with a 6-cell, 63 Watt hour–rated battery. This isnt the highest batter...
Good Excellent battery life, class-leading performance, 160GB hard drive, 5400rpm spin speed...
Bad Touchpad and palm rest are almost indistinguishable, keyboard is slightly bouncy...
Bottom line If you’re a traveller, the ASUS Eee PC Seashell 1005HA (SBLK01) is perfect for you: its battery lasts a long time (up to five hours in out tests), it’s fast, and it has a 160GB hard drive for you to store your photos. But really, anyone who wa...
85%
HEXUS.net
Updated:
2016-12-27 18:56:47
Thinking about buying a netbook but swamped by the incredible number of machines that currently vie for your attention? Everyones in on the act, from Dell to OCZ, and, most of the time, its a case of a relatively fixed specification that centres a...
70%
skatter.com
Updated:
2011-07-31 01:18:51
Tweet While tablets such as the iPad might be all the rage, netbooks are still fairly popular gadgets. Although often limited in screen size and by performance, netbooks offer most functionality found on a fully-fledged laptop. I bought the ASUS 1005HA...
Bottom line While this netbook can’t replace a full laptop in terms of power and functionality, it offers portability. I find my self carrying a computer with me at all times simply because it is so small. I wouldn’t have done the same with a 15 inch laptop. Also...
0%
infoworld.com
Updated:
2011-07-31 01:18:51
The 1005HA is a compromise. Granted, it's a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, you're seeing netbook prices driving down into...
0%
laptoplogic.com
Updated:
2011-07-31 01:18:51
The ASUS Eee PC 1005HA is ASUS’ update to their popular Eee PC 1000HA, and continues the tradition of excellent netbooks. The 10.1-inch unit weighs in at only 2.8lbs, and at its thinnest point is well under an inch thick. The keyboard was solid, the...
Good Compact, Stylish, Inexpensive, Long Battery Life...
Bad Low Native Resolution, Not for HD Video and Gaming...
80%
electronicsme.com
Updated:
2011-07-31 01:18:51
Asus Eee PC Netbook 1005HAB-RBLU001X, which features Windows XP stability and great WiFi without sacrificing battery life. What makes this ultraportable stand out among the rest is that it has everything competing netbooks has, yet it costs less and ge...
Bottom line Although there are several netbooks on the market with over 9 hours battery life, it is difficult to find one for less than the price of a budget laptop. With all the features of a standard netbook (plus more, like wireless-N) and a battery life of ove...
96%
techtree.com
Updated:
2011-07-31 01:18:52
We finally review the EeePC 1005HA which it's the sweet spot in terms of price vs performance. This one also belongs to the Seashell series of netbooks but was launched after the 1101HA and the 1008HA. The 1005HA provides you the best of both worlds as...
Good Sturdy build, lightweight, good bundle, priced well, stylish looks...
Bad Feedback of the keys could have been, finger print magnet...
Bottom line We finally review the EeePC 1005HA which it's the sweet spot in terms of price vs performance. This one also belongs to the Seashell series of netbooks but was launched after the 1101HA and the 1008HA. The 1005HA provides you the best of both worlds a...
80%
laptopz.com
Updated:
2011-07-31 01:18:52
ASUS Eee PC netbooks are very popular in the netbook market, the ASUS Eee PC 1005HA is one of the most comprehensive netbook .The ASUS Eee PC 1005HA is a little thicker, cheaper than that of the Eee PC 1008HA.The 1005HA starts with the price of $389...
0%
evergeek.com
Updated:
2011-07-31 01:18:52
Asus has consistently evolved their Eee PC line of netbooks from the toy-like 7 inch models it produced two years ago to larger, more powerful and functional netbooks with 10 inch screens, bringing big time features and all-day battery life along with...
80%
tomsguide.com
Updated:
2011-07-31 01:18:52
Light (1.2 Kg), with long battery life (5h20), a large keyboard and a 10 inch screen, the 1005HA has many good points. Two troubling aspects nevertheless: its glossy screen and noise levels when in load.
80%
mobiletechreview.com
Updated:
2011-07-31 01:18:52
It seems like an eternity ago that we reviewed ASUS' first Windows netbook, the Eee PC 4G, that started the netbook rage. It was cheap and it looked cheap but it brought affordable ultra-portable computing to the masses. Fast forward to today and we'v...
Good Great price, faster CPU and wireless.
Bad Difficult to upgrade hard drive.
Bottom line Take the Eee PC 1005HA-P for a test drive and it's easy to understand why ASUS is still at the top of the market. The low price for a feature-rich (if one can say that about a netbook) machine, fantastic keyboard, fast performance, good driver support...
80%
silentpcreview.com
Updated:
2011-07-31 01:18:52
The market is littered with 10" netbook peas in a pod, not least the dozens of variants by Asus. The 1005HA seems to be special in a few different ways, mainly overall balance and fantastic untethered run time. Our first look since the very first netbo...
0%
anandtech.com
Updated:
2011-07-31 01:18:52
The rate of change within the computer industry is frequently startling. Case in point, netbooks have now been in the market for nearly two years, and pretty much every major player within the computer industry has a competing offering. In just two s...
0%
futurelooks.com
Updated:
2011-07-31 01:18:52
Most of us would agree that this whole netbook thing started with the first batch of Asus Eee PCs in late 2007. At the time, we were offered just a few gigs of storage, a tiny 7-inch display, and a keyboard that was anything but full-sized. My, how th...
Bottom line You have a lot of options when it comes to buying a netbook these days. All the major players are getting involved and they all seem to offer similar features at similar price points. You could look to Dell, Acer, HP, Samsung, and so many others. In...
80%
about.com
Updated:
2011-07-31 01:18:52
ASUS has introduced a large number of netbooks and the Eee PC 1005HA is an incremental improvement that makes for a very affordable netbook with extremely long running times. The downside to this is the larger battery pack that provides s...
Good Long Battery Life, 802.11n Wireless and Bluetooth, Solid Build Quality...
Bad Batteries Make Unit Thick On One Side, Cooling Fan Loud When Operating, Shiny Coating Shows Smudges and Fingerprints Easily...
80%
pcper.com
Updated:
2011-07-31 01:18:52
Netbooks seem to be a dime a dozen these days, and nearly as cheap! Everyone and their brother is in the game now and all of them are essentially carbon copies of each other with very few exception. ASUS, the creator of the original netbook, the Ee...
Bottom line For the price, the ASUS 1005HA offers a lot of very unique and interesting features that you wont find on other netbooks including support for 802.11n networking and Bluetooth 2.1 + AD2P support for wireless audio streaming. Not only that, but it ha...
0%
Theinquirer.net
Updated:
2011-07-31 01:18:52
The new range is supposedly reminiscent of clear blue oceans, soft silky sand and seashells. We can't see any of this in these netbooks, but perhaps it's down to the fact that all the devices shipped to the INQ have been jet black, an unusual colour...
Good Ample keyboard, design is easy on the eyes, multi-function touch pad...
Bad Processor too whimpy for decent video playback, not upgradeable enough...
80%
techworld.com
Updated:
2011-07-31 01:18:52
Hey, it's only fair. At this point, Asus releases more netbooks than M&S has pants. I won't recap all the versions we've reviewed - or are about to review - but the netbook maker continues making nips and tucks with designs, making just enough variati...
Bottom line The Asus Eee PC 1005HA Seashell is a compromise. Granted, it's a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, you're seeing netbook prices driving down into t...
0%
mobilechoiceuk.com
Updated:
2011-07-31 01:18:53
The classic netbook, executed almost perfectly. User opinions(0) Add opinion Read all opinions...
Good Lots of ports, great keyboard, fast start up and application loading, plus its affordable...
Bad Can’t play high-definition media, and the screen resolution is capped at 1024x600 pixels (if you want full screen).Look and Feel...
Bottom line The classic netbook, executed almost perfectly...
80%
pcworld.com_techhive.com
Updated:
2011-07-31 01:18:53
Would You Buy This? 0Yes 0No Asus EEE PC 1005HA Test Scores Overall 0 Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops Got a Hot Tip? Seen news about this product? Send us a lin...
0%
legitreviews.com
Updated:
2011-07-31 01:18:54
With today's economy, everyone is becoming more and more budget-conscious, and the computer manufacturers have been responding to this economic hardship with the creation of budget-oriented (sub-$400), lightweight, portable netbooks. ASUS just sen...
0%
HEXUS.net
Updated:
2011-07-31 01:18:54
Thinking about buying a netbook but swamped by the incredible number of machines that currently vie for your attention? Everyones in on the act, from Dell to OCZ, and, most of the time, its a case of a relatively fixed specification that centres a...
70%
hothardware.com
Updated:
2011-07-31 01:18:54
Its hard to believe that the machine well be inspecting in the pages ahead is actually real and shipping. Its not so much a feat of engineering as it is a feat in product development. You see, we just wrapped up our evaluation of Asus 1008HA Seash...
Bottom line In our SiSoftware Sandra testing, the 1005HA managed to perform exactly as we expected considering just how familiar this specification list has become. In other words, its not significantly stronger or weaker than any other Windows XP-powered netboo...
0%
Laptopmag.com
Updated:
2011-07-31 01:18:55
Editors’ Note: Portions of this review were taken from our earlier review of the ASUS Eee PC 1008HA.By our count, ASUS has launched more than 20 models of its popular Eee PC netbook in the past year and a half. With that kind of practice it’s no surpr...
Good Nearly 9 hours of runtime, Attractive chassis, Compelling software, Spacious keyboard...
Bad Lid smudges quickly, Somewhat thick for a netbook, Fan can get loud...
Bottom line An attractive design, comfortable keyboard with appropriately placed keys, and almost nine hours of runtime make the ASUS’ Eee PC 1005HA the most well rounded Eee PC to date. And at $389, it’s also one of the most affordable netbooks with its...
80%
notebookreview.com
Updated:
2011-07-31 01:18:55
Its easy to get confused by all the variety of netbooks on the market today. These low-cost ultraportable laptops generally have very similar features and many even look virtually identical. That said, its never easy to overlook the latest Eee PC f...
Good Nice build quality, Excellent battery life, Good port layout ... for a netbook...
Bad Thick for a modern netbook, Still uses weak integrated graphics, Bad touchpad buttons...
Bottom line The new ASUS Eee PC 1005HA Seashell might seem like "just another Eee PC" at first glance, but upon closer examination its clear that ASUS has refined their popular line of netbooks with every variation. The Eee PC 1005A is one of the best eveolutions of...
0%
computershopper.com
Updated:
2011-07-31 01:18:55
Asus has no shortage of netbooks, as is evident by this small tweak to system specs with a new model number. The $389 Eee PC Seashell 1005HA is indeed nearly identical to the recently reviewed $419 Asus Eee PC Seashell 1008HA, but with a long...
Good Stylish; long battery life; inexpensive...
Bad Finish attracts fingerprints; heavier than previous model...
Bottom line The Seashell will provide hours of performance, so long as you’re willing to shoulder the extra weight of its larger battery...
88%
technouptodate.com
Updated:
2011-07-31 01:18:57
We were very fond of the previous version of Asus Eee PC, the 1008HA, which represented a radical design change from the boxy Eee PCs of the past. But its high-end (for a Netbook) price, at $429, slipped just over the line for many, and its nonremovab...
0%