Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1005HA-A (Seashell)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1005HA-PIK006S
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5547
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter :
The short editorial description of ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter

Eee PC 1005HA-A (Seashell) - Intel Atom N270 (512K Cache, 1.60 GHz, 533 MHz FSB), 10.1" LED Backlight WSVGA 1024x600, 1GB DDR2, 250GB SATA HDD, Fast Ethernet, WLAN 802.11 b/g/n, 0.3M WebCam, Bluetooth, Li-Ion 10.5h, Windows 7 Starter
More>>>
ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter:
The official marketing text of ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter as supplied by the manufacturer

Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

10.5 hours battery life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC™ can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.

Faster Internet Access with Wi-Fi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Cutting-edge Mobility: Bluetooth V2.1
With built-in Bluetooth support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely.

Ergonomic keyboard for unsurpassed comfort
The Eee PC™ Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods.

Massive Storage space as 160GD HDD + 10GB online Eee Storage
The Hybrid Storage options allow users to choose between different ways to enjoy easy access to data storage on-the-go. Users can now enjoy a built-in HDD of 160GB which allows you to store over 30,000 MP3 songs. or share them via the online Eee Storage which offers up to 10GB of space.

Easy communication with Digital array Mic and 1.3 pixel camera.
Communicate with anyone face-to-face, anytime and anywhere, with the built-in 1.3 megapixel webcam. With the Digital Array Mic, which consists of two powerful microphones, ambient background noises are eliminated, as well as reduced echoes for clearer voice recording. What’s more, with only direct sound (within 60°) recorded, better voice capture is ensured.

Short summary description ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter:
This short summary of the ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC 1005HA-A (Seashell), Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter:
This is an auto-generated long summary of ASUS Eee PC 1005HA-A (Seashell) Netbook Pink 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter based on the first three specs of the first five spec groups.

ASUS Eee PC 1005HA-A (Seashell). Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Pink. Weight: 1.27 kg

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Pink
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor model *
The model number for the processor in a computer.
N270
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket F (1207)
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Atom N200 series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Fast Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 mm
Supported instruction sets
SSE2,SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5600 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10.5 h
Power
AC adapter power
36 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.27 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
178 mm
Height (front)
The height of the frontside of the product.
2.59 cm
Height (rear)
Height of the backside of the product.
3.65 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Uk has collected 64 expert reviews for ASUS Eee PC 1005HA-A (Seashell) Pink Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Nl heeft 64 proffesionele recensies verzameld voor ASUS Eee PC 1005HA-A (Seashell) Roze Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Fr a recueilli 64 avis d’experts pour ASUS Eee PC 1005HA-A (Seashell) Rose Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Pentium Mobile 1 Go DDR2-SDRAM Windows 7 Starter et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
De hat 64 Expertenmeinungen über ASUS Eee PC 1005HA-A (Seashell) Pink Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Testseek ha raccolto 64 recensioni da parte di esperti per ASUS Eee PC 1005HA-A (Seashell) Rosa Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Es ha coleccionado 64 opiniones de expertos para ASUS Eee PC 1005HA-A (Seashell) Rosa Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Dk har samlet 64 ekspertanmeldelser for ASUS Eee PC 1005HA-A (Seashell) Pink Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:51:41
Se har samlat in 64 experttester för ASUS Eee PC 1005HA-A (Seashell) Rosa Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Pentium Mobile 1 GB DDR2-SDRAM Windows 7 Starter och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-22 01:51:41
Yes gadget fans, you’ve definitely seen the Asus Eee PC 1005HA Seashell before. That’s because it has exactly the same specs as its 1008HA cousin. That means the same sleek frame, a tasty 10-inch screen, 1.6Ghz Intel Atom processor, 1GB of RAM, 160GB H...
Good Lengthy battery, good looks...
Bad Slightly bigger body and tricksy trackpad...
Bottom line An excellent addition to the biblically sized Eee PC family...
80%
wired.co.uk
Updated:
2014-05-22 01:51:41
When Asus created the Eee PC 1005HA, they made a laptop that absolutely would not stop.The manufacturer claims the 1005HA has an 8.5-hour battery life. Normally such claims fall short of reality, even during our relatively light-use battery life test...
70%
canadianreviewer.com
Updated:
2014-05-22 01:51:41
seashell by Gadjo Cardenas SevillaNetbooks have come into their own as small but exceedingly practical portable computers. Next up, the promise of the all-day netbook. Enter the new Asus Eee PC 1005HA Seashell.Asus has consistently evolved their Eee P...
0%
pcauthority.com.au
Updated:
2014-05-22 01:51:41
Take a brief glance at the 1005HA and youll have trouble telling it apart from its pricier sibling. The glossy lid and smooth sleek design combine to make the 1005HA unmistakeably gorgeous.Put the stablemates next to each other, however, and the diffe...
Bottom line If you can’t stretch to the Samsung N110, the 1005HA makes an excellent lower-cost alternative...
83%
gadgetspeak.com
Updated:
2014-05-22 01:51:41
Another in an ever increasing range of Netbooks from Asus, this one (sorry not shaped like a seashell or made from shell although they do make a different unit from Bamboo) promises 8.5hours of battery life between charges...
76%
techradar.com
Updated:
2014-05-22 01:51:41
When Asus original Eee PC Seashell 1008HA appeared, we were bowled over by the machines incredible size and usability. Asus has now created an even more portable model, by producing the 1005HA which features a slightly bulkier chassis, but also a bet...
Good All-day battery, Very portable, Good features...
Bad Limited performance...
70%
pocket-lint.com
Updated:
2014-05-22 01:51:41
The Asus Eee PC range of netbooks has undergone a design and a name change recently, which we’ve been told will be carried throughout all the upcoming family of Eee PCs. This "Seashell" design reflects exactly that, a seashell, with its curved lid and...
Good Larger "92%" keyboard, multi-function mouse touch pad, new netbook design...
Bad Lower than expected battery life on this SKU, processor too low powered for HD video...
Bottom line The redesigned netbook is a winner and will attract new customers who previously were put off by netbooks bulkier cheap looking design Key specs3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows XP...
80%
digitalversus.com
Updated:
2014-05-22 01:51:41
The Asus Eee PC 1005HA exists in two versions. We have tested the 1005HA-H, that comes with a glossy panel. The other version, with a matte panel, is now also on the shelves. It’s the Eee PC 1005HA-M. In the absence of a test – Asus didn’t have the mod...
Good Matte panel, 1 extra USB on the 1008HA, Lighter than the 1000HE, Large keyboard...
Bad 100 g heavier than the 1008HA, Noisy when a lot of demands are put on it...
80%
T3.com
Updated:
2014-05-22 01:51:41
Has ASUS clammed up? As we have become so acutely aware, netbooks are big business. Almost every single computer maker on the planet (bar Apple) is throwing around low-cost, pint-sized lappies like confetti, but none more so than ASUS, which has been...
Good Huge battery life, Bright, glossy screen, Multitouch mousepad...
Bad Case prone to scratches and finger smudges...
Bottom line A nifty netbook that boasts the power of a notebook and is worthy of prime spot in the pint-size parade...
80%
Zdnet.com.au
Updated:
2014-05-22 01:51:41
We were very fond of the previous version of Asus Eee PC, the 1008HA, which represented a radical design change from the boxy Eee PCs of the past. But its high-end (for a netbook) price, at AU$899, slipped just over the line for many, and its non-remo...
Good Sleek, attractive design, Lower price, Amazing battery...
Bad Thicker and heavier than the previous model, Still near the upper end of the netbook price range...
Bottom line Asus hits nearly all the marks in the 1005HA-H, the latest version of its iconic Eee PC, highlighted by a six-hour-plus battery life. Editors’ rating: 8.4/10...
84%
techadvisor.co.uk
Updated:
2014-05-22 01:51:41
Product Code: 1005HA-BLK068X We can sum up the Asus Eee PC 1005HA in one sentence: its a slightly thicker, slightly cheaper version of the Asus Eee PC 1008HA. Hey, its only fair. At this point, Asus releases more netbooks than M&S has pants. I won...
Bottom line The Asus Eee PC 1005HA Seashell is a compromise. Granted, its a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, youre seeing netbook prices driving down into t...
70%
gadgetshow.channel5.com
Updated:
2014-05-22 01:51:41
Does the Asus Eee PC Seashell 1005HA look familiar to you? It should do: it's got the same specs as the recent 1008HA: a 10-inch screen, 1GB of RAM, a 160GB HDD and a 1.6GHz Atom processor, with Wi-Fi, Bluetooth and ethernet. The difference? This time...
Good Almost everything you know and love about the Asus Eee PC Seashell 1008HA is in the 1005HA. Spacious keyboard? Check. Tapered, glossy casing? Check. Er, pretty normal netbook performance? Check. Now throw in a VGA port that's not hidden underneath the...
Bad The removable battery makes it look like the 1008HA after a few too many nights curled up watching ER with a tub of Ben and Jerry's. The Asus Eee PC Seashell 1005HA weighs more, and the keyboard sits at a more raised angle. There's still the probl...
Bottom line The Asus Eee PC Seashell 1005HA is slightly bulkier than its little brother, but what are a few millimetres when you get better battery life, for less money? Unless you've got a strange fetish for closed off ports on a laptop (it's OK, you can tel...
80%
itpro.co.uk
Updated:
2014-05-22 01:51:41
Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
alphr.com
Updated:
2014-05-22 01:51:41
Peruse the recent crop of netbooks and it's easy to wonder what happened to their low-cost beginnings. Prices routinely soar ever closer to the £400 mark, and it's got to the point where the market is crying out for a truly budget-priced netbook. Well...
Bottom line Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
goodgearguide.com.au
Updated:
2014-05-22 01:51:41
With the Eee PC Seashell 1005HA (SBLK01), ASUS has introduced a netbook that has superior battery life and better overall performance than probably every other model currently on the market. It has a 10.2in glossy screen, a glossy exterior shell, and it weighs 1.2kg, which makes it a little heavy. But the extra weight brings battery life that is miles ahead of the competition. The ASUS Eee PC Seashell 1005HA (SBLK01) ships with a 6-cell, 63 Watt hour–rated battery. This isnt the highest batter...
Good Excellent battery life, class-leading performance, 160GB hard drive, 5400rpm spin speed...
Bad Touchpad and palm rest are almost indistinguishable, keyboard is slightly bouncy...
Bottom line If you’re a traveller, the ASUS Eee PC Seashell 1005HA (SBLK01) is perfect for you: its battery lasts a long time (up to five hours in out tests), it’s fast, and it has a 160GB hard drive for you to store your photos. But really, anyone who wa...
85%
expertreviews.co.uk
Updated:
2014-05-22 01:51:41
Asuss Eee PC 1005HA Seashell looks very similar to the 1008HA Seashell, but is noticeably thicker since it has a larger, user-replaceable battery. This extra bulk is certainly worth putting up with, though, as the 1005HA lasted nearly nine-and-a-ha...
80%
HEXUS.net
Updated:
2016-12-27 18:57:37
Thinking about buying a netbook but swamped by the incredible number of machines that currently vie for your attention? Everyones in on the act, from Dell to OCZ, and, most of the time, its a case of a relatively fixed specification that centres a...
70%
notebookcheck.nl
Updated:
2014-05-22 01:51:41
Met de Eee PC 1005HA-M heeft Asus een 10.1 inch netbook in haar assortiment, die vooral door zijn lange accuduur van tot 8,5 uur moet overtuigen. Wij hebben de kleine aan de tand gevoeld en beantwoorden de vraag wat de 1005HA-M behalve mobiliteit verde...
82%
hardware.info
Updated:
2014-05-22 01:51:41
Het is eigenlijk nog maar pas geleden dat ASUS met de eerste Eee PC's op de markt kwam. Inmiddels is de Eee-serie flink uitgebreid en zijn netbooks de normaalste zaak van de wereld. Hoog tijd dus voor ASUS om weer eens de modellen tegen het licht te ho...
Bottom line Op zoek naar een nieuwe netbook? Met de ASUS 1005HA heb je een leuk model in handen, slanke looks en goede voorzieningen zoals 802.11n, Bluetooth en bovenal een uitstekende werktijd op de accu. Ook het toetsenbord kan ons bekoren. Voor wie op zoek is...
0%
Lesnumeriques.com
Updated:
2014-05-22 01:51:41
Même constat et regret que pour son frère le 1008HA, Asus a choisi une dalle brillante pour cette série. Destinés à un usage mobile, ces produits sont, à notre avis, bien mieux habillés d'une dalle mate comme c'e...
Good Autonmie 5h20, 1 USB de plus que le 1008HA, Plus léger que le 1000HE, Grand clavier, Ecran plus lumineux que 1008HA...
Bad Dalle brillante, 100g plus lourd que le 1008HA, Souffle quand fortement sollicité, Ecran mauvais...
Bottom line Léger (1,2 Kg), bonne autonomie (5h20), grand clavier et écran 10 pouces, le 1005HA cumule les bons points. Deux aspects nous font tout de même tiquer : sa dalle brillante et son niveau de bruit lors des calculs...
80%
01net.com
Updated:
2014-05-22 01:51:41
Quand Asus nous a dévoilé sa gamme d'Eee PC SeaShell, les jeux de mots de mauvais goûts nous sont venus à l'esprit tels que «Eee PC Seychelles» et «les Eee Palourde». Loin de gros fruits de mer pas frais, la gamme SeaShell se trouve en réalité être...
Bottom line Asus commence a accumuler un sacré savoir-faire avec ses Eee PC et ce 1005HA-H en est la preuve: la coupe est raffinée, la finition excellente pour ce type de produit. Après, la base technique est un peu datée (Atom classique) et nous...
100%
notebookcheck.biz
Updated:
2014-05-22 01:51:41
Il y a plusieurs Eee PC 1000. Les modèles se ressemblent: est toujours l'OS, Mais les CPU diffèrent, un (1.6 GHz) à (1.66 GHz), ou le (1.33 GHz). L'autonomie vas de 5-6 h (1000H, 1002HA, 1008HA), jusqu'à 8.5 h (1005HA-M) et 9.5 h (1000HE, 1101HA)...
Bottom line Le Asus Eee PC 1005HA-M est un excellent produit. L'autonomie dépasse les 8.5 h promis par le fabricant d'un maximum de 8 h et 45 minutes. Avec un Intel Atom N270 et 1 Go de RAM, la performance est étonnement bonne. Mais on déconseille le multitasking...
82%
betabuzz.de
Updated:
2014-05-22 01:51:41
Das Asus Eee PC 1005HA Notebook begründete 2008 die Unterkategorie der „Netbooks“. Dabei handelt es sich um deutlich verkleinerte, auf Ihre Funktionen hin bereinigte Notebooks, die für den mobilen Internetzugang konzipiert wurden. Der 1005HA macht dies...
Good sehr kompakt, lange AkkuLaufleistung, schnelles Ladegerät...
Bad Bildschirm nicht entspiegelt...
Bottom line Der Asus Eee PC 1005HA taugt vor allem als ultramobiler Zweitrechner neben einem vollwertigen Notebook. Vor allem beim schnellen Internet-Zugriff auf Reisen ist das kleine Netbook über jeden Zweifel erhaben. Sehr positiv ist die lange Akkulaufleistung...
69%
magnus.de
Updated:
2014-05-22 01:51:41
Im Netbook-Bereich hat sich einiges getan: Die Displays werden größer, die Grafikchips schneller und die Laufzeiten länger. Lesen Sie hier, was die neue Netbook-Generation besser kann...
Bottom line Der EeePC 1005HA ist ein grundsoli­des Netbook mit Standardkomponenten und schnellem n-WLAN. Es ist gut verarbeitet, die Tastatur könnte jedoch besser sein. In der Praxis liefen WMV-Videos in 720p-HD-Qualität auf allen Netbooks mit N270-CPU...
79%
focus.de
Updated:
2014-05-22 01:51:41
Asus Das Mauspad ist schlecht erkennbar, weil in das Gehäuse integriert Auf den ersten Blick ist der Eee-PC 1005HA-H ein klassisches Netbook. Klein, leicht, alles drin, was man zum Websurfen oder für einfache Bürotätigkeiten benötigt. Dass der Rech...
Bottom line BRAVES ARBEITSTIERDer Eee-PC 1005HA-H ist tatsächlich empfehlenswert – er tut brav seinen Job und sieht dabei auch noch gut aus. Die zehn Stunden Akkulaufzeit sind nicht wirklich realistisch, aber im Vergleich zur Konkurrenz ist der 1005HA-H tr...
0%
hartware.de
Updated:
2014-05-22 01:51:41
Seit unserem letzten Test eines Eee PC hat sich auf dem Markt der Netbooks eine Menge getan. Alle namhaften Notebookhersteller haben mittlerweile 10- bis 12-Zoll-Geräte im Portfolio. Ob ASUS, der Begründer dieses Marktes, mittlerweile ins Hintertreffen...
Good hervorragende Verarbeitung, Akkulaufzeit, Tastatur, Neutral, o durchschnittlicher Lieferumfang...
Bad Meinungen und/oder Fragen zu diesem Artikel? Kommentare im Hartwareforum!...
Bottom line Eee PC 1005HA(Anklicken zum Vergrößern!) Für den im Internet aufgerufenen Preis von ca. 300 Euro erhält der Käufer mit dem ASUS Eee PC 1005HA ein edles, hervorragend bedienbares, gut verarbeitetes Netbook, das mit ausgezeichneter...
0%
minitechnet.de
Updated:
2014-05-22 01:51:41
Die einst kleinen und einfach gestalteten, aber vor allem billigen verwandeln sich immer mehr in hochwertige Netbooks für den mobilen Einsatz und machen dem herkömmlichen Notebook oder gar Subnotebook mächtig Konkurrenz. Die letzte Generation der Eee...
Bottom line Mit dem Eee PC 1005HA bietet ASUS außer einem flacheren und runderen Aussehen wenig neues, wobei das Modell 1005HA-H wegen der langen Akkulaufzeit von 10 Stunden einen Mehrwert bietet. Die Tastatur ist besser geworden, das fehlende Multi-Touch und da...
0%
computerbild.de
Updated:
2014-05-22 01:51:41
Mit dem „Eee PC 1005HA-H“ hat Asus ein neues Netbook mit 10-Zoll-Bildschirm im Programm. Wie sich das Mini-Notebook im harten Alltag bewährt, verrät der COMPUTER BILD-Test...
Bottom line Asus Eee PC 1005HA-HAsus’ Mini-Notebook bietet alles, was das Arbeiten unterwegs angenehm macht: nur rund 1.300 Gramm Gewicht und eine sehr lange Akku-Laufzeit. Die Aus­stattung mit Bluetooth, schnellem WLAN, Internetkamera und...
0%
notebookjournal.de
Updated:
2014-05-22 01:51:41
Die stetig wachsende Eee-PC Familie zeigt: Asus ist eine richtige Gebärmaschine. Kürzlich testeten wir noch . Dieser kam in schickem Slim-Design in die Redaktion. Nach vielen Leser-Anfragen haben wir uns jetzt den 1005HA gegriffen. Das Schwestermodell...
Good Verarbeitung, sehr gute Kontraste, Akkulaufzeit, Tastatur...
Bad Tastatur, leuchtschwaches Display...
Bottom line der Redaktion: ein rundum gelungenes Netbook mit vertretbaren Schwächen und deutlichen Stärken...
90%
tecnozoom.it
Updated:
2014-05-22 01:51:41
L’ è un netbook dal design accattivante, con cover lucida e opalescente e linee morbide ed eleganti. Come per altri modelli della serie Eee, anche questo è disponibile nelle colorazioni white e black. Quanto alle dimensioni, misura 262 mm di larghezza...
Good Design; Processore a basso consumo; Connettività...
Bad No unità ottica...
Bottom line Dal design elegante e raffinato, con cover lucida, l’ASUS Eee PC 1005HA è l’ennesimo modello della serie Eee PC e, infatti, non presenta particolari novità rispetto ai modelli precedenti, tranne per la particolare tecnologia In-Mold Roller con la qual...
70%
hardwaremx.com
Updated:
2014-05-22 01:51:41
Hace más de año y medio surgió una nueva tendencia de mini laptops, llamadas Netbooks, las cuales arrasaron con el mercado y se volvieron la moda, sus principales armas eran sus dimensiones reducidas, poco peso y principalmente bajo costo. Muchas pers...
Good Calidad de construcción y materiales, Software incluido, 500GB en un servidor, Duración de la batería, LCD proporciona buena calidad de imagen, A pesar del teclado pequeño resulta cómodo, Su precio no es elevado entre las Netbooks.
Bad Carcasa y pantalla reflejante, La superficie de la Netbook se mancha con los dedos, Rendimiento pobre con Windows 7, Conector del cargador aparenta ser muy frágil.
0%
laptopworld.dk
Updated:
2014-05-22 01:51:41
Asus Eee 1005HA er endnu en model af de populære Eee-modeller, dog med en markant forbedring af batteritiden. Computeren holder ikke mindre end op til 8,5 timer og byder stadig på udmærket hardware til arbejdsopgaverne. Computeren består bl.a. af...
Good Yderst mobil, God skærm, Simpel og gennemført design, Nem og forståelig software, Imponerende batteritid...
Bad En smule uergonomisk, Touchknap smagssag...
Bottom line Asus Eee 1005HA er en meget fornuftig løsning til brugeren med et behov for et nemt og transportabelt værktøj. Computeren egner sig især til studiebrug og business brug, idet computeren er nem, mobil, hurtig til at starte op og...
80%
skatter.com
Updated:
2014-05-22 01:51:41
Tweet While tablets such as the iPad might be all the rage, netbooks are still fairly popular gadgets. Although often limited in screen size and by performance, netbooks offer most functionality found on a fully-fledged laptop. I bought the ASUS 1005HA...
Bottom line While this netbook can’t replace a full laptop in terms of power and functionality, it offers portability. I find my self carrying a computer with me at all times simply because it is so small. I wouldn’t have done the same with a 15 inch laptop. Also...
0%
infoworld.com
Updated:
2014-05-22 01:51:41
The 1005HA is a compromise. Granted, it's a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, you're seeing netbook prices driving down into...
0%
laptoplogic.com
Updated:
2014-05-22 01:51:41
The ASUS Eee PC 1005HA is ASUS’ update to their popular Eee PC 1000HA, and continues the tradition of excellent netbooks. The 10.1-inch unit weighs in at only 2.8lbs, and at its thinnest point is well under an inch thick. The keyboard was solid, the...
Good Compact, Stylish, Inexpensive, Long Battery Life...
Bad Low Native Resolution, Not for HD Video and Gaming...
80%
electronicsme.com
Updated:
2014-05-22 01:51:41
Asus Eee PC Netbook 1005HAB-RBLU001X, which features Windows XP stability and great WiFi without sacrificing battery life. What makes this ultraportable stand out among the rest is that it has everything competing netbooks has, yet it costs less and ge...
Bottom line Although there are several netbooks on the market with over 9 hours battery life, it is difficult to find one for less than the price of a budget laptop. With all the features of a standard netbook (plus more, like wireless-N) and a battery life of ove...
96%
laptopz.com
Updated:
2014-05-22 01:51:41
ASUS Eee PC netbooks are very popular in the netbook market, the ASUS Eee PC 1005HA is one of the most comprehensive netbook .The ASUS Eee PC 1005HA is a little thicker, cheaper than that of the Eee PC 1008HA.The 1005HA starts with the price of $389...
0%
evergeek.com
Updated:
2014-05-22 01:51:41
Asus has consistently evolved their Eee PC line of netbooks from the toy-like 7 inch models it produced two years ago to larger, more powerful and functional netbooks with 10 inch screens, bringing big time features and all-day battery life along with...
80%
tomsguide.com
Updated:
2014-05-22 01:51:41
Light (1.2 Kg), with long battery life (5h20), a large keyboard and a 10 inch screen, the 1005HA has many good points. Two troubling aspects nevertheless: its glossy screen and noise levels when in load.
80%
mobiletechreview.com
Updated:
2014-05-22 01:51:41
It seems like an eternity ago that we reviewed ASUS' first Windows netbook, the Eee PC 4G, that started the netbook rage. It was cheap and it looked cheap but it brought affordable ultra-portable computing to the masses. Fast forward to today and we'v...
Good Great price, faster CPU and wireless.
Bad Difficult to upgrade hard drive.
Bottom line Take the Eee PC 1005HA-P for a test drive and it's easy to understand why ASUS is still at the top of the market. The low price for a feature-rich (if one can say that about a netbook) machine, fantastic keyboard, fast performance, good driver support...
80%
silentpcreview.com
Updated:
2014-05-22 01:51:41
The market is littered with 10" netbook peas in a pod, not least the dozens of variants by Asus. The 1005HA seems to be special in a few different ways, mainly overall balance and fantastic untethered run time. Our first look since the very first netbo...
0%
anandtech.com
Updated:
2014-05-22 01:51:41
The rate of change within the computer industry is frequently startling. Case in point, netbooks have now been in the market for nearly two years, and pretty much every major player within the computer industry has a competing offering. In just two s...
0%
futurelooks.com
Updated:
2014-05-22 01:51:41
Most of us would agree that this whole netbook thing started with the first batch of Asus Eee PCs in late 2007. At the time, we were offered just a few gigs of storage, a tiny 7-inch display, and a keyboard that was anything but full-sized. My, how th...
Bottom line You have a lot of options when it comes to buying a netbook these days. All the major players are getting involved and they all seem to offer similar features at similar price points. You could look to Dell, Acer, HP, Samsung, and so many others. In...
80%
about.com
Updated:
2014-05-22 01:51:41
ASUS has introduced a large number of netbooks and the Eee PC 1005HA is an incremental improvement that makes for a very affordable netbook with extremely long running times. The downside to this is the larger battery pack that provides s...
Good Long Battery Life, 802.11n Wireless and Bluetooth, Solid Build Quality...
Bad Batteries Make Unit Thick On One Side, Cooling Fan Loud When Operating, Shiny Coating Shows Smudges and Fingerprints Easily...
80%
pcper.com
Updated:
2014-05-22 01:51:41
Netbooks seem to be a dime a dozen these days, and nearly as cheap! Everyone and their brother is in the game now and all of them are essentially carbon copies of each other with very few exception. ASUS, the creator of the original netbook, the Ee...
Bottom line For the price, the ASUS 1005HA offers a lot of very unique and interesting features that you wont find on other netbooks including support for 802.11n networking and Bluetooth 2.1 + AD2P support for wireless audio streaming. Not only that, but it ha...
0%
Theinquirer.net
Updated:
2014-05-22 01:51:41
The new range is supposedly reminiscent of clear blue oceans, soft silky sand and seashells. We can't see any of this in these netbooks, but perhaps it's down to the fact that all the devices shipped to the INQ have been jet black, an unusual colour...
Good Ample keyboard, design is easy on the eyes, multi-function touch pad...
Bad Processor too whimpy for decent video playback, not upgradeable enough...
80%
techworld.com
Updated:
2014-05-22 01:51:41
Hey, it's only fair. At this point, Asus releases more netbooks than M&S has pants. I won't recap all the versions we've reviewed - or are about to review - but the netbook maker continues making nips and tucks with designs, making just enough variati...
Bottom line The Asus Eee PC 1005HA Seashell is a compromise. Granted, it's a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, you're seeing netbook prices driving down into t...
0%
mobilechoiceuk.com
Updated:
2014-05-22 01:51:41
The classic netbook, executed almost perfectly. User opinions(0) Add opinion Read all opinions...
Good Lots of ports, great keyboard, fast start up and application loading, plus its affordable...
Bad Can’t play high-definition media, and the screen resolution is capped at 1024x600 pixels (if you want full screen).Look and Feel...
Bottom line The classic netbook, executed almost perfectly...
80%
pcworld.com_techhive.com
Updated:
2014-05-22 01:51:41
Would You Buy This? 0Yes 0No Asus EEE PC 1005HA Test Scores Overall 0 Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops Got a Hot Tip? Seen news about this product? Send us a lin...
0%
legitreviews.com
Updated:
2014-05-22 01:51:41
With today's economy, everyone is becoming more and more budget-conscious, and the computer manufacturers have been responding to this economic hardship with the creation of budget-oriented (sub-$400), lightweight, portable netbooks. ASUS just sen...
0%
HEXUS.net
Updated:
2014-05-22 01:51:41
Thinking about buying a netbook but swamped by the incredible number of machines that currently vie for your attention? Everyones in on the act, from Dell to OCZ, and, most of the time, its a case of a relatively fixed specification that centres a...
70%
hothardware.com
Updated:
2014-05-22 01:51:41
Its hard to believe that the machine well be inspecting in the pages ahead is actually real and shipping. Its not so much a feat of engineering as it is a feat in product development. You see, we just wrapped up our evaluation of Asus 1008HA Seash...
Bottom line In our SiSoftware Sandra testing, the 1005HA managed to perform exactly as we expected considering just how familiar this specification list has become. In other words, its not significantly stronger or weaker than any other Windows XP-powered netboo...
0%
Laptopmag.com
Updated:
2014-05-22 01:51:41
Editors’ Note: Portions of this review were taken from our earlier review of the ASUS Eee PC 1008HA.By our count, ASUS has launched more than 20 models of its popular Eee PC netbook in the past year and a half. With that kind of practice it’s no surpr...
Good Nearly 9 hours of runtime, Attractive chassis, Compelling software, Spacious keyboard...
Bad Lid smudges quickly, Somewhat thick for a netbook, Fan can get loud...
Bottom line An attractive design, comfortable keyboard with appropriately placed keys, and almost nine hours of runtime make the ASUS’ Eee PC 1005HA the most well rounded Eee PC to date. And at $389, it’s also one of the most affordable netbooks with its...
80%
notebookreview.com
Updated:
2014-05-22 01:51:41
Its easy to get confused by all the variety of netbooks on the market today. These low-cost ultraportable laptops generally have very similar features and many even look virtually identical. That said, its never easy to overlook the latest Eee PC f...
Good Nice build quality, Excellent battery life, Good port layout ... for a netbook...
Bad Thick for a modern netbook, Still uses weak integrated graphics, Bad touchpad buttons...
Bottom line The new ASUS Eee PC 1005HA Seashell might seem like "just another Eee PC" at first glance, but upon closer examination its clear that ASUS has refined their popular line of netbooks with every variation. The Eee PC 1005A is one of the best eveolutions of...
0%
computershopper.com
Updated:
2014-05-22 01:51:41
Asus has no shortage of netbooks, as is evident by this small tweak to system specs with a new model number. The $389 Eee PC Seashell 1005HA is indeed nearly identical to the recently reviewed $419 Asus Eee PC Seashell 1008HA, but with a long...
Good Stylish; long battery life; inexpensive...
Bad Finish attracts fingerprints; heavier than previous model...
Bottom line The Seashell will provide hours of performance, so long as you’re willing to shoulder the extra weight of its larger battery...
88%
technouptodate.com
Updated:
2014-05-22 01:51:41
We were very fond of the previous version of Asus Eee PC, the 1008HA, which represented a radical design change from the boxy Eee PCs of the past. But its high-end (for a Netbook) price, at $429, slipped just over the line for many, and its nonremovab...
0%
techtudo.com.br
Updated:
2014-05-22 01:51:41
A Asus foi uma das pioneiras no mercado de netbooks. Desde a primeira versão do EEE PC que eles mostraram ao mundo que sabiam como produzir um produto pensado na mobilidade e conectividade ao usuário. Alguns dos melhores netbooks do mercado são da linha E...
Good Design fino e elegante, Teclado de tamanho confortável, Autonomia de bateria otimizada.
Bad Ausência de Bluetooth, Alguns softwares adicionais, Processador antigo...
80%
techworld.idg.se
Updated:
2014-05-22 01:51:41
Eee PC 1005HA har snygg och ergonomisk form, mäktig batteritid och smart skärmhantering. Om Asus hade stramat upp programmen hade datorn kunnat vara snabbare...
Good Mycket bra batteritid, God ergonomi, Smart skärmfunktion...
Bad Måttliga prestanda, Högljudd fläkt...
68%
videotesty.pl
Updated:
2016-12-27 18:57:37
Zestaw standardowy, a w nim: zasilacz sieciowy instrukcja obsługi podręcznik użytkownika płyta DVDW porównaniu do zestawu EeePC 1000HA uboższy – miło byłoby znaleźć w pudełku chociażby etui do netbooka lub szmatkę do czyszczenia, których producent niestet...
Good elegancki wygląd, duże klawisze...
Bad słaby lakier na obudowie, brak Bluetootha oraz HSDPA...
Bottom line 1005HA, to kolejna wersja popularnych już na rynku UMPC netbooków EeePC. Netbook ten jest idealny dla osób korzystających z pakietów biurowych oraz potrzebujących szybkiego dostępu do Internetu przez kartę WLAN. Plusami są: elegancki wygląd, duże klawisze...
70%
tek.no
Updated:
2014-05-22 01:51:41
Markedet for nett-PC-er er i vekst, opp fra ingenting. De fleste store produsentene av bærbare maskiner er nå med på leken. Asus startet denne trenden med deres Eee-serie, og i dag skal vi ta en nærmere titt på nykommeren Eee Seashell 1005HA...
Good Godt med kraft under panseret, God batteritid, Godt med tilkoblingsmuligheter, Pent design (fås i flere farger, naturlig nok), Pris...
Bad Litt lyssvak skjerm...
Bottom line Det var Asus som startet nett-PC-kampen, og så langt holder de seg fortsatt som en vinner. Eee Seashell er så langt kongen blant nett-PC-er basert på Atom-plattformen. Ytelsen henger med, og batterikapasiteten er god. Om vi skal trekke ned...
0%
Klikk.no
Updated:
2014-05-22 01:51:41
Et skritt nærmere den perfekte mini-PC. Det finnes i skrivende stund 28 Eee-modeller, og da teller vi ikke engang med alle variantene av disse. 1005HA-H er siste tilskudd til serien. Eee 1005HA-H er ingen revolusjon når det kommer til maskinvare på net...
Good Lang batterilevetid, Godt tastatur, Pen...
Bad Ingen revolusjon på maskinvarefronten...
83%
tinhte.vn
Updated:
2016-12-27 18:57:37
Với mong muốn đem lại cho khách hàng lựa chọn tốt hơn về khả năng sử dụng di động, ngay sau phiên bản 1008HA vừa ra mắt, Asus ngay lập tức đưa ra phiên bản EeePC 1005HA có thiết kế thân máy dày hơn nhưng lại đem đến một thời gian dùng pin ấn tượng hơn, có...
0%
techtree.com
Updated:
2016-12-27 18:57:37
We finally review the EeePC 1005HA which it's the sweet spot in terms of price vs performance. This one also belongs to the Seashell series of netbooks but was launched after the 1101HA and the 1008HA. The 1005HA provides you the best of both worlds as...
Good Sturdy build, lightweight, good bundle, priced well, stylish looks...
Bad Feedback of the keys could have been, finger print magnet...
Bottom line We finally review the EeePC 1005HA which it's the sweet spot in terms of price vs performance. This one also belongs to the Seashell series of netbooks but was launched after the 1101HA and the 1008HA. The 1005HA provides you the best of both worlds a...
80%
Customer service details
Array
X