Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1005HA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1005HA-BLU017
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8638
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 11:30:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook :
The short editorial description of ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook

Eee PC 1005HA - Intel Atom N270 (1.60 GHz), 1024MB DDR2, 250GB HDD, 25.654 cm (10.1 ") WSVGA, 1024 x 600, VGA, 3x USB 2.0, Fast Ethernet, 802.11 b/g/n, Bluetooth 2.1 + EDR, Windows 7 Starter, 1.27kg, blue
More>>>

ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook:
The official marketing text of ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook as supplied by the manufacturer
Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC Seashell draws its inspiration from seashells and its opalescent and glossy exterior is crafted by the innovative in-Mold Roller technology. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC Seashell will easily charm passers-by wherever it goes.

10.5 hours battery life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.

Faster Internet Access with Wi-Fi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Cutting-edge Mobility: Bluetooth V2.1
With built-in Bluetooth support, the Eee PC lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely.

Multi-touch pad to easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.

Ergonomic keyboard for unsurpassed comfort
The Eee PC Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods.
Short summary description ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook:
This short summary of the ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Eee PC Eee PC 1005HA, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter
Long summary description ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook :

ASUS Eee PC Eee PC 1005HA. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Colour of product: Blue. Weight: 1.27 kg

This is an auto-generated long summary of ASUS Eee PC 1005HA 1.6GHz N270 10.1" 1024 x 600pixels Blue Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor model *
The model number for the processor in a computer.
N270
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket F (1207)
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Stepping
C0
Bus type
FSB
Processor codename
Diamondville
Thermal Design Power (TDP)
2.5 W
Processor series
Intel Atom N200 series
FSB Parity
No
Tjunction
90 °C
Number of Processing Die Transistors
47 M
CPU multiplier (bus/core ratio)
12
Processing Die size
26 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Audio
Audio system
System used to play music or speech.
HDA
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE2,SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.27 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
178 mm
Height (front)
The height of the frontside of the product.
2.59 cm
Height (rear)
Height of the backside of the product.
3.65 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11 b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22
Testseek has collected 72 expert reviews for ASUS Eee PC 1005HA and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-22
With the Eee PC Seashell 1005HA (SBLK01), ASUS has introduced a netbook that has superior battery life and better overall performance than probably every other model currently on the market. It has a 10.2in glossy screen, a glossy exterior shell, and it weighs 1.2kg, which makes it a little heavy. But the extra weight brings battery life that is miles ahead of the competition. The ASUS Eee PC Seashell 1005HA (SBLK01) ships with a 6-cell, 63 Watt hour–rated battery. This isnt the highest batter...
Good Excellent battery life, class-leading performance, 160GB hard drive, 5400rpm spin speed...
Bad Touchpad and palm rest are almost indistinguishable, keyboard is slightly bouncy...
Bottom line If you’re a traveller, the ASUS Eee PC Seashell 1005HA (SBLK01) is perfect for you: its battery lasts a long time (up to five hours in out tests), it’s fast, and it has a 160GB hard drive for you to store your photos. But really, anyone who wa...
85%
Zdnet.com.au
Updated:
2014-05-22
We were very fond of the previous version of Asus Eee PC, the 1008HA, which represented a radical design change from the boxy Eee PCs of the past. But its high-end (for a netbook) price, at AU$899, slipped just over the line for many, and its non-remo...
Good Sleek, attractive design, Lower price, Amazing battery...
Bad Thicker and heavier than the previous model, Still near the upper end of the netbook price range...
Bottom line Asus hits nearly all the marks in the 1005HA-H, the latest version of its iconic Eee PC, highlighted by a six-hour-plus battery life. Editors’ rating: 8.4/10...
84%
pcauthority.com.au
Updated:
2014-05-22
Take a brief glance at the 1005HA and youll have trouble telling it apart from its pricier sibling. The glossy lid and smooth sleek design combine to make the 1005HA unmistakeably gorgeous.Put the stablemates next to each other, however, and the diffe...
Bottom line If you can’t stretch to the Samsung N110, the 1005HA makes an excellent lower-cost alternative...
83%
itpro.co.uk
Updated:
2014-05-22
Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
pcpro.co.uk
Updated:
2014-05-22
Peruse the recent crop of netbooks and it's easy to wonder what happened to their low-cost beginnings. Prices routinely soar ever closer to the £400 mark, and it's got to the point where the market is crying out for a truly budget-priced netbook. Well...
Bottom line Asus redefines the affordable netbook with the capable and charming Eee PC 1005HA...
83%
electricpig.co.uk
Updated:
2014-05-22
Yes gadget fans, you’ve definitely seen the Asus Eee PC 1005HA Seashell before. That’s because it has exactly the same specs as its 1008HA cousin. That means the same sleek frame, a tasty 10-inch screen, 1.6Ghz Intel Atom processor, 1GB of RAM, 160GB H...
Good Lengthy battery, good looks...
Bad Slightly bigger body and tricksy trackpad...
Bottom line An excellent addition to the biblically sized Eee PC family...
80%
electricpig.co.uk
Updated:
2014-05-22
Last year, netbooks were the must-have on Christmas lists everywhere. This year’s no different, with stacks more nifty numbers to turn your head. So is the new Asus Eee PC 1005HA Seashell Windows 7 edition worth your wonga? Or is it slowed down by Mi...
Good Windows 7, keyboard, battery life...
Bad Not really much to hate, though the small size isn't for everyone...
Bottom line An even better take on the excellent Eee PC Seashell...
80%
pocket-lint.com
Updated:
2014-05-22
The Asus Eee PC range of netbooks has undergone a design and a name change recently, which we’ve been told will be carried throughout all the upcoming family of Eee PCs. This "Seashell" design reflects exactly that, a seashell, with its curved lid and...
Good Larger "92%" keyboard, multi-function mouse touch pad, new netbook design...
Bad Lower than expected battery life on this SKU, processor too low powered for HD video...
Bottom line The redesigned netbook is a winner and will attract new customers who previously were put off by netbooks bulkier cheap looking design Key specs3.5mm jack, Bluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows XP...
80%
digitalversus.com
Updated:
2014-05-22
The Asus Eee PC 1005HA exists in two versions. We have tested the 1005HA-H, that comes with a glossy panel. The other version, with a matte panel, is now also on the shelves. It’s the Eee PC 1005HA-M. In the absence of a test – Asus didn’t have the mod...
Good Matte panel, 1 extra USB on the 1008HA, Lighter than the 1000HE, Large keyboard...
Bad 100 g heavier than the 1008HA, Noisy when a lot of demands are put on it...
80%
digitalversus.com
Updated:
2014-05-22
The Asus Eee PC 1005HA is part of the manufacturer’s Seashell range. Also included in this range are the 1008HA, a slightly higher end, slimmer machine and the 1005HA-M, very similar to the ‘H’ but with a matte screen.Handling, design and buildSlightly...
Good 5h20 battery life, 1 extra USB on the 1008HA, Lighter than the 1000HE, Large keyboard, Brighter screen than the 1008HA...
Bad Glossy panel, 100 g heavier than the 1008HA, Noisy when a lot of demand put on it, Poor screen...
80%
T3.com
Updated:
2014-05-22
Has ASUS clammed up? As we have become so acutely aware, netbooks are big business. Almost every single computer maker on the planet (bar Apple) is throwing around low-cost, pint-sized lappies like confetti, but none more so than ASUS, which has been...
Good Huge battery life, Bright, glossy screen, Multitouch mousepad...
Bad Case prone to scratches and finger smudges...
Bottom line A nifty netbook that boasts the power of a notebook and is worthy of prime spot in the pint-size parade...
80%
gadgetshow.channel5.com
Updated:
2014-05-22
Does the Asus Eee PC Seashell 1005HA look familiar to you? It should do: it's got the same specs as the recent 1008HA: a 10-inch screen, 1GB of RAM, a 160GB HDD and a 1.6GHz Atom processor, with Wi-Fi, Bluetooth and ethernet. The difference? This time...
Good Almost everything you know and love about the Asus Eee PC Seashell 1008HA is in the 1005HA. Spacious keyboard? Check. Tapered, glossy casing? Check. Er, pretty normal netbook performance? Check. Now throw in a VGA port that's not hidden underneath the...
Bad The removable battery makes it look like the 1008HA after a few too many nights curled up watching ER with a tub of Ben and Jerry's. The Asus Eee PC Seashell 1005HA weighs more, and the keyboard sits at a more raised angle. There's still the probl...
Bottom line The Asus Eee PC Seashell 1005HA is slightly bulkier than its little brother, but what are a few millimetres when you get better battery life, for less money? Unless you've got a strange fetish for closed off ports on a laptop (it's OK, you can tel...
80%
expertreviews.co.uk
Updated:
2014-05-22
Asuss Eee PC 1005HA Seashell looks very similar to the 1008HA Seashell, but is noticeably thicker since it has a larger, user-replaceable battery. This extra bulk is certainly worth putting up with, though, as the 1005HA lasted nearly nine-and-a-ha...
80%
gadgetspeak.com
Updated:
2014-05-22
Another in an ever increasing range of Netbooks from Asus, this one (sorry not shaped like a seashell or made from shell although they do make a different unit from Bamboo) promises 8.5hours of battery life between charges...
76%
wired.co.uk
Updated:
2014-05-22
When Asus created the Eee PC 1005HA, they made a laptop that absolutely would not stop.The manufacturer claims the 1005HA has an 8.5-hour battery life. Normally such claims fall short of reality, even during our relatively light-use battery life test...
70%
techradar.com
Updated:
2014-05-22
When Asus original Eee PC Seashell 1008HA appeared, we were bowled over by the machines incredible size and usability. Asus has now created an even more portable model, by producing the 1005HA which features a slightly bulkier chassis, but also a bet...
Good All-day battery, Very portable, Good features...
Bad Limited performance...
70%
pcadvisor.co.uk
Updated:
2014-05-22
Product Code: 1005HA-BLK068X We can sum up the Asus Eee PC 1005HA in one sentence: its a slightly thicker, slightly cheaper version of the Asus Eee PC 1008HA. Hey, its only fair. At this point, Asus releases more netbooks than M&S has pants. I won...
Bottom line The Asus Eee PC 1005HA Seashell is a compromise. Granted, its a good one for those that liked the sleek style of the Eee PC 1008HA, but wanted either to see less flash or to spend less cash. That said, youre seeing netbook prices driving down into t...
70%
canadianreviewer.com
Updated:
2014-05-22
seashell by Gadjo Cardenas SevillaNetbooks have come into their own as small but exceedingly practical portable computers. Next up, the promise of the all-day netbook. Enter the new Asus Eee PC 1005HA Seashell.Asus has consistently evolved their Eee P...
0%
itreviews.com
Updated:
2014-05-22
0%
Show all
X