location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1001PX-BLK125S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1001PX-BLK125S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N450 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows 7 Starter
Long product name ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black :
The long product name of ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1001PX-BLK125S - Intel Atom N450 (1.66 GHz), 1GB DDR2 SO-DIMM DRAM, 250GB 2.5” 5400rpm HDD, 10.1" LED Backlight WSVGA (1024 x 600), 0.3MP Webcam, WLAN 802.11b/g, Windows 7 Starter
More>>>
ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:
The official description of ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC™ Seashell draws its inspiration from seashells. It's so light and compact, you can take it anywhere with you! And with sleek curves and smooth lines hugging its lustrous shell, the Eee PC™ Seashell will easily charm passers-by wherever it goes.

Saves Power and the Planet - 9 hours battery life with Super Hybrid Engine
The Eee PC™ 1001PX is not only beauty outside with elegant seashell design, but also matches with its power inside as energy efficiency. It features the new power-saving Intel® Atom™ N450 CPU, which works in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology to deliver 9 hours of battery life on a single charge. The Eee PC™ 1001PX’s is truly the product of ASUS’ love for the Earth and perfect masterpiece to eliminate worries about power while on-the-go for full day, unplugged computing.

No Deficiency in Efficiency
The Eee PC™ Seashell 1001PX features a breathtaking design that includes a 10.1” LED-backlit display and an ergonomic keyboard for prolonged usage.

Seamless Communication : Built-in 0.3M Pixel camera
With built-in Bluetooth (optional) support, the Eee PC™ lets you easily transfer data between Bluetooth-enabled devices' and brings forth excellent connectivity where work, learn and play experiences are enhanced by applications that easily connect two or more users remotely. Built-in 0.3M camera for instant video conference & msn chatting.

Eee Docking: A World of Fun and Productivity Awaits
Eee PC™ 1001PX netbooks running Windows based OS come with Eee Docking, an intuitive software suite that offers easy access to digital content, services, and useful software. Eee Docking comprises:
- ASUS @Vibe: Stream or download a variety of exciting digital content
- Eee Sharing: Share/sync messages and data with other Eee PCs, notebooks, or desktop PCs without entering into the Internet
- Eee Xperience: Applications that enhance visual and acoustic
- Eee Tools: A suite of useful tools including Live Update, Parental Control and Font Resizer.

Short summary description ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:
This short summary of the ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1001PX-BLK125S, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:
This is an auto-generated long summary of ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

ASUS 1001PX-BLK125S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.27 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N450
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2200 mAh
Battery life (max)
9 h
Power
Power supply
48 W
Security
Cable lock slot
No
Weight & dimensions
Width
262 mm
Depth
178 mm
Height (front)
2.59 cm
Height (rear)
3.65 cm
Weight *
1.27 kg
Other features
Wireless technology
802.11b/g
Display
TFT
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 02:09:33
Uk has collected 1 expert review for ASUS 1001PX-BLK125S netbook Intel Atom® N450 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)