- - Netbook White
- - Intel Pentium Mobile N270 1.6 GHz
- - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
- - 1 GB DDR2-SDRAM 1 x 1 GB
- - Ethernet LAN
- - Lithium-Ion (Li-Ion) 4 h
- - Windows XP Home Edition
EEE PC 1001HA - Intel Atom N270 (1.6 GHz), 1024MB DDR2, 160GB HDD, 10.1" WSVGA, 1024 x 600, 0.3MP, VGA, 3x USB 2.0, Fast Ethernet, 802.11 b/g/n, Windows XP Home, 1.4kg, white
Elegant Seashell Inspired Design
Seemingly crafted by nature itself, the Eee PC Seashell boasts sleek curves and smooth lines that hug its shell. It's so light and compact, you can take it anywhere with you! And with a stylish latticework pattern gracing its exterior, the Eee PC Seashell will easily charm passers-by wherever it goes.
Long battery life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for full day, unplugged computing.
Multi-touch pad to easily zoom in/out
With the Multi-Touch gesture input feature, you can easily zoom in and out to view photos or read documents by just moving two fingertips apart or together on the touchpad. You can also simultaneously slide two fingertips up or down the touchpad—making scrolling in a window easy without the use of a mouse.
Ergonomic keyboard for unsurpassed comfort
The Eee PC Seashell’s keyboard is more comfortable and less fatiguing to type on for prolonged periods
Faster Internet Access with Wi-Fi 802.11n
With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.
Easy communication with Digital Mic and 0.3 pixel camera.
Communicate with anyone face-to-face, anytime and anywhere, with digital mic and the built-in 0.3 megapixel webcam.
ASUS Eee PC 1001HA, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
ASUS Eee PC 1001HA. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.4 kg