location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A001-00480000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A001-00480000
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:45:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 15 W Input voltage: 5 V
  • - Purpose: Laptop
  • - Black
Long product name ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black :
The long product name of ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 W, 5 V
More>>>
Short summary description ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black:
This short summary of the ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 0A001-00480000, Laptop, Indoor, 5 V, 15 W, Asus T100TA, T100TC, T101TA, T100TAM, Black

Long summary description ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black:
This is an auto-generated long summary of ASUS 0A001-00480000 power adapter/inverter Indoor 15 W Black based on the first three specs of the first five spec groups.

ASUS 0A001-00480000. Purpose: Laptop, Power supply type: Indoor, Input voltage: 5 V. Product colour: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
5 V
Features
Output power *
15 W
Compatibility
Asus T100TA, T100TC, T101TA, T100TAM
Design
Product colour *
Black