location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 348mm WAVE German Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
348mm WAVE German Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04GNZX1KGE00-2
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2018 00:02:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 348mm WAVE German Grey :
The long product name of ASUS 348mm WAVE German Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Keyboard, QWERTY, f/ Asus Notebooks, 348mm, German, Grey
More>>>
ASUS 348mm WAVE German Grey:
The official description of ASUS 348mm WAVE German Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KEYBOARD 348mm WAVE GERMAN GREY

Short summary description ASUS 348mm WAVE German Grey:
This short summary of the ASUS 348mm WAVE German Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 348mm WAVE German Grey, German, ASUS

Long summary description ASUS 348mm WAVE German Grey:
This is an auto-generated long summary of ASUS 348mm WAVE German Grey based on the first three specs of the first five spec groups.

ASUS 348mm WAVE German Grey. Keyboard language: German. Compatibility: ASUS

Features
Compatibility *
ASUS
Product colour
Grey
Windows operating systems supported
Yes
Keyboard
Keyboard language
German
Numeric keypad
No
Weight & dimensions
Width
348 mm