location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04G26B000450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04G26B000450
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2019 08:25:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black :
The long product name of ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36W, 12V, black
More>>>
Short summary description ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black:
This short summary of the ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 04G26B000450, Laptop, Indoor, 12 V, 36 W, - Asus Eee Box B Series B202 - Asus Eee Box B Series B204 - Asus Eee Box B Series B206 - Asus..., Black

Long summary description ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black:
This is an auto-generated long summary of ASUS 04G26B000450 power adapter/inverter Indoor 36 W Black based on the first three specs of the first five spec groups.

ASUS 04G26B000450. Purpose: Laptop, Power supply type: Indoor, Input voltage: 12 V. Product colour: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
12 V
Output power *
36 W
Features
Compatibility
- Asus Eee Box B Series B202 - Asus Eee Box B Series B204 - Asus Eee Box B Series B206 - Asus Eee Box E Series EB1006 - Asus Notebook T Series T101MT - Asus Netbook Eee PC 900 - Asus Netbook Eee PC 901 - Asus Netbook Eee PC 1000 - Asus Netbook Eee PC 1000H - Asus Netbook Eee PC 1000HA - Asus Netbook Eee PC 1000HC - Asus Netbook Eee PC 1000HD - Asus Netbook Eee PC 1000HE - Asus Netbook Eee PC 1000HG - Asus Netbook Eee PC 1002H - Asus Netbook Eee PC 1003HAG - Asus Netbook Eee PC 900A - Asus Netbook Eee PC 900HA - Asus Netbook Eee PC 900HD - Asus Netbook Eee PC 900SD - Asus Netbook Eee PC 904HA - Asus Netbook Eee PC 904HD - Asus Netbook Eee PC 904HG - Asus Netbook Eee PC MK90 - Asus Netbook Eee PC MK90H - Asus Netbook Eee PC T101MT - Asus Netbook Eee PC T91 - Asus Netbook Eee PC T91MT
Design
Product colour *
Black