Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 04G266006080 indoor 90W Black power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04G266006080
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04G266006080
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5704327836001 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11630
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 19 Mar 2018 00:15:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 04G266006080 indoor 90W Black power adapter/inverter :
The short editorial description of ASUS 04G266006080 indoor 90W Black power adapter/inverter

90W, 19VDC, Black
More>>>
ASUS 04G266006080 indoor 90W Black power adapter/inverter:
The official marketing text of ASUS 04G266006080 indoor 90W Black power adapter/inverter as supplied by the manufacturer

Asus Power Adapter 90W 3 PIN

Short summary description ASUS 04G266006080 indoor 90W Black power adapter/inverter:
This short summary of the ASUS 04G266006080 indoor 90W Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 04G266006080, 90 W, 17 V, Indoor, Notebook, AC-to-DC, 3-pin

Long summary description ASUS 04G266006080 indoor 90W Black power adapter/inverter:
This is an auto-generated long summary of ASUS 04G266006080 indoor 90W Black power adapter/inverter based on the first three specs of the first five spec groups.

ASUS 04G266006080. Output power: 90 W, Output voltage: 17 V. Power supply type: Indoor, Purpose: Notebook, Power current type: AC-to-DC. Colour of product: Black

Power
Output power
The power that the device can produce.
90 W
Output voltage
17 V
Performance
Power supply type *
The type of power supply which this product uses.
Indoor
Performance
Purpose *
What the product is used for.
Notebook
Power current type
AC-to-DC
Connector(s)
3-pin
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Brand Image Product code Product Stock Price from
MicroBattery

MicroBattery MBA1057 indoor 90W Black power adapter/inverter
(show image)
MBA1057 MBA1057 EUR 17,64
(excl. VAT)
EUR 21,16 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X